- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768161121GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 2.3 W | 120 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 742C163513JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | + 125 C | - 55 C | - | 51 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 1.6 mm | ||
![]() 752161104GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.4 W | 100 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
![]() 768143391GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 390 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 752085500AP CTS | In Stock | - | - | - | 8 | + 125 C | - 55 C | 1.2 W | 50 Ohms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.25 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 74x | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 766 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 768203100GP CTS | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 10 Ohms | 50 V | 768 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 13.7 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 380 Ohms | 50 V | 766 | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 51 Ohms | 50 V | 768 | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | + 125 C | - 55 C | 3 W | 130 Ohms | 50 V | 768 | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.6 mm | 13.7 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 600 Ohms | 50 V | 766 | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 20 | + 125 C | - 55 C | 1.6 W | 10 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | 1.4 W | 47 Ohms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 24 | + 125 C | - 55 C | 2 W | 47 kOhms | 25 V | 752 | 5 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 16.89 mm | - | ||
![]() 768141331GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 330 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 768 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - |