- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Case Style | Circuit Designator | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | RoHS | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Circuits | Number of Bits | Number of Resistors | Logic Function | Circuit Type | Product Type | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77063154P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 150 kOhms | Non-Compliant | - | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | - | - | 3 | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | 15.19 mm | 2.41 mm | - | - | ||
![]() 768163181GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 180 Ohms | - | - | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | - | ||
![]() 753241472GP CTS | In Stock | - | - | - | 24 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0.82 W | - | - | 4.7 kOhms | - | - | - | - | - | 25 V | - | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.64 mm | - | - | - | - | Bussed | Resistor Networks & Arrays | Networks | - | - | - | 8.76 mm | 2.03 mm | - | - | ||
![]() 770103682P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 6.8 kOhms | - | - | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | - | - | 5 | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | 25.35 mm | 2.41 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 753 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
![]() RT1232B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768163511GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 510 Ohms | - | - | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | - | ||
![]() RT2463B6TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77061684 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77063821P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 820 Ohms | Non-Compliant | - | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | - | - | 3 | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | 15.24 mm | 2.5 mm | - | - | ||
![]() 77081181P CTS | In Stock | - | - | SIP-8 | 20 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 180 Ohms | Non-Compliant | - | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | 8 | 8 | 7 | Shift Register | Bussed | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | 20.27 mm | 2.41 mm | - | Lead Free | ||
![]() 77081561P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 56 Ohms | - | - | - | - | - | - | - | 770 | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | - | - | 7 | - | Bussed | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | 20.27 mm | 2.41 mm | - | - | ||
![]() 770103681 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770103274P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 270 kOhms | Non-Compliant | - | - | - | - | 100 V | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | - | 5 | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | 25.6 mm | 2.41 mm | - | - | ||
![]() 77081820P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770103681P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 680 Ohms | - | - | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | - | - | 5 | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 4.95 mm | 25.35 mm | 2.41 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Phoenix Contact | Molded | BUS | 1 | Phoenix Contact | - | - | Surface Mount | 9 | -55C to 125C | SMD | 0.12(W) | - | 2.03(mm) | No | - | - | Not Required(mm) | 70 TO 125 | 5% | 3.844862 oz | - | Tape and Reel | - | - | ±200(ppm/°C) | Network | 100000(ohm) | - | 1.3(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Single Row | Not Required | - | - | - | 8 | - | - | - | - | Phoenix Contact | 13.08(mm) | - | - | - | 2.41(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | Phoenix Contact | Molded | BUS | 1 | Phoenix Contact | - | - | Surface Mount | 20 | -55C to 125C | SMD | 0.12(W) | - | 2.03(mm) | No | - | - | Not Required(mm) | 70 TO 125 | 2% | 3.675547 oz | - | Tape and Reel | - | - | ±200(ppm/°C) | Network | 22000(ohm) | Resistors | 1.6(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Dual Row | Not Required | - | - | - | 18 | - | - | Resistor Networks & Arrays | Networks | Phoenix Contact | 14.35(mm) | - | - | - | 2.41(mm) | - | ||
![]() 450D103-10K CTS | In Stock | - | - | - | - | Phoenix Contact | - | - | 1 | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 oz | - | - | - | - | - | - | - | Embedded Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | Development Software | - | Development Software | - | - | - | - | - | - |