- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Number of Terminals | Acting | Body Orientation | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Materials | Dimensions | Fuse Material | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Subcategory | Power Rating | Contact Type | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Spacing | Plating | Number of Resistors | Family | Circuit Type | Product Type | Shielded | Resistance Tolerance | Stud Size | Product | Product Length | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 767163331GP CTS | In Stock | - | - | - | SOGN | 16 | Copper | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | 7.62(mm) | No | 330 Ohms | 2.16(mm) | 70 TO 125 | - | 2% | - | (1/0) AWG | - | Bulk | - | 2 % | ±100(ppm/°C) | - | Ring Tongue Terminal | 330(ohm) | - | Resistors | 2.3(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | - | Tin | 8 | - | Isolated | Resistor Networks & Arrays | - | - | 9.53 mm | Networks | 49.68 mm | 11.18(mm) | 6 mm | 11.18 mm | 1.4 mm | 1.4(mm) | ||
![]() 766163270GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | 6(mm) | No | 27 Ohms | 1.55(mm) | 70 TO 125 | - | 2% | 277 Vac | - | -40 to 85 °C | Bulk | - | 2 % | ±200(ppm/°C) | - | Network | 27(ohm) | - | Resistors | 1.8(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | 1.27 mm | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | 9.9(mm) | - | - | - | 1.37(mm) | ||
![]() 744C083820JP CTS | In Stock | - | - | Pre-Tin | 2012(4 X 1206) | - | - | - | - | Straight | 2012 | 1206 | Molded | ISOL | Phosphor Bronze | - | - | - | - | Cable Mount | Surface Mount | 8 | -55C to 125C | SMD | 0.125 (1/8)(W) | 3.2(mm) | No | - | Not Required(mm) | 70 TO 125 | Crimp | 5% | - | 12 to 10, 12 AWG | - | Tape and Reel | - | - | ±200(ppm/°C) | Connector Power | Array | 82(ohm) | Pin | - | 0.5 (1/2)(W) | Power | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 4 | - | - | - | No | - | - | - | 20.96 mm | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 746X101272JP CTS | In Stock | - | - | - | 1206 | 10 | - | - | - | - | 1206 | 0603 | Molded | BUS | - | - | - | + 125 C | - 55 C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.031 (1/32)(W) | 1.6(mm) | No | 2.7 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | - | Array | 2700(ohm) | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.64(mm) | - | Rectangular | - | Not Required | Convex | Not Required | - | - | 8 | - | Bussed | Resistor Networks & Arrays | - | - | - | Arrays | - | 3.2(mm) | 0.6 mm | 3.2 mm | 1.6 mm | 0.6(mm) | ||
![]() 77081473P CTS | In Stock | - | - | - | SIP | 8 | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | - | - | + 125 C | - 55 C | - | Through Hole | 8 | -55C to 125C | SIP | 0.15(W) | 2.5(mm) | No | 47 kOhms | 4.95(mm) | 25 TO 125 | - | 2% | - | - | - | Bulk | 770 | 2 % | ±100(ppm/°C) | - | Network | 47000(ohm) | - | Resistors | 1.1(W) | - | Thick Film | 2.54(mm) | - | Single Line | - | Not Required | Pin | Not Required | 2.54 mm | - | 7 | - | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | 20.32(mm) | 4.95 mm | 20.32 mm | 2.5 mm | 4.95(mm) | ||
![]() 766163270GTR CTS | In Stock | - | - | - | SOGN | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | - | - | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | 6(mm) | No | - | 1.55(mm) | 70 TO 125 | - | 2% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | - | Network | 27(ohm) | - | - | 1.8(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | - | - | 8 | - | - | - | - | - | - | - | - | 9.9(mm) | - | - | - | 1.37(mm) | ||
![]() 766163511GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | 6(mm) | No | 510 Ohms | 1.55(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | - | Network | 510(ohm) | - | Resistors | 1.8(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | 1.27 mm | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | 9.9(mm) | 1.55 mm | 9.9 mm | 3.9 mm | 1.37(mm) | ||
![]() 742C163101JP CTS | In Stock | - | - | - | 2506(8 X 0603) | 16 | - | - | - | - | 2506 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 100 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | - | Array | 100(ohm) | - | Resistors | 0.5 (1/2)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | 36.83 mm | 6.4(mm) | 0.525 mm | 6.4 mm | 1.6 mm | 0.53(mm) | ||
![]() 744C083680JP CTS | In Stock | - | - | - | 2012(4 X 1206) | - | - | - | - | - | 2012 | 1206 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.125 (1/8)(W) | 3.2(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 5% | 700 V | - | - | Tape and Reel | - | - | ±200(ppm/°C) | - | Array | 68(ohm) | - | - | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 4 | - | - | - | - | - | - | - | - | 5.08(mm) | - | - | - | 0.6(mm) | ||
![]() 77063222P CTS | In Stock | - | - | - | SIP | 6 | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | ISOL | - | - | - | + 125 C | - 55 C | - | Through Hole | 6 | -55C to 125C | SIP | 0.15(W) | 2.5(mm) | No | 2.2 kOhms | 4.95(mm) | 25 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | - | Network | 2200(ohm) | - | Resistors | 0.8(W) | - | Thick Film | 2.54(mm) | - | Single Line | - | Not Required | Pin | Not Required | 2.54 mm | - | 3 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | 15.24(mm) | 4.95 mm | 15.24 mm | 2.5 mm | 4.95(mm) | ||
![]() 767163202GP CTS | In Stock | - | - | - | SOGN | 16 | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | 7.62(mm) | No | 2 kOhms | 2.16(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | - | Network | 2000(ohm) | - | Resistors | 2.3(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | 11.18(mm) | - | - | - | 1.4(mm) | ||
![]() 767143102GP CTS | In Stock | - | - | - | SOGN | 14 | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 14 | -55C to 125C | SOGN | 0.3(W) | 7.62(mm) | No | 1 kOhms | 2.16(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | - | Network | 1000(ohm) | - | Resistors | 2(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | - | - | 7 | - | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | 9.91(mm) | - | - | - | 1.4(mm) | ||
Tiny WHSL | In Stock | - | - | - | SOGN | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | - | - | - | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | 7.62(mm) | No | - | 1.6(mm) | 70 TO 125 | - | 2% | - | - | - | Tape and Reel | - | - | ±100(ppm/°C) | - | Network | 820(ohm) | - | Resistors | 2.3(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | - | - | 8 | - | - | Resistor Networks & Arrays | - | - | - | - | - | 11.18(mm) | - | - | - | 1.41(mm) | ||
![]() 742C163331JP CTS | In Stock | - | - | - | 2506(8 X 0603) | 16 | - | - | Fast | - | 2506 | 0603 | Molded | ISOL | - | - | Glass | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 330 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | 250 V | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | - | Miniature | 330(ohm) | - | Resistors | 0.5 (1/2)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 6.4(mm) | 0.525 mm | 6.4 mm | 1.6 mm | 0.53(mm) | ||
![]() 742C083222JP CTS | In Stock | - | - | - | 1206(4 X 0603) | 8 | - | 8 | - | - | 1206 | 0603 | Molded | ISOL | - | 3.2 x 1.6 x 0.7mm | - | +125°C | -55°C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 2.2 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74X | ±5% | ±200(ppm/°C) | - | Array | 2200(ohm) | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | 1.6mm | Rectangular | Array | Not Required | Concave | Not Required | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 3.2(mm) | 0.7mm | 3.2mm | 1.6 mm | 0.53(mm) | ||
![]() 742C083274JP CTS | In Stock | - | - | - | 1206(4 X 0603) | 8 | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 270 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | - | Array | 270000(ohm) | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 742C083123JP CTS | In Stock | - | - | - | 1206(4 X 0603) | 8 | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 12 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | - | Array | 3.9 kOhm | - | Resistors | 0.75 W | - | Thick Film | 0.8(mm) | - | Rectangular | Anti-Surge | Not Required | Concave | Not Required | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 1 | - | Arrays | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
Tiny WHSL | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 1% | - | - | - | Tape and Reel | 74x | - | ±200(ppm/°C) | - | Array | 10000(ohm) | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 4 | - | - | Resistor Networks & Arrays | - | - | - | - | - | 3.2(mm) | - | - | - | 0.53(mm) | ||
Tiny WHSL | In Stock | - | - | - | 0606(2 X 0603) | - | - | - | - | - | 0606 | 0603 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 4 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | - | Not Required(mm) | 70 TO 125 | - | 1% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | - | Array | 49.9(ohm) | - | - | 0.125 (1/8)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 2 | - | - | - | - | - | - | - | - | 1.6(mm) | - | - | - | 0.53(mm) | ||
![]() 742C163105JP CTS | In Stock | - | - | - | 2506(8 X 0603) | 16 | - | - | - | - | 2506 | 0603 | Molded | ISOL | - | - | - | + 125 C | - 55 C | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | No | 1 MOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | - | Array | 1000000(ohm) | - | Resistors | 0.5 (1/2)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | Not Required | - | - | 8 | HDC Connectors and Accessories | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 6.4(mm) | 0.525 mm | 6.4 mm | 1.6 mm | 0.53(mm) |