- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Body Material | Number of Terminals | Acting | Base/Housing Material | Body Orientation | Case Size | Case Size per Element | Case Style | Circuit Designator | Dimensions | Insert Arrangement | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Product Depth (mm) | Qualification | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Number of Contacts | Contact Gender | Housing Color | Failure Rate | Lead Spacing | Inductance | Number of Ports | Number of Resistors | Circuit Type | Product Type | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product | Strain Relief | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 742C083332JP CTS | In Stock | - | - | 1206(4 X 0603) | 8 | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | 3.3 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | 100 ppm/°C | Array | 120 kOhm | - | - | Resistors | 0.25 W | - | Thick Film | 0.8(mm) | - | Rectangular | High Reliability | Not Required | Concave | - | - | - | Not Required | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | 1 | Arrays | - | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | - | 0.53(mm) | ||
![]() 742X083223JP CTS | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Array | 22000(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Convex | - | - | - | Not Required | - | - | - | 4 | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.55(mm) | ||
![]() 742C083681JP CTS | In Stock | - | - | 1206(4 X 0603) | 8 | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | 680 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 680(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | 2.2 uH | - | 4 | Isolated | Resistor Networks & Arrays | ± 20% | 2.1 A | - | Arrays | - | 2.5 mm | 2 mm | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | - | 0.53(mm) | ||
![]() 742C043471JP CTS | In Stock | - | - | 0606(2 X 0603) | 4 | - | - | - | - | - | 0606 | 0603 | Molded | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 4 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | 470 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 470(ohm) | - | - | Resistors | 0.125 (1/8)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 1.6(mm) | 0.525 mm | 1.6 mm | 1.6 mm | - | 0.53(mm) | ||
![]() 742C083822JP CTS | In Stock | - | - | 1206(4 X 0603) | 8 | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | 8.2 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 8200(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | - | 0.53(mm) | ||
![]() 743C083470JP CTS | 898989 | - | - | 2008(4 X 0805) | - | - | - | Fast | - | - | 2008 | 0805 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.1 (1/10)(W) | 2(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | 24 V | - | - | Tape and Reel | - | - | ±200(ppm/°C) | Chip | 47(ohm) | - | - | - | 0.4(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 5.08(mm) | - | - | - | - | 0.6(mm) | ||
![]() 742C083334JP CTS | In Stock | - | - | 1206(4 X 0603) | 8 | - | 24 | - | - | Straight | 1206 | 0603 | Molded | ISOL | - | 23-24 | + 125 C | 600 | - 55 C | Cable Mount | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | 330 kOhms | Not Required(mm) | 70 TO 125 | Crimp | 5% | - | - | -50 to 125 °C | Tape and Reel | - | 5 % | ±200(ppm/°C) | CPC | 330000(ohm) | - | Plug | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | 24 POS | SKT | - | Not Required | - | - | 1 | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | No | 45.34 mm | - | 3.2(mm) | 0.6 mm | 3.2 mm | 1.6 mm | - | 0.53(mm) | ||
![]() 742C083102JP CTS | 1 |
| - | 1206(4 X 0603) | - | - | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | Not Required(mm) | 70 TO 125 | - | 5% | 50 V | - | - | Tape and Reel | - | - | 200.0000 ppm/°C | Array | 1 | - | - | - | 0.25 W | - | Thick Film | 0.8 mm | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 4 | - | - | - | - | 5 | - | - | 3.2 mm | 1.6 mm | 3.2(mm) | - | - | - | - | 0.53(mm) | ||
![]() 742C083331JP CTS | In Stock | - | - | 1206(4 X 0603) | 8 | - | - | - | PBT (Polybutylene Terephthalate) | Straight | 1206 | 0603 | Molded | ISOL | - | - | + 125 C | - | - 55 C | Cable Mount | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | 330 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Housing | 330(ohm) | 1 | Receptacle | Resistors | 0.25 (1/4)(W) | 5.0000 mm | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | 2 POS | - | Black | Not Required | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 23 mm | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | - | 0.53(mm) | ||
Tiny WHSL | In Stock | - | - | - | 9 | - | - | - | - | - | - | - | Molded | BUS | - | - | + 125 C | - | - 55 C | - | Surface Mount | 9 | -55C to 125C | SMD | 0.12(W) | 2.03(mm) | - | No | 22 kOhms | Not Required(mm) | 70 TO 125 | - | 2% | - | - | - | Tape and Reel | - | 2 % | ±200(ppm/°C) | Network | 22000(ohm) | - | - | Resistors | 1.3(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Single Row | - | - | - | Not Required | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 13.08(mm) | 2.41 mm | 13.08 mm | 2.03 mm | - | 2.41(mm) | ||
![]() 741C083330JP CTS | In Stock | - | - | 0804(4 X 0402) | 8 | - | - | - | - | - | 0804 | 0402 | Molded | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1(mm) | - | No | 33 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 33(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.5(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 2(mm) | 0.375 mm | 2 mm | 1 mm | - | 0.38(mm) | ||
Tiny WHSL | 970 | - | - | - | 9 | - | - | - | - | - | - | - | Molded | BUS | - | - | + 125 C | - | - 55 C | - | Surface Mount | 9 | -55C to 125C | SMD | 0.12(W) | 2.03(mm) | - | No | 1 kOhms | Not Required(mm) | 70 TO 125 | - | 2% | - | - | - | Tape and Reel | 752 | 2 % | ±200(ppm/°C) | Network | 1000(ohm) | - | - | Resistors | 1.3(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Single Row | - | - | - | Not Required | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 13.08(mm) | 2.41 mm | 13.08 mm | 2.03 mm | - | 2.41(mm) | ||
![]() 746X101103JP CTS | 1000 | - | - | 1206 | 10 | - | 10 | - | - | - | 1206 | 0603 | Molded | BUS | 3.2 x 1.6 x 0.6mm | - | +125°C | - | -55°C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.031 (1/32)(W) | 1.6(mm) | AEC-Q200 | No | 10 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | 25 V | - | - | Tape and Reel | 74X | ±5% | 100 ppm/K | Array | 49.9 Ohm | - | - | Resistors | 0.75 W | - | Thick Film | 0.64 mm | 1.6mm | Rectangular | Pulse Proof, High Power | Not Required | Convex | - | - | - | Not Required | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | 1 | Arrays | - | 3.1 mm | 1.6 mm | 3.2(mm) | 0.6mm | 3.2mm | 1.6 mm | 0.6mm | 0.6(mm) | ||
![]() 745C101222JP CTS | In Stock | - | - | 2512 | 10 | - | - | - | - | - | 2512 | 1203 | Molded | BUS | - | - | + 125 C | - | - 55 C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.063 (1/16)(W) | 3.2(mm) | - | No | 2.2 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±250(ppm/°C) | Array | 2200(ohm) | - | - | Resistors | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 6.4(mm) | 0.575 mm | 6.4 mm | 3.1 mm | - | 0.64(mm) | ||
![]() 766163223GP CTS | 38 | - | - | SOGN | 16 | - | - | - | - | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | 6(mm) | - | No | 22 kOhms | 1.55(mm) | 70 TO 125 | - | 2% | - | - | - | Bulk | 766 | 2 % | ±100(ppm/°C) | Network | 22000(ohm) | - | - | Resistors | 1.8(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | - | - | - | Not Required | 1.27 mm | - | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 9.9(mm) | 1.55 mm | 9.9 mm | 3.9 mm | - | 1.37(mm) | ||
![]() 745C101102JP CTS | 122000 | - | - | 2512 | 10 | - | 10 | - | - | - | 2512 | 1203 | Molded | BUS | 6.4 x 3.2 x 0.57mm | - | +125°C | - | -55°C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.063 (1/16)(W) | 3.1(mm) | - | No | 1 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74X | ±5% | ±250(ppm/°C) | Array | 1000(ohm) | - | - | Resistors | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | 3.2mm | Rectangular | Array | Not Required | Concave | - | - | - | Not Required | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 6.4(mm) | 0.57mm | 6.4mm | 3.1 mm | - | 0.58(mm) | ||
![]() 745C101153JP CTS | In Stock | - | - | 2512 | 10 | - | - | - | - | - | 2512 | 1203 | Molded | BUS | - | - | + 125 C | - | - 55 C | - | Surface Mount | 10 | -55C to 125C | SMD | 0.063 (1/16)(W) | 3.2(mm) | - | No | 15 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±250(ppm/°C) | Array | 15000(ohm) | - | - | Resistors | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 6.4(mm) | 0.575 mm | 6.4 mm | 3.1 mm | - | 0.64(mm) | ||
![]() 77061223P CTS | In Stock | - | - | SIP | 6 | - | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | BUS | - | - | + 125 C | - | - 55 C | - | Through Hole | 6 | -55C to 125C | SIP | 0.15(W) | 2.5(mm) | - | No | 22 kOhms | 4.95(mm) | 25 TO 125 | - | 2% | - | - | - | Bulk | - | 2 % | ±100(ppm/°C) | Network | 22000(ohm) | - | - | Resistors | 0.8(W) | - | Thick Film | 2.54(mm) | - | Single Line | - | Not Required | Pin | - | - | - | Not Required | 2.54 mm | - | - | 5 | Bussed | Resistor Networks & Arrays | - | - | - | Networks | - | - | - | 15.24(mm) | 4.95 mm | 15.24 mm | 2.5 mm | - | 4.95(mm) | ||
![]() 742C083184JP CTS | In Stock | - | - | 1206(4 X 0603) | 8 | Nickel | - | - | - | - | 1206 | 0603 | Molded | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | 180 kOhms | Not Required(mm) | 70 TO 125 | - | 5% | - | 22 to 16, 22 AWG | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Splice Terminal | 180000(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 14.68 mm | - | 3.2(mm) | 0.6 mm | 3.2 mm | 1.6 mm | - | 0.53(mm) | ||
![]() 741C083151JP CTS | In Stock | - | - | 0804(4 X 0402) | 8 | - | - | - | - | - | 0804 | 0402 | Molded | ISOL | - | - | + 125 C | - | - 55 C | - | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1(mm) | - | No | 150 Ohms | Not Required(mm) | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 150(ohm) | - | - | Resistors | 0.25 (1/4)(W) | - | Thick Film | 0.5(mm) | - | Rectangular | - | Not Required | Concave | - | - | - | Not Required | - | - | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 2(mm) | 0.375 mm | 2 mm | 1 mm | - | 0.38(mm) |