- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Case Size | Case Size per Element | Case Style | Circuit Designator | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 766163102GP CTS | 4 | - | - | SOGN | 16 | Not Required | NOT REQUIRED | Ceramic | ISOL | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | SOGN | 0.24(W) | - | 6(mm) | No | 1 kOhms | 1.55(mm) | 70 TO 125 | 2% | - | Bulk | 766 | 2 % | ±100(ppm/°C) | Network | 1000(ohm) | Resistors | 1.8(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Gull Wing | Not Required | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | 9.9(mm) | 1.55 mm | 9.9 mm | 3.9 mm | 1.37(mm) | ||
![]() 77063102P CTS | In Stock | - | - | SIP | 6 | Not Required | NOT REQUIRED | Conformal Coated | ISOL | + 125 C | - 55 C | Through Hole | 6 | -55C to 125C | SIP | 0.15(W) | - | 2.5(mm) | No | 1 kOhms | 4.95(mm) | 25 TO 125 | 2% | - | Bulk | - | 2 % | ±100(ppm/°C) | Network | 1000(ohm) | Resistors | 0.8(W) | Thick Film | 2.54(mm) | Single Line | Not Required | Pin | Not Required | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | Networks | - | - | 15.24(mm) | 4.95 mm | 15.24 mm | 2.5 mm | 4.95(mm) | ||
Tiny WHSL | In Stock | - | - | 0606(2 X 0603) | - | 0606 | 0603 | Molded | ISOL | - | - | Surface Mount | 4 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | - | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | - | - | ±200(ppm/°C) | Array | 1500(ohm) | - | 0.125 (1/8)(W) | Thick Film | 0.8(mm) | Rectangular | Not Required | Concave | Not Required | - | 2 | - | - | - | - | - | 1.6(mm) | - | - | - | 0.53(mm) | ||
![]() 742X083822JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.8 W | - | - | 2.7 kOhms | - | - | - | 50 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | - | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
![]() 77083182P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1.8 kOhms | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | 4 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | 4.95 mm | 20.32 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 4.7 kOhms | - | - | - | - | - | - | 1 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | - | - | 0.525 mm | 3.2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 9 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.3 W | - | - | 120 Ohms | - | - | - | 25 V | - | - | - | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | 13.08 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 753 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 33 Ohms | - | - | - | 25 V | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | - | - | - | 11.81 mm | - | - | ||
![]() 742X083121JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
![]() 766163152GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1.5 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
![]() 745C101123JP CTS | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 12 kOhms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Bussed | Resistor Networks & Arrays | Arrays | - | - | - | 0.6 mm | 6.4 mm | 3.2 mm | - | ||
![]() 766161510GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 51 Ohms | - | - | - | - | - | - | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
![]() 745X101473JP CTS | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 47 kOhms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | - | - | - | 0.6 mm | 6.4 mm | 3.2 mm | - | ||
![]() 741X083223JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 22 kOhms | - | - | - | - | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() 745X101104JP CTS | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 100 kOhms | - | - | - | - | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | - | - | - | 0.6 mm | 6.4 mm | 3.2 mm | - | ||
![]() 742C083152JP CTS | In Stock | - | - | 0603 (1608 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1.5 kOhms | - | - | - | - | - | - | 5 % | 200.0000 ppm/°C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 3.2 | 1.6 | - | 0.525 mm | 3.2 mm | 1.6 mm | - | ||
![]() 770101273P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 27 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | 4.95 mm | 25.35 mm | 2.41 mm | - |