- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Thermal Resistance of Package | Base Product Number | Case Size | Case Size per Element | Case Style | CCT(K) | Circuit Designator | Contact Sizes | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Product Status | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Terminal Pitch | Construction | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Efficiency | Housing Color | Failure Rate | Lead Spacing | Note | Current - Output (Max) | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Number of Resistors | Input Type | Current - Test | Voltage - Output | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Circuit Type | Current - Max | Product Type | Includes | Form | Output Connector | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 2828 (7070 Metric) | - | 16 | - | - | SMD | - | 0.5°C/W | - | - | - | - | 6500K | - | - | + 125 C | OSRAM Opto (ams OSRAM) | - 55 C | - | - | - | Tape & Reel (TR) | - | - | 2.3 W | - | Obsolete | - | 47 Ohms | - | - | - | - | 50 V | - | - | DURIS® P 10 | 0.276 L x 0.276 W (7.00mm x 7.00mm) | 2 % | 200 PPM / C | - | Surface Mount Resistor Network | - | - | White, Cool | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.27 mm | - | - | - | 11.5V | 120° | - | - | 700mA | - | 149 lm/W | 70 | Bussed | 1A | Resistor Networks & Arrays | - | - | - | - | 1200lm (1160lm ~ 1240lm) | - | Networks | - | - | - | - | 1.6 mm | 0.139 (3.53mm) | 11.18 mm | 5.59 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | Case | - | - | - | - | Active | - | - | - | - | - | 100 ~ 240 VAC | - | - | - | DT018A (17.6W) | - | - | - | - | - | - | - | - | ITE (Commercial) | 17.6 W | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | 1.6A | - | - | - | - | IEC 320-C8 | - | 11V | - | - | - | - | Resistor Networks & Arrays | - | Desktop | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | - | - | - | Networks | - | - | - | - | - | - | - | - | - | - | ||
![]() 77081121P CTS | In Stock | - | - | - | SIP-8 | - | 8 | - | - | - | - | - | CA310 | - | - | - | - | - | - | + 125 C | ITT Cannon, LLC | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | 120 Ohms | - | - | - | - | - | - | - | MIL-DTL-5015, CA | - | 2 % | 100.0000 ppm/°C | - | - | 120 | - | - | - | - | - | Resistors | 1.1000 W | - | - | - | - | - | 2.54 mm | - | - | - | - | SIP | - | - | - | 2.54 mm | - | - | - | - | - | 7 | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | - | - | 2 | Networks | - | 20.32 mm | 2.5 | - | 4.95 mm | - | 20.27 mm | 2.41 mm | - | - | ||
![]() 742C043102JP CTS | In Stock | - | - | Free Hanging (In-Line) | 0606(2 X 0603) | - | 4 | Circular | Aluminum | - | - | - | D38999/26FE | 0606 | 0603 | Molded | - | ISOL | 22D (38), 8 Twinax (1) | + 125 C | Amphenol Aerospace Operations | - 55 C | Surface Mount | 4 | -55C to 125C | Bulk | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | Active | No | 1 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | - | -65°C ~ 200°C | Tape and Reel | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 5 % | ±200(ppm/°C) | Plug Housing | For Male Pins | 1000(ohm) | 39 (38 + 1 Twinax) | - | - | - | Threaded | Resistors | 0.125 (1/8)(W) | Crimp | Thick Film | E | Shielded | Environment Resistant | 0.8(mm) | Rectangular | Not Required | Electroless Nickel | 17-2 | Concave | - | Silver | Not Required | - | Contacts Not Included | - | E | - | - | 2 | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | Coupling Nut, Self Locking | - | - | 1.6(mm) | 0.525 mm | - | 1.6 mm | 1.6 mm | 0.53(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767163272GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 2.7 kOhms | - | - | - | - | - | - | - | 767 | - | 2 % | 100 PPM / C | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | - | - | - | 6 mm | - | 11.18 mm | 1.4 mm | - | - | ||
![]() 742C043223JP CTS | In Stock | - | - | - | 0606(2 X 0603) | - | 4 | - | - | - | - | - | - | 0606 | 0603 | Molded | - | ISOL | - | + 125 C | - | - 55 C | Surface Mount | 4 | -55C to 125C | - | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | - | No | 22 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | - | - | Tape and Reel | - | - | 5 % | ±200(ppm/°C) | - | Array | 22000(ohm) | - | - | - | - | - | Resistors | 0.125 (1/8)(W) | - | Thick Film | - | - | - | 0.8(mm) | Rectangular | Not Required | - | - | Concave | - | - | Not Required | - | - | - | - | - | - | 2 | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | - | 1.6(mm) | 0.6 mm | - | 1.6 mm | 1.6 mm | 0.53(mm) | - | ||
![]() 741X043560JP CTS | In Stock | - | - | - | 0402 (1005 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 56 Ohms | - | - | - | - | - | - | - | 74x | - | 5 % | 200 PPM / C | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | - | - | 0.35 mm | - | 1 mm | 1 mm | - | - | ||
![]() 768141391GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 2 W | - | - | - | 390 Ohms | - | - | - | - | 50 V | - | - | - | - | 2 % | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | - | - | - | 1.6 mm | - | 9.91 mm | 5.59 mm | - | - | ||
![]() 767161221GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 220 Ohms | - | - | - | - | 50 V | - | - | 767 | - | 2 % | 100.0000 ppm/°C | - | - | 220 | - | - | - | - | - | Resistors | 2.3000 W | - | - | - | - | - | 1.27 mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | - | - | 2 | Networks | - | 11.18 mm | 7.62 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1.4 W | - | - | - | 190 Ohms | - | - | - | - | 25 V | - | - | - | - | 2 % | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | Terminator, Dual | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | - | - | - | - | - | 14.35 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 0.6 W | - | - | - | 15 kOhms | - | - | - | - | 25 V | - | - | 753 | - | 2 % | 200 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.64 mm | - | - | - | - | - | - | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | - | - | - | - | - | 6.22 mm | 2.03 mm | - | - | ||
![]() 767163151GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | - | - | - | 6 mm | - | 11.18 mm | 1.4 mm | - | - | ||
![]() 77081103P CTS | In Stock | - | - | - | SIP | - | 8 | - | - | - | - | - | - | Not Required | NOT REQUIRED | Conformal Coated | - | BUS | - | + 125 C | - | - 55 C | Through Hole | 8 | -55C to 125C | - | SIP | 0.15(W) | - | 2.5(mm) | - | No | 10 kOhms | 4.95(mm) | 25 TO 125 | 2% | - | - | - | Bulk | - | - | 2 % | ±100(ppm/°C) | - | Network | 10000(ohm) | - | - | - | - | - | Resistors | 1.1(W) | - | Thick Film | - | - | - | 2.54(mm) | Single Line | Not Required | - | - | Pin | - | - | Not Required | 2.54 mm | - | - | - | - | - | 7 | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | - | - | 20.32(mm) | 4.95 mm | - | 20.32 mm | 2.5 mm | 4.95(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | 3.8 | 1.6 | - | - | - | - | - | - | - | ||
![]() 768161471GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767161272GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 2.7 kOhms | - | - | - | - | - | - | - | 767 | - | 2 % | 100 PPM / C | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | - | - | - | - | Networks | - | - | - | - | 6 mm | - | 11.18 mm | 1.4 mm | - | - | ||
![]() 752091681GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | 10 | - | - | - | - | - | Resistors | 2.3000 W | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | 2 | - | - | 11.18 mm | 7.62 | - | - | - | - | - | - | - |