- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Case Size | Case Size per Element | Case Style | Circuit Designator | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 741X043510JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 51 Ohms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() 742C083471JP CTS | 62 |
| - | 0603 (1608 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 470 Ohms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | 3.2 mm | 1.6 mm | - | ||
![]() 741X083101JP CTS | 25768 | - | - | 0804(4 X 0402) | 8 | 0804 | 0402 | Molded | ISOL | + 125 C | - 55 C | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1(mm) | No | 100 Ohms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 100(ohm) | Resistors | 0.25 (1/4)(W) | Thick Film | 0.5(mm) | Rectangular | Not Required | Convex | Not Required | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 2(mm) | 0.4 mm | 2 mm | 1 mm | 0.4(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0.68 W | - | - | 10 kOhms | - | - | - | 25 V | - | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.64 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 7.49 mm | 2.03 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.6 W | - | - | 1.8 kOhms | - | - | - | 50 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
![]() 770101101P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | 11.84 V | - | - | 2 % | 100.0000 ppm/°C | - | 100 | Resistors | 1.4000 W | - | 2.54 mm | - | - | SIP | - | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | 2 | Networks | 25.4 mm | 2.5 mm | - | 4.95 mm | 25.4 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768143392GP CTS | In Stock | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2 W | - | - | 3.9 kOhms | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
![]() 752091102GP CTS | In Stock | - | - | - | 9 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | 752 | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 2.41 mm | 13.08 mm | 2.03 mm | - | ||
![]() 745C101512JP CTS | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 5.1 kOhms | - | - | - | 50 V | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Bussed | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.6 mm | 6.4 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 767161223GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 22 kOhms | - | - | - | - | - | 767 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
![]() 770101823P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | 752 | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 18 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 2.41 mm | - | 2.03 mm | - | ||
![]() 742C083121JP CTS | In Stock | - | - | 1206(4 X 0603) | 8 | 1206 | 0603 | Molded | ISOL | + 125 C | - 55 C | Surface Mount | 8 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 120 Ohms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 120(ohm) | Resistors | 0.25 (1/4)(W) | Thick Film | 0.8(mm) | Rectangular | Not Required | Concave | Not Required | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 3.2(mm) | 0.525 mm | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 766161103GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
![]() 753081103GP CTS | In Stock | - | - | - | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0.6 W | - | - | 10 kOhms | - | - | - | 25 V | - | - | 2 % | 200.0000 ppm/°C | Surface Mount Resistor Network | 10 | Resistors | 0.6 W | - | 0.64 mm | - | - | SMD/SMT | - | 0.64 mm | - | Bussed | Resistor Networks & Arrays | 2 | Networks | 6.22 mm | 2.03 | - | - | 6.22 mm | 2.03 mm | - | ||
![]() 741X163332JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 3.3 kOhms | - | - | - | - | - | 74x | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 3.95 mm | 1.6 mm | - |