- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Weight | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Housing Color | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Max Current Rating | Life (Hours) | Impedance | Number of Resistors | Circuit Type | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 752121102GP CTS | In Stock | - | - | Tin | - | - | 12 | Polymer | - | + 125 C | - 55 C | - | 1 kOhms | Compliant | - | - | 752 | 2 % | - | Solder | 200 PPM / C | - | - | - | - | - | - | - | 2 | Male | - | - | Resistors | - | 5 mm | - | Right Angle | 17.6 mm | SMD/SMT | - | - | - | Black | - | - | - | - | 12 A | - | - | 11 | Bussed | Resistor Networks & Arrays | Networks | - | 2.41 mm | - | 29.96 mm | 2.03 mm | - | - | ||
![]() 766161471GP CTS | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | - | 470 Ohms | Non-Compliant | - | - | 766 | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 752 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
![]() RT1465B6TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 742C043153JP CTS | In Stock | - | - | - | - | 0603 (1608 metric) | 4 | - | - | + 125 C | - 55 C | - | 15 kOhms | - | - | - | 74x | 5 % | - | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.6 mm | - | 1.6 mm | 1.6 mm | - | - | ||
![]() 742C043561JP CTS | In Stock | - | - | - | - | 0603 (1608 metric) | 4 | - | - | + 125 C | - 55 C | - | 560 Ohms | - | - | - | 74x | 5 % | - | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.525 mm | - | 1.6 mm | 1.6 mm | - | - | ||
![]() 740X043823JP CTS | In Stock | - | - | - | - | 0201 (0603 metric) | 4 | - | - | + 125 C | - 55 C | - | 82 kOhms | - | - | - | 74x | 5 % | - | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.35 mm | - | 0.85 mm | 0.6 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 752 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
![]() RT1405B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1211B7TR7 CTS | In Stock | - | - | - | Surface Mount | - | - | - | 5.499807 mg | - | - | - | - | Compliant | 250 V | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | 1.4478 mm | - | ||
![]() 768161472GP CTS | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | - | 4.7 kOhms | Non-Compliant | - | - | 768 | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
![]() 77063202P CTS | In Stock | - | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | Non-Compliant | - | - | 770 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | ||
![]() 77061562P CTS | In Stock | - | - | - | - | SIP-6 | 6 | - | - | + 125 C | - 55 C | - | 5.6 kOhms | Non-Compliant | - | - | 770 | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | - | - | - | 2.54 mm | - | - | - | - | 5 | Bussed | Resistor Networks & Arrays | Networks | - | 4.95 mm | - | 15.19 mm | 2.41 mm | - | - | ||
![]() 77061474P CTS | In Stock | - | - | Gold | Flanges, Panel, Through Hole | SIP-6 | 23 | - | - | - | - | - | - | Compliant | - | Bulk | 770 | - | - | Solder | - | Receptacle | - | - | 187 | 175 °C | -65 °C | - | - | - | - | Threaded | Resistors | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | Shielded | - | - | - | - | - | Environment Resistant | ||
![]() 753083330GP CTS | In Stock | - | - | - | - | - | 8 | - | - | + 125 C | - 55 C | 0.6 W | 33 Ohms | - | 25 V | - | 753 | 2 % | - | - | 200 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.64 mm | - | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | - | - | 6.22 mm | 2.03 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | - | + 125 C | - 55 C | 1.6 W | 120 Ohms | Non-Compliant | 50 V | - | 766 | - | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | 1.55 mm | - | 8.65 mm | 3.9 mm | - | - | ||
![]() 766161562GP CTS | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | - | 5.6 kOhms | Compliant | - | Tape & Reel (TR) | 766 | 0.1 % | 2 | - | 25 ppm/°C | - | - | 29.4 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | - | Resistors | 500 mW | - | 500 mW | - | - | SMD/SMT | - | - | - | - | - | - | 1.27 mm | - | - | - | - | 15 | Bussed | Resistor Networks & Arrays | Networks | Automotive AEC-Q200, Moisture Resistant | 762 µm | - | 6.2992 mm | 3.0988 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | 400 V | - | 767 | 20 % | - | Snap in | - | - | - | - | - | 105 °C | -40 °C | - | - | - | 330 µF | - | Resistors | - | - | - | - | - | - | - | - | 10.0076 mm | - | 270 mΩ | Polar | - | 1.51 A | - | 3000 hours | 330 mΩ | - | - | Resistor Networks & Arrays | - | - | 35 mm | 37.211 mm | - | - | - | - |