- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Material | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Subcategory | Shielding | Termination Style | Lead Pitch | Number of Contacts | Lead Spacing | Number of Resistors | Halogen Free | Circuit Type | Power Per Element | Product Type | Outside Diameter | Cable Pitch | Product | Connector Pitch | Features | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768163823G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768163563G CTS | In Stock | - | - | - | Hardware | - | - | Thermoplastic | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77061391P CTS | In Stock | - | - | - | - | SIP-6 | 6 | - | - | + 125 C | - 55 C | - | 390 Ohms | - | - | - | 770 | 2 % | - | 100 PPM / C | - | - | - | - | - | - | - | - | Resistors | - | SIP | - | - | 2.54 mm | 5 | - | Bussed | - | Resistor Networks & Arrays | - | - | Networks | - | - | 4.95 mm | 15.24 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 2.7 kOhms | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Isolated | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 390 kOhms | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Isolated | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
![]() 768163181G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 1.5 kOhms | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Isolated | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 150 Ohms | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Isolated | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 18 kOhms | Non-Compliant | 50 V | - | 768 | 2 % | - | 100 PPM / C | Cable, DIP, IDC | Surface Mount Resistor Network | - | 16 | - | - | Multiple | 2 | Resistors | Unshielded | SMD/SMT | - | 16 | 1.27 mm | - | - | Isolated | - | Resistor Networks & Arrays | - | 1.27 mm | Networks | 2.54 mm | - | 1.6 mm | 152.4 mm | 5.59 mm | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 1.2 kOhms | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Isolated | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
![]() 768161270GP CTS | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 27 Ohms | - | 50 V | - | 768 | 2 % | - | 200 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Bussed | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 330 Ohms | Non-Compliant | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Bussed | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
![]() 768161274GP CTS | In Stock | - | - | - | - | - | 16 | - | - | + 125 C | - 55 C | 2.3 W | 270 kOhms | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Bussed | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
![]() 768161123G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | - | + 125 C | - 55 C | 2 W | 180 Ohms | - | 50 V | - | 768 | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Terminator, Dual | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
![]() 768145181AP CTS | In Stock | - | - | - | - | - | 14 | - | - | + 125 C | - 55 C | 2 W | 180 Ohms | - | 50 V | - | 768 | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Terminator, Dual | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
![]() 768143391G CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768143334G CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | Non-Compliant | - | - | - | 5 % | SMD/SMT | 150 ppm/°C | - | - | 100 kΩ | - | 125 °C | -55 °C | - | - | - | - | - | 1.27 mm | - | - | 8 | - | Isolated | 750 mW | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | - | + 125 C | - 55 C | 2 W | 560 Ohms | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | 1.27 mm | - | - | Isolated | - | Resistor Networks & Arrays | - | - | Networks | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | PVC | + 125 C | - 55 C | 2 W | 120 Ohms | Compliant | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | -25 °C | Black | - | Resistors | Shielded | SMD/SMT | - | - | 1.27 mm | - | Not Halogen Free | Isolated | - | Resistor Networks & Arrays | 15.5 mm | - | Networks | - | Shielded | 1.6 mm | 9.91 mm | 5.59 mm | - |