- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Material | Body Material | Capacitance Tolerance | Category | Contact Materials | Continuous Drain Current Id | Maximum Collector Current | Maximum Collector Emitter Voltage | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Minimum Operating Temperature | Mounting | Number of Channels per Chip | Output Device | Peak Forward Voltage | Qualification | Resistor Values | RoHS | Supplier Package | Tab Width | Tolerance Voltage | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Subcategory | Power Rating | Technology | Orientation | Depth | Resistor Type | Pin Count | Termination Style | Output Type | Lead Spacing | ELV | Ripple Current | Plating | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Number of Resistors | Manufacturer Size Code | Input Type | Sealable | Circuit Type | Insulation Diameter | Insulation | Product Type | Wire/Cable Diameter | ESR | Reverse Voltage | Screening Level | Channel Type | Varistor Voltage | Input Current | Sensitivity | Resistance Tolerance | Mating Tab Width | Insulated Wire Support | Product | Product Length | Product Width | Height | Length | Width | Plating Thickness | Tab Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083330JP CTS | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Free Hanging | 0803 (0201 metric) | 8 | Brass | Brass | - | - | Brass | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 33 Ohms | Compliant | - | 6.35 mm | - | 50 V | - | - | 5 % | Receptacle | 200 PPM / C | Sulfur Resistant Chip Resistor Array | - | Green | Female | - | Resistors | - | - | Right Angle | 7.6 mm | - | - | SMD/SMT | - | - | Compliant | - | Tin | Discrete | 20 AWG | 15 AWG | Tin | 4 | - | - | No | Isolated | 3.302 mm | Non-Insulated | Resistor Networks & Arrays | 3.302 mm | - | - | - | - | - | - | - | - | 6.35 mm | Yes | Arrays | - | - | 0.35 mm | 14.2 mm | 1 mm | 1 µm | 812.8 µm | No | UL94 HB | Lead Free | ||
![]() S41C083182GP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 1.8 kOhms | - | - | - | - | 50 V | - | - | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X043102JP CTS | In Stock | - | - | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 1 kOhms | - | - | - | - | 50 V | - | - | 5 % | - | 200 PPM / C | Chip Resistor Arrays | - | White | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.65 mm | - | - | - | - | - | - | - | 2 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | - | - | - | - | ||
![]() S41C083754FP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | 20% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 750 kOhms | - | - | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 47 uF | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | 82 mA | - | - | - | - | - | 4 | N | - | - | Isolated | - | - | Resistor Networks & Arrays | - | 6 mOhm | - | - | - | - | - | - | - | - | - | Arrays | 2.05 mm | 2.05 x 1.3 x 1 mm | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41C083360FP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | 12 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 36 Ohms | - | - | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | P | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41C083224GP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | 10% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 220 kOhms | - | - | - | - | 50 V | - | - | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 6.8 uF | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | 387 mA | - | - | - | - | - | 4 | D | - | - | Isolated | - | - | Resistor Networks & Arrays | - | 1 mOhm | - | - | - | - | - | - | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41C083201JP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 200 Ohms | - | - | - | - | 50 V | - | - | 5 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X083393FP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | Application Tooling | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 39 kOhms | - | - | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Application Tooling | - | - | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X083202FP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 2 kOhms | - | - | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 220 pF | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | 1 mm | 1 x 0.5 x 0.56 | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41C083104GP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | 20% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 100 kOhms | - | - | - | - | 50 V | - | - | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 0.22 uF | Resistors | - | - | - | - | - | - | SMD/SMT | - | 5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | 17 Ohm | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X043180FP CTS | In Stock | - | - | - | - | - | 0404 (1010 metric) | 4 | - | Brass | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 18 Ohms | - | - | - | - | 50 V | 17, 18.5 AWG | - | 1 % | - | 200 PPM / C | Crimp Terminal | - | - | Receptacle | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.65 mm | - | - | Tin | - | - | - | - | 2 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | 6 mm | - | 0.35 mm | 1 mm | 1 mm | - | - | - | - | - | ||
![]() S41X043220FP CTS | In Stock | - | - | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | MIL-PRF-55681/8 | 22 Ohms | - | - | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 0.033 uF | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.65 mm | - | - | - | - | - | - | - | 2 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.35 mm | 1 mm | 1 mm | - | - | - | - | - | ||
![]() S41X083154FP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | MIL-PRF-55681/8 | 150 kOhms | - | - | - | - | 50 V | - | - | 1 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 15 pF | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X083111GP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 110 Ohms | - | - | - | - | 50 V | - | - | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X043112FP CTS | In Stock | - | - | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 1.1 kOhms | - | - | - | - | 50 V | - | - | 1 % | - | 50 ppm/K | Chip Resistor Arrays | 511 Ohm | - | - | - | Resistors | 0.4 W | - | - | - | Sulfur Resistant | - | SMD/SMT | - | 0.65 mm | - | - | - | - | - | - | - | 2 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | 1 | - | - | Arrays | 3.2 | 1.6 | 0.35 mm | 1 mm | 1 mm | - | - | - | - | - | ||
![]() S41X083392GP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | 20 mA | 20 V | 150 us | + 125 C | 150 us | - 55 C | Surface Mount | 2 | Transistor | 1.4 V | - | 3.9 kOhms | - | SMD | - | - | 50 V | - | 0 to 110 °C | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | DC | 0.5 mm | - | - | - | - | - | - | - | 4 | - | DC | - | Isolated | - | - | Resistor Networks & Arrays | - | - | 5 V | - | N | - | 25 mA | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X083182GP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Surface Mount | - | - | - | - | 1.8 kOhms | - | SMD | - | - | 50 V | - | -40 to 125 °C | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | 32 | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | Extended Industrial | - | - | - | 50 LSB/(°/s)/1800 LSB/g mV/g | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X043510GP CTS | In Stock | - | - | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 51 Ohms | - | - | - | 10 % | 50 V | - | -55 to 125 °C | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 90 pF | Resistors | - | Multi-Layer | - | - | - | - | SMD/SMT | - | 0.65 mm | - | - | - | - | - | - | - | 2 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | 41 V | - | - | - | - | - | Arrays | 2.01 mm | - | 0.35 mm | 1 mm | 1 mm | - | - | - | - | - | ||
![]() S41X083103GP CTS | In Stock | - | - | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 10 kOhms | - | - | - | - | 50 V | - | - | 2 % | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | 0.001 uF | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | - | - | - | - | - | - | - | 4 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | Arrays | 4.32 mm | 2.54 x 4.32 | 0.35 mm | 2 mm | 1 mm | - | - | - | - | - | ||
![]() S41X043105FP CTS | In Stock | - | - | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 1000 kOhms | - | - | - | - | 50 V | - | - | 1 % | - | 200.0000 ppm/°C | Chip Resistor Arrays | 10 MOhm | - | - | - | Resistors | 1.0000 W | - | - | - | - | - | SMD/SMT | - | 0.65 mm | - | - | - | - | - | - | - | 2 | - | - | - | Isolated | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | 5 | - | - | Arrays | 5 | 2.5 | 0.35 mm | 1 mm | 1 mm | - | - | - | - | - |