- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Number of Pins | Case Size | Case Size per Element | Case Style | Circuit Designator | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | RoHS | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 22 Ohms | - | - | - | - | 25 V | - | 752 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 11.81 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.8 W | - | - | 75 Ohms | - | - | - | - | 50 V | - | 766 | - | 200 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.6 W | - | - | 22 Ohms | - | - | - | - | 50 V | - | 766 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 24 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2 W | - | - | 100 kOhms | - | - | - | - | 25 V | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | - | 16.89 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 768 | 1 % | 50 ppm/°C | - | 1.18 Ω | - | 155 °C | -55 °C | Thin Film | Resistors | 100 mW | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | 550 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.6 W | - | - | 33 kOhms | - | - | - | - | 50 V | - | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
![]() 770103222P CTS | In Stock | - | - | - | SIP | 10 | Not Required | NOT REQUIRED | Conformal Coated | ISOL | + 125 C | - 55 C | Through Hole | 10 | -55C to 125C | SIP | 0.15(W) | - | 2.5(mm) | No | 2.2 kOhms | - | 4.95(mm) | 25 TO 125 | 2% | - | Bulk | 770 | 2 % | ±100(ppm/°C) | Network | 2200(ohm) | - | - | - | - | Resistors | 1.4(W) | Thick Film | 2.54(mm) | Single Line | Not Required | Pin | Not Required | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | Networks | 25.4(mm) | 4.95 mm | 25.35 mm | 2.41 mm | 4.95(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 680 kOhms | - | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.8 W | - | - | 220 kOhms | - | - | - | - | 50 V | - | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2 W | - | - | 6.8 kOhms | Compliant | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.6 W | - | - | 680 kOhms | - | - | - | - | 50 V | - | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0.6 W | - | - | 39 Ohms | - | - | - | - | 25 V | - | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.64 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | - | 6.22 mm | 2.03 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 680 Ohms | Compliant | - | - | - | 50 V | Bulk | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 1 week ago) | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | 8 | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | - | - | ||
![]() 770653K/2KP CTS | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 770 | 0.25 % | 25 ppm/°C | - | 9.53 kΩ | - | 155 °C | -55 °C | Thin Film | Resistors | 250 mW | - | - | - | - | SIP | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | 650 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | - | - | ||
![]() 77063562P CTS | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | SIP | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - |