- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Housing Material | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | RoHS | Shrouded | Voltage Rating (AC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Fastening Type | Subcategory | Power Rating | Pitch | Termination Style | Number of Contacts | Housing Color | Lead Spacing | ELV | Wire/Cable Type | Wire/Cable Gauge | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
![]() 742C163183JP CTS | In Stock | - | - | - | - | 0603 (1608 metric) | 16 | - | + 125 C | - 55 C | - | 18 kOhms | - | - | - | - | - | 74x | 5 % | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | SMD/SMT | - | - | - | - | - | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 1.6 mm | - | - | - | ||
![]() 768201154GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 768 | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 766 | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
![]() 752081102GP CTS | In Stock | - | - | - | - | - | 8 | - | + 125 C | - 55 C | 1.2 W | 1 kOhms | - | - | - | 150 V | - | 752 | 0.25 % | - | 50 ppm/°C | - | Surface Mount Resistor Network | 104 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | Resistors | 125 mW | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | Bussed | Resistor Networks & Arrays | Networks | 650 µm | 11.81 mm | - | - | - | - | ||
![]() RT2415B6TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | ||
![]() 745C101182JP CTS | In Stock | - | - | - | - | - | 10 | - | + 125 C | - 55 C | - | 1.8 kOhms | - | - | - | 50 V | - | 74x | 5 % | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 3.2 mm | - | - | - | ||
![]() 741X083624JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 74x | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | - | - | - | ||
![]() 745X102332JP CTS | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 74x | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | - | - | - | ||
![]() 740X043220JP CTS | In Stock | - | - | - | - | 0201 (0603 metric) | 4 | - | + 125 C | - 55 C | - | 22 Ohms | - | - | - | 50 V | - | 74x | 1 % | - | 100 ppm/°C | - | - | 62 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | Resistors | 100 mW | - | SMD/SMT | - | - | - | - | - | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 550 µm | 0.85 mm | 0.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | + 125 C | - 55 C | 1.6 W | 6.8 kOhms | Non-Compliant | - | - | 50 V | - | 766 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | Resistors | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 752 | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | ||
![]() 768143473GP CTS | In Stock | - | - | - | - | - | 14 | - | + 125 C | - 55 C | 2 W | 47 kOhms | - | - | - | 50 V | - | 768 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | Resistors | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | + 125 C | - 55 C | - | 47 kOhms | Non-Compliant | - | - | - | - | 752 | 2 % | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | SMD/SMT | - | - | - | - | - | - | 14 | Bussed | Resistor Networks & Arrays | Networks | 2.41 mm | - | 2.03 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14 | - | + 125 C | - 55 C | 1.6 W | 150 Ohms | - | - | - | 50 V | - | 766 | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | Resistors | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 8 | - | + 125 C | - 55 C | 1.2 W | 33 Ohms | - | - | - | 25 V | - | 752 | 2 % | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | - | - | - | Resistors | - | - | SMD/SMT | - | - | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | - | - | - | ||
![]() 77083564 CTS | In Stock | - | - | Lead, Tin | Free Hanging | - | - | Nylon | - | - | - | - | Non-Compliant | Yes | 250 V | - | Bulk | - | - | IDT | - | IDC, Receptacle, Socket | - | - | 7 | - | - | - | Red | 1 | Ramp | - | - | 2.54 mm | - | 7 | Red | - | Non-Compliant | Discrete | 22 AWG | - | - | - | - | - | - | - | No | UL94 V-2 | Not Applicable | ||
![]() 77083333 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77081223 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |