- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Contact Materials | Description of Terminals | For Use With | Maximum Operating Temperature | Maximum Power Rating | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Percentage of Resistance Tolerance @ 25C | Qualification | Resistance @ 25C | Resistor Values | Sensitivity Index | Supplier Package | Tab Size | Termination Method | Thermal Time Constant | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Connector Type | Type | Color | Gender | Capacitance | Subcategory | Pitch | Pin Count | Termination Style | Number of Contacts | Contact Gender | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Plating | Number of Ports | Cable Length | Number of Resistors | Manufacturer Size Code | Accuracy | Circuit Type | Product Type | ESR | Screening Level | Stud Size | Product | Strain Relief | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083474JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 470 kOhms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043120GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | MIL-PRF-39003/03 | - | 12 Ohms | - | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 18 uF | Resistors | - | - | SMD/SMT | - | - | - | B | 0.65 mm | - | - | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 12.04 mm | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083304JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | Nylon | Straight | - | - | - | - | - | + 125 C | - | - | - 55 C | Cable Mount | - | - | - | 300 kOhms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | Receptacle | - | Resistors | 6.3500 mm | - | SMD/SMT | - | - | Red | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 69.9 mm | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083300GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | MIL-PRF-55681/7 | - | 30 Ohms | - | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 470 pF | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 2 mm | 2 x 1.25 x 1.3 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083514JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 510 kOhms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 0.01 uF | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083112GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | PVDF (Polyvinylidene Fluoride) | - | - | - | - | - | - | - | Cables | + 125 C | - | - | - 55 C | - | - | - | - | 1.1 kOhms | - | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Marker Sleeve | White | - | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043621FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | Brass | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 620 Ohms | - | - | 2.2 mm² | - | - | - | 50 V | 20 to 15, 20 AWG | - | 1 % | 200 PPM / C | - | Quick Disconnect Terminal | - | Receptacle | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.65 mm | - | Tin | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 14 mm | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083824GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | Copper | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 820 kOhms | - | - | - | - | - | - | 50 V | 22 to 16, 22 AWG | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | Tin | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | 6.35 mm | Arrays | - | 27.69 mm | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043110FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | MIL-C-55681 | - | 11 Ohms | - | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 0.1 uF | Resistors | - | - | SMD/SMT | - | - | - | - | 0.65 mm | - | - | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 2.01 mm | 2.01 x 1.25 x 0.94 | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083113JP CTS | In Stock | - | - | Gold | 0804 (2010 metric) | 8 | - | 5 | - | Straight | - | - | Brass | - | - | + 125 C | - | 300 | - 55 C | Cable Mount | - | - | - | 11 kOhms | - | - | - | Solder Cup | - | - | 50 V | - | -50 to 170 °C | 5 % | 200 PPM / C | - | CPC Medical | - | Plug | - | Resistors | - | - | SMD/SMT | 5 POS | M | - | - | 0.5 mm | - | - | 1 | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | Yes | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083101JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 100 Ohms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083111GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 110 Ohms | - | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 12 pF | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083474GP CTS | In Stock | - | - | Gold Over Palladium Nickel | 0804 (2010 metric) | 8 | - | - | - | - | PUR | - | - | - | - | + 125 C | - | 24 Vac | - 55 C | - | - | - | - | 470 kOhms | - | - | - | - | - | - | 24 Vac | 20 | -25 to 75 °C | 2 % | 200 PPM / C | 5POS Right Angle Circular DIN to 5POS Circular | Chip Resistor Arrays | - | F-M | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | 1.4 m | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083120GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 12 Ohms | - | - | - | - | - | - | 50 V | - | -20 to 70 °C | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | 2.5400 | 6 | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 7 | 5 mm | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083911GP CTS | In Stock | - | - | Gold Over Palladium Nickel | 0804 (2010 metric) | 8 | - | - | - | - | PUR | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 910 Ohms | - | - | - | - | - | - | 24 Vac | 20 | -25 to 75 °C | 2 % | 200 PPM / C | 5POS Right Angle Circular DIN to 5POS Circular | Chip Resistor Arrays | - | F-M | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | 0.8 m | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043751GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | Leadless | - | + 125 C | 125 mW | - | - 55 C | Surface Mount | ±3 % | - | 68000 Ohm | 750 Ohms | 3985 K | 0603 | - | - | 8 s | Automotive grade | 50 V | - | -40 to 150 °C | 2 % | 200 PPM / C | - | NTC | - | - | - | Resistors | - | 2 | SMD/SMT | - | - | - | - | 0.65 mm | - | - | - | - | 2 | - | ±1 % | Isolated | Resistor Networks & Arrays | - | Automotive | - | Arrays | - | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043331FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | 10% | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 330 Ohms | - | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 15 uF | Resistors | - | - | SMD/SMT | - | - | - | - | 0.65 mm | 206 mA | - | - | - | 2 | B | - | Isolated | Resistor Networks & Arrays | 2 mOhm | - | - | Arrays | - | 3.2 mm | 3.5 x 2.8 x 1.9 mm | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083471FP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 470 Ohms | - | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 10 uF | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | 5 Ohm | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083430JP CTS | In Stock | - | - | Gold | 0804 (2010 metric) | 8 | - | 10 | Nylon | Straight | - | - | Phosphor Bronze | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | 43 Ohms | - | - | - | Solder | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Power | - | Header | - | Resistors | 4.9500 mm | - | SMD/SMT | 10 POS | - | - | - | 0.5 mm | - | - | 1 | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083561JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 560 Ohms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | - | - | - | 0.5 mm | - | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | - | 3.2 x 1.6 x 1.6 | 0.35 mm | 2 mm | 1 mm |