- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Brand | Case Code - in | Case Code - mm | Class | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Insulation Materials | Manufacturer | Mating Style | Maximum Bundle Diameter | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Power Total Package | Qualification | Resistor Values | RoHS | Shell Sizes | Shell Style# | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Current Rating | Termination Style | Contact Gender | Dielectric | Lead Spacing | Wire Gauge | Lead Diameter | Circuit Type | Insulation | Product Type | Stud/Tab Size | Connection Method | Shell Plating | Product | Mounting Angle | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 768163394GP CTS | In Stock | - | - | - | - | 16 | - | - | Xicon | - | - | - | - | 100 | - | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | 2.3 W | - | 390 kOhms | Details | - | - | - | 0.017637 oz | - | 350 V | - | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 953 kOhms | - | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | Axial | - | - | 1.27 mm | - | 0.54 mm | Isolated | - | Metal Film Resistors | - | - | - | Metal Film Resistors General Purpose | - | - | Metal Film Resistors - Through Hole | 3.5 mm | 1.6 mm | 10 mm | 5.59 mm | ||
![]() 768161511GP CTS | In Stock | - | - | - | - | 16 | - | - | Vishay / Dale | 1206 | 3216 | - | - | 5000 | - | - | Vishay | - | - | + 155 C | - | - 55 C | PCB Mount | - | 2.3 W | AEC-Q200 | 510 Ohms | N | - | - | - | 0.000571 oz | - | 200 V | - | - | MouseReel | D/CRCW | 1 % | - | 100 PPM / C | Chip Resistor | 620 kOhms | - | - | Automotive Grade | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | SMD/SMT | - | - | 1.27 mm | - | - | Bussed | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | Gold | - | 14 | Aluminum | - | Amphenol Aerospace | - | - | - | - | 1 | 15-05 | - | Amphenol | Bayonet | - | + 125 C | MIL-DTL-38999 I | - 55 C | Panel | 91-542864-05S | 1.6 W | EREL | 820 Ohms | Details | 15 | Wall Mount | 38999 | - | - | 1.25 kV | - | - | - | MS 38999 I | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | 5 Position | - | - | - | - | Circular Connectors | - | - | - | 13 A | Crimp | Socket (Female) | - | 1.27 mm | 20 AWG to 16 AWG | - | Isolated | - | Circular MIL Spec Connector | - | - | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 0402 (1005 metric) | 16 | - | - | KYOCERA AVX | 0402 | 1005 | - | - | 10000 | - | - | KYOCERA AVX | - | - | + 125 C | - | - 55 C | - | - | 2.3 W | - | 390 Ohms | Details | - | - | - | 0.000053 oz | 25 VDC | 50 V | - | - | MouseReel | Ulta Low | 0.25 pF | Standard | 100 PPM / C | Commercial Surface Mount Chip | - | - | - | - | - | 1.8 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | 1.27 mm | - | - | Isolated | - | Ceramic Capacitors | - | - | - | RF Microwave / High Q | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.6 mm | 1 mm | 0.5 mm | ||
Tiny WHSL | In Stock | - | - | Tin | - | 16 | - | Brass | TE Connectivity / AMP | - | - | - | Brass | 3000 | - | Not Insulated | TE Connectivity | - | - | + 125 C | - | - 55 C | Screw | - | 1.8 W | - | 12 Ohms | Details | - | - | - | 0.057250 oz | - | 50 V | 10 AWG | - | Reel | 411 | 2 % | - | 200 PPM / C | Ring | - | - | - | - | Female | - | Terminals | - | - | - | - | Crimp | - | - | 1.27 mm | 10 AWG | - | Isolated | Not Insulated | Terminals | # 10 | - | - | Screw Terminals | Straight | - | Terminals | - | 1.55 mm | 27.23 mm | 3.9 mm | ||
![]() 766163512G CTS | In Stock | - | - | Tin | - | - | - | Brass | TE Connectivity / AMP | - | - | - | Brass | 20000 | - | Not Insulated | TE Connectivity | - | - | - | - | - | Screw | - | - | - | - | Details | - | - | - | 0.012628 oz | - | - | 14 AWG | - | Reel | 405 | - | - | - | Ring | - | - | - | - | - | - | Terminals | - | - | - | - | Crimp | - | - | - | 14 AWG | - | - | Not Insulated | Terminals | # 10 | - | - | Screw Terminals | Straight | - | Terminals | - | - | 13.59 mm | 7.62 mm | ||
Tiny WHSL | In Stock | - | - | Unplated | - | 14 | - | Brass | TE Connectivity / AMP | - | - | - | - | 3500 | - | Not Insulated | TE Connectivity | - | - | + 125 C | - | - 55 C | - | - | 1.6 W | - | 82 Ohms | Details | - | - | - | 0.081765 oz | - | 50 V | 8 AWG | - | Reel | 766 | 2 % | - | 200 PPM / C | Ring | - | - | - | - | - | - | Terminals | - | - | - | - | SMD/SMT | - | - | 1.27 mm | 8 AWG | - | Isolated | Not Insulated | Terminals | 6.35 mm | - | - | Screw Terminals | - | - | Terminals | - | 1.55 mm | 8.65 mm | 3.9 mm | ||
![]() 768143683G CTS | In Stock | - | - | Gold | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | 1 | 21-41 | - | Amphenol | Bayonet | - | - | MIL-DTL-38999 I | - | Panel | 91-542867-41S | - | EREL | - | Details | 21 | Wall Mount | 38999 | - | - | 850 V | - | - | - | LJTR | - | - | - | - | - | 41 Position | - | - | - | - | Circular Connectors | - | - | - | 7.5 A | Crimp | Socket (Female) | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() 768161121G CTS | In Stock | - | - | Gold | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | 1 | 25-35 | - | Amphenol | Bayonet | - | - | MIL-DTL-38999 I | - | Panel | 91-542869-35S | - | EREL | - | Details | 25 | Wall Mount | 38999 | - | - | 500 V | - | - | - | LJTR | - | - | - | - | - | 128 Position | - | - | - | - | Circular Connectors | - | - | - | 5 A | Crimp | Socket (Female) | - | - | 26 AWG to 22 AWG | - | - | - | Circular MIL Spec Connector | - | - | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() 766141153G CTS | In Stock | - | - | Gold | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | 25-35 | - | Amphenol | Quick Disconnect Push Pull | - | - | MIL-DTL-38999 I | - | Cable | - | - | EREL | - | N | 25 | Breakaway | 38999 | - | - | - | - | - | - | MS 38999 I | - | - | - | - | - | 128 Position | - | - | - | - | Circular Connectors | - | - | - | 5 A | Crimp | Pin (Male) | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Nickel | Plugs | Straight | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() 768161470G CTS | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | Vishay / Vitramon | 1206 | 3216 | Class 1 | - | 4000 | - | - | Vishay | - | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | - | 0.000952 oz | 100 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | - | - | 22 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() 768161270G CTS | In Stock | - | - | Gold | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | 1 | 17-26 | - | Amphenol | Bayonet | - | - | MIL-DTL-38999 I | - | Panel | 91-542865-26S | - | EREL | - | Details | 17 | Wall Mount | 38999 | - | - | 850 V | - | - | - | LJTR | - | - | - | - | - | 26 Position | - | - | - | - | Circular Connectors | - | - | - | 7.5 A | Crimp | Socket (Female) | - | - | 20 AWG to 16 AWG | - | - | - | Circular MIL Spec Connector | - | - | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() 768143564G CTS | In Stock | - | - | Tin | - | - | - | Brass | TE Connectivity / AMP | - | - | - | - | 20000 | - | Not Insulated | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014568 oz | - | - | 14 AWG | - | Reel | - | - | - | - | Ring | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | 14 AWG | - | - | Not Insulated | Terminals | # 6 | - | - | Screw Terminals | - | - | Terminals | - | - | - | - | ||
![]() 766141183G CTS | In Stock | - | - | Tin | - | - | - | Brass | TE Connectivity / AMP | - | - | - | - | 20000 | - | Not Insulated | TE Connectivity | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.007796 oz | - | - | 16 AWG | - | Reel | - | - | - | - | Ring | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | 16 AWG | - | - | Not Insulated | Terminals | # 4 | - | - | Screw Terminals | - | - | Terminals | - | - | - | - | ||
![]() 768141511G CTS | In Stock | - | - | Gold | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | 25-04 | - | Amphenol | Bayonet | - | - | MIL-DTL-38999 I | - | Panel | - | - | EREL | - | - | 25 | Wall Mount | 38999 | - | - | - | - | - | - | MS 38999 I | - | - | - | - | - | 56 Position | - | - | - | - | Circular Connectors | - | - | - | 13 A | Crimp | Pin (Male) | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Olive Drab Cadmium | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() 767163473G CTS | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | 1000 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Pin Terminal | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | Specialized Terminals | - | - | Terminals | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Kobiconn | - | - | - | - | 200 | - | - | Kobiconn | - | - | - | - | - | Through Hole | - | - | - | - | Details | - | - | - | - | - | 300 V | - | - | Bulk | 767 | - | - | - | - | - | 2 Position | - | - | - | - | Terminal Blocks | - | 5.08 mm | - | 15 A | Solder Pin | - | - | - | - | - | Terminator, Dual | - | Pluggable Terminal Blocks | - | - | - | Headers | Right | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() 767163331G CTS | In Stock | - | - | - | - | - | - | - | Vishay / Dale | 1206 | 3216 | - | - | 5000 | - | - | Vishay | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | Details | - | - | - | 0.000571 oz | - | 200 V | - | - | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 68.1 Ohms | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | - | Thin Film | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 767161683G CTS | In Stock | - | - | - | - | - | - | - | Vishay / Dale | 1206 | 3216 | - | - | 5000 | - | - | Vishay | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | Details | - | - | - | 0.000571 oz | - | 200 V | - | - | MouseReel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 240 Ohms | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | - | Thin Film | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Vishay / Dale | 1206 | 3216 | - | - | 5000 | - | - | Vishay | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | - | Details | - | - | - | 0.000571 oz | - | 200 V | - | - | Reel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 215 Ohms | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | - | Thin Film | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.2 mm | 1.6 mm |