- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Color Temperature | Contact Materials | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Pole Throw Configuration | Qualification | Resistor Values | Supplier Package | Terminate To | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Connector Type | Type | Color | Gender | Capacitance | Subcategory | Contact Type | Pin Count | Termination Style | Lead Spacing | Ripple Current | Viewing Angle | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | Shielded | ESR | Luminous Flux | Reverse Voltage | Screening Level | Channel Type | Number of LEDs | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42X083202FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 10% | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 2 kOhms | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 6.8 uF | Resistors | - | - | SMD/SMT | 0.8 mm | 95 mA | - | 4 | R | Isolated | Resistor Networks & Arrays | - | 5 mOhm | - | - | - | - | - | Arrays | 2 mm | 2 x 1.35 x 1.35 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163563GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | 20% | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 56 kOhms | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 330 uF | Resistors | - | - | SMD/SMT | 0.8 mm | 1700 mA | - | 8 | B | Isolated | Resistor Networks & Arrays | - | 0.045 mOhm | - | - | - | - | - | Arrays | 3.5 mm | 3.5 x 2.8 x 1.9 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043564GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 560 kOhms | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Dual N | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043180GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 18 Ohms | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 10 pF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 1 mm | 1 x 0.5 x 0.56 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083821JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 820 Ohms | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083393JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | LED Cluster | 5000 K | - | - | - | - | + 125 C | - 55 C | Screw Mount | Top Mount | - | - | 39 kOhms | - | - | - | Industrial grade | 50 V | - | -30 to 85 °C | 5 % | 200 PPM / C | - | LED Cluster | - | - | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | 120 ° | 4 | - | Isolated | Resistor Networks & Arrays | - | - | 1300 lm | - | Industrial | - | 42 | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083102FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 1 kOhms | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 33 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | A | Isolated | Resistor Networks & Arrays | - | 800 mOhm | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.7 x 1.4 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043183GP CTS | In Stock | - | - | Gold | 0606 (1616 metric) | 4 | - | Diallyl | - | - | - | - | Silver Alloy | - | - | - | + 125 C | - 55 C | Panel Mount | - | SP20T | - | 18 kOhms | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163150GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | Chip LED | 5600 K | - | 2.9 x 1.45 mm | Circular | 1500 mA | + 125 C | - 55 C | Surface Mount | Top Mount | - | - | 15 Ohms | SMD | - | - | - | 50 V | - | -40 to 125 °C | 2 % | 200 PPM / C | - | Uni-Color | White | - | - | Resistors | - | 2 | SMD/SMT | 0.8 mm | - | 118 ° | 8 | - | Isolated | Resistor Networks & Arrays | - | - | 410 lm | 5 V | Extended Industrial | - | 1 | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163270GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | MIL-PRF-55681/7 | 27 Ohms | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 0.0033 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.3 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043110GP CTS | In Stock | - | - | Gold | 0606 (1616 metric) | 4 | - | - | Straight | - | - | - | Beryllium Copper | - | - | - | + 125 C | - 55 C | Through Hole | - | - | - | 11 Ohms | - | PCB | Solder | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | 8 Receptacle | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083680JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 68 Ohms | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163910GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | 10% | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | MIL-PRF-55681/9 | 91 Ohms | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 0.1 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 2.5 x 1.5 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083242JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 2.4 kOhms | - | - | - | - | 50 V | - | -55 to 110 °C | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Black | - | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163623JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 62 kOhms | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 120 pF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 4.32 mm | 2.54 x 4.32 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083154JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 150 kOhms | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 0.1 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 4.32 mm | 2.54(Max) x 4.32(Max) | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163333JP CTS | In Stock | - | - | Gold | 2506 (6416 metric) | 16 | - | - | Straight | - | - | - | Phosphor Bronze | - | - | - | + 125 C | - 55 C | Cable Mount | - | - | - | 33 kOhms | - | - | Crimp | - | 50 V | - | - | 5 % | 200 PPM / C | Connector Headers and PCB Receptacles | Chip Resistor Arrays | - | Receptacle | - | Resistors | Signal | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | No | - | - | - | - | - | - | Arrays | 12.4 mm | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083104JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | MIL-PRF-49470/1 | 100 kOhms | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 8.2 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043513FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 51 kOhms | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | 47 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 2 | H | Isolated | Resistor Networks & Arrays | - | 900 mOhm | - | - | - | - | - | Arrays | 7.24 mm | 7.24 x 3.81 x 2.79 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043622FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | Brass | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | 6.2 kOhms | - | - | - | - | 50 V | 20 to 16, 20 AWG | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 8.08 mm | - | 0.45 mm | 1.6 mm | 1.6 mm |