- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance Tolerance | Category | Continuous Drain Current Id | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Qualification | Resistor Values | Supplier Package | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Pin Count | Termination Style | Failure Rate | Lead Spacing | Ripple Current | Power Dissipation | Viewing Angle | Number of Resistors | Manufacturer Size Code | Family | Circuit Type | Product Type | ESR | Reverse Voltage | Channel Type | Number of LEDs | Speed Grade | Resistance Tolerance | Peak Wavelength | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043161FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 160 Ohms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 0.1 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083471GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 470 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 3.81 x 2.54 x 3.81 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043754FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | IrLED | - | 100 mW/sr | GaAlAs | 1.8x1.8x0.87 mm | Circular | 100 mA | + 125 C | - 55 C | Surface Mount | Top Mount | - | 750 kOhms | SMD | 50 V | -40 to 85 °C | 1 % | 200 PPM / C | IrLED | - | - | Resistors | - | 2 | SMD/SMT | - | 0.8 mm | - | - | 20 ° | 2 | - | - | Isolated | Resistor Networks & Arrays | - | 5 V | - | 1 | - | - | 850 nm | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083470GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 47 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 0.33 uF | Resistors | - | - | SMD/SMT | B | 0.8 mm | - | - | - | 4 | A | - | Isolated | Resistor Networks & Arrays | 15 Ohm | - | - | - | - | - | - | Arrays | 2.54 mm | 2.54 x 1.27 x 1.27 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043271FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 270 Ohms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 0.01 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 1.6 mm | 1.6 x 0.81 x 0.86 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043330FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 33 Ohms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 470 pF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.45 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083513GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 10% | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 51 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 330 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | 1817 mA | - | - | 4 | E | - | Isolated | Resistor Networks & Arrays | 0.05 mOhm | - | - | - | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 4.1 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083100JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 20% | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 10 Ohms | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 6.8 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | 95 mA | - | - | 4 | R | - | Isolated | Resistor Networks & Arrays | 5 mOhm | - | - | - | - | - | - | Arrays | 2 mm | 2 x 1.35 x 1.35 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083824GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | 35 | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 820 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | 83 | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | N | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083820GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 82 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | Standard Timer (AMP RAST 5 Appliance) Connectors | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083564GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 560 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | 12 | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083242GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 2.4 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083152GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 1.5 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 0.1 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043222FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 2.2 kOhms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 0.001 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083430FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 43 Ohms | - | 50 V | - | 1 % | 0.2000 ppm/°C | Chip Resistor Arrays | 150 kOhm | - | Resistors | 0.6 W | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | 0.01 | - | Arrays | 6.35 | 3.2 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083562GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 5.6 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 5.08 x 3.175 x 5.08 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083244FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 240 kOhms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 4 | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083204GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 200 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 5 | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083161GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 20% | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 160 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 150 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | 1768 mA | - | - | 4 | V | - | Isolated | Resistor Networks & Arrays | 0.08 mOhm | - | - | - | - | - | - | Arrays | 7.3 mm | 7.3 x 6.1 x 3.45 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083110GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | MIL-PRF-55681/11 | 11 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 0.1 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 4.5 mm | 4.5 x 6.4 x 1.5 | 0.45 mm | 3.2 mm | 1.6 mm |