- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Qualification | Resistor Values | Supplier Package | Terminate To | Termination Method | Tolerance Voltage | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Type | Color | Gender | Capacitance | Subcategory | Pitch | Technology | Pin Count | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Viewing Angle | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | ESR | Reverse Voltage | Number of LEDs | Speed Grade | Varistor Voltage | Peak Wavelength | Dominant Wavelength | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043184FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 180 kOhms | - | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043303FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 30 kOhms | - | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 4.7 uF | Resistors | - | - | - | SMD/SMT | - | - | C | 0.8 mm | - | - | 2 | H | Isolated | Resistor Networks & Arrays | 1.5 Ohm | - | - | - | - | - | - | Arrays | 7.24 mm | 7.24 x 3.81 x 2.79 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043202FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 2 kOhms | - | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043121FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | 20% | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 120 Ohms | - | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 100 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | 231 mA | - | 2 | A | Isolated | Resistor Networks & Arrays | 1.4 mOhm | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083754GP CTS | In Stock | - | - | Gold | 1206 (3216 metric) | 8 | LCP (Liquid Crystal Polymer) | Straight | - | - | Beryllium Copper | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 750 kOhms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Card Edge | - | - | - | Resistors | - | - | - | SMD/SMT | 68 POS | Black | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043181FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 180 Ohms | - | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | 10 | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083334GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 330 kOhms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 62.74 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083561GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | 10% | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 560 Ohms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.22 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 2.5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | 17 Ohm | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083300GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 30 Ohms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083221GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | MIL-PRF-55681/8 | 220 Ohms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.039 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083914JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 910 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 1 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | 8 Ohm | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083473JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | 20% | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 47 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 68 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | 1500 mA | - | 4 | B | Isolated | Resistor Networks & Arrays | 0.055 mOhm | - | - | - | - | - | - | Arrays | 3.5 mm | 3.5 x 2.8 x 1.9 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083824JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 820 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083514JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 510 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163273JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 27 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163271JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | MIL-C-55681 | 270 Ohms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 470 pF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 2.01 mm | 2.01 x 1.25 x 0.94 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163104GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 100 kOhms | - | - | - | - | 50 V | -20 to 70 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | 2.1000 | - | 6 | SMD/SMT | - | - | - | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 3.2 | 2.5 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163302JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | Chip LED | - | 18(Max) mcd | AlGaInP | 2.4x2.4x0.85 mm | Circular | 15 mA | + 125 C | - 55 C | Surface Mount | Top Mount | - | 3 kOhms | PLCC | - | - | - | 50 V | -40 to 100 °C | 5 % | 200 PPM / C | Uni-Color | Red | - | - | Resistors | - | - | 2 | SMD/SMT | - | - | - | 0.8 mm | - | 120 ° | 8 | - | Isolated | Resistor Networks & Arrays | - | 15 V | 1 | - | - | 635 nm | 636(Max) nm | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083112JP CTS | In Stock | - | - | Gold | 1206 (3216 metric) | 8 | - | Straight | - | - | Brass | - | - | - | - | - | + 125 C | - 55 C | Cable Mount | - | - | 1.1 kOhms | - | Coaxial Cable | Crimp | - | 50 V | -55 to 85 °C | 5 % | 200 PPM / C | Chip Resistor Arrays | - | Plug | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | 29.46 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083363JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 36 kOhms | - | - | - | 10 % | 50 V | -55 to 125 °C | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 500 pF | Resistors | - | Multi-Layer | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 62 V | - | - | Arrays | 3.2 mm | - | 0.5 mm | 3.2 mm | 1.6 mm |