- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Connector End A | Connector End B | Contact Materials | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Filtered | Insert Arrangement | Insulation Materials | Manufacturer | Mating Style | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr Case Code | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Part # Aliases | Power Total Package | Qualification | Resistor Values | RoHS | Shell Sizes | Shell Style# | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Number of Positions | Color | Number of Rows | Gender | Capacitance | Subcategory | Shielding | Current Rating | Number of Conductors | Termination Style | Contact Gender | Dielectric | Lead Spacing | Wire Gauge | Configuration | Insulation Resistance | Lead Diameter | Leakage Current | Ripple Current | Test Frequency | Number of Ports | Cable Length | Lead Style | Number of Resistors | Jacket Color | Circuit Type | Insulation | Product Type | Operating Temperature Range | ESR | Stud/Tab Size | Shell Plating | Product | Mounting Angle | Compliance | USOC Codes | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Unplated | SIP-8 | 8 | - | Brass | - | TE Connectivity / AMP | - | - | - | - | - | - | - | Brass | - | 12000 | - | - | Not Insulated | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.023986 oz | - | - | 18 AWG | - | Reel | 250 | - | - | - | Receptacle | - | - | - | Female | - | Terminals | - | - | - | Crimp | Female | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | Terminator, Dual | Not Insulated | Terminals | - | - | - | - | Quick Disconnects | - | - | - | Terminals | - | - | 21.59 mm | 7.62 mm | ||
![]() 768161182GP CTS | In Stock | - | - | - | - | 16 | - | - | - | Cornell Dubilier - CDE | 0.22 nF | - | - | - | - | - | - | - | - | 100 | - | - | - | Cornell Dubilier | - | - | + 125 C | - | - | - 55 C | - | - | - | 2.3 W | - | 1.8 kOhms | No -RoHS Version Available | - | - | 0 PPM / C, 70 PPM / C | - | - | - | 500 V | - | - | Bulk | CD15 | 1 % | - | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | 220 pF | Capacitors | - | - | - | Radial | - | - | 5.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | Bussed | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | Mica Standard Dipped Capacitors | - | - | - | Mica Capacitors | - | 9.7 mm | 11.7 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | Tin | - | 16 | - | Phosphor Bronze | - | TE Connectivity / AMP | - | - | - | - | - | - | - | Phosphor Bronze | - | 2500 | - | - | Nylon | TE Connectivity | - | - | + 125 C | - | - | - 55 C | Screw | - | - | 1.8 W | - | 1.5 kOhms | Details | - | - | - | PIDG | 0.083529 oz | - | 300 V | 10 AWG | 12 AWG | Cut Tape | PIDG | 2 % | - | 100 PPM / C | Spade | - | Yellow | - | - | - | Terminals | - | - | - | Crimp | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | Bussed | Insulated | Terminals | - | - | # 10 | - | Screw Terminals | Straight | - | - | Terminals | - | 1.55 mm | 27.94 mm | 10.31 mm | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | KYOCERA AVX | 5.1 nF | 0.0051 uF | 1206 | 3216 | Class 2 | - | - | - | - | 4000 | - | - | - | KYOCERA AVX | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.000952 oz | 100 VDC | - | - | - | MouseReel | MLCC X7R | 10 % | Standard | - | X7R MLC Capacitors | - | - | - | - | 5100 pF | Capacitors | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() 767141183GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 14 | - | - | - | Vishay / Vitramon | 8.2 nF | 0.0082 uF | 1206 | 3216 | Class 1 | - | - | - | - | 3000 | - | - | - | Vishay | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 18 kOhms | Details | - | - | - | - | 0.000952 oz | 25 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 2 % | Flexible (Soft) | 100 PPM / C | - | - | - | - | - | 8200 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | 13 | - | Bussed | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 mm | 3.2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 80 | - | - | - | Cornell Dubilier | - | - | + 85 C | - | - | - 40 C | - | - | - | 1.8 W | - | 5.1 kOhms | Details | - | - | - | - | 3.104109 oz | 250 VDC | 50 V | - | - | Tray | 380LX | 20 % | - | 100 PPM / C | Surface Mount Resistor Network | - | - | - | - | 1800 uF | Capacitors | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | Electrolytic Capacitors | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | 1.55 mm | 63 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | Tin | - | 14 | - | Brass | - | TE Connectivity / AMP | - | - | - | - | - | - | - | Brass | - | 2500 | - | - | Not Insulated | TE Connectivity | - | - | + 125 C | - | - | - 55 C | - | - | - | 1.6 W | - | 1.9 kOhms | Details | - | - | - | FASTON | 0.044798 oz | - | - | 14 AWG | - | Reel | 250 FASTON | - | - | 100 PPM / C | Receptacle | - | - | - | Male / Female | - | Terminals | - | - | - | Crimp | - | - | 1.27 mm | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | Terminator, Dual | Not Insulated | Terminals | - | - | 6.35 mm x 0.81 mm | - | Quick Disconnects | - | UL, CSA | - | Terminals | - | 1.55 mm | 19.55 mm | 6.35 mm | ||
![]() 77063273 CTS | In Stock | - | - | - | - | - | - | - | - | Cinch | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | Cinch Connectivity Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDH | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | - | - | - | - | D-Sub Backshells | - | - | - | - | ||
![]() 77083181 CTS | In Stock | - | - | - | - | - | - | - | - | Kobiconn | - | - | - | - | - | - | - | Copper | - | 1000 | - | - | Vinyl | Kobiconn | - | - | - | - | - | - | Push In | - | - | - | - | - | N | - | - | - | - | - | - | - | 14 AWG | 16 AWG | Bulk | 159 | - | - | - | Pin Terminal | - | Blue | - | Male | - | Terminals | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Terminals | - | - | - | - | Specialized Terminals | - | - | - | Terminals | - | - | 20.19 mm | - | ||
![]() 77061474 CTS | In Stock | - | - | Gold | - | - | - | - | Polybutylene Terephthalate (PBT) | Kobiconn | - | - | - | - | - | - | - | Phosphor Bronze | - | 100 | - | - | - | Kobiconn | - | - | + 80 C | - | - | - 40 C | Board Lock | 8P8C | - | - | - | - | N | - | - | - | - | - | - | 125 V | - | - | Tray | 154 | - | - | - | Modular | 8 Position | Black | 1 Row | Jack (Female) | - | Modular Connectors / Ethernet Connectors | Unshielded | 1.5 A | - | Solder Pin | - | - | - | - | 1x1 | 500 MOhms | - | - | - | - | 1 Port | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | Connectors | Vertical | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | ||
![]() 77083203 CTS | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 2917 | 7343 | - | - | - | - | 6 | 1000 | - | - | - | KYOCERA AVX | - | - | + 125 C | Y Case | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.014110 oz | 10 VDC | - | - | - | MouseReel | TPS Auto | 10 % | - | - | SMD / SMT | - | - | - | - | 68 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 6.8 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 200 mOhms | - | - | Tantalum Solid Low ESR Standard Grade | - | - | - | Tantalum Capacitors - Solid SMD | - | 2 mm | 7.3 mm | 4.3 mm | ||
![]() 77083182 CTS | In Stock | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Cornell Dubilier | - | - | + 85 C | - | - | - 55 C | - | - | - | - | - | - | N | - | - | - | Flatpack | - | 80 VDC | - | - | - | Bulk | MLP | 20 % | - | - | - | - | - | - | - | 3300 uF | Capacitors | - | - | - | Radial | - | - | 25.4 mm | - | - | - | - | - | 9 A | - | - | - | Straight | - | - | - | - | Electrolytic Capacitors | - | 31 mOhms | - | - | Flat Pack Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | 12.7 mm | 76 mm | 44 mm | ||
![]() 770103223 CTS | In Stock | - | - | Gold | - | - | Aluminum | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | Copper Alloy | - | 1 | - | 14-19 | - | Amphenol | Bayonet | - | - | - | MIL-DTL-26482 II | - | Panel | - | - | - | EREL | - | Details | 14 | Wall Mount | - | 26482 | - | - | 600 V | - | - | - | INDIA 26482 | - | - | - | - | 19 Position | - | - | - | - | Circular Connectors | - | 7.5 A | - | Crimp | Without Socket Contacts | - | - | 24 AWG to 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | Nickel | Receptacles | Straight | - | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() RT1407B6PTR7 CTS | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | KYOCERA AVX | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | Accu-P | 0.000071 oz | - | 50 V | - | - | MouseReel | Accu-P Std | 0.1 pF | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | 0.8 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | Thin Film Capacitors | - | - | - | Silicon RF Capacitors / Thin Film | - | 0.63 mm | 1.6 mm | 0.81 mm | ||
![]() 767163122G CTS | In Stock | - | - | - | - | - | - | - | - | Kobiconn | - | - | - | - | - | 3.5 mm Mono Plug, Right Angle | 3.5 mm Mono Plug Right Angle | - | - | 100 | - | - | - | Kobiconn | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 1.358048 oz | - | - | - | - | Bulk | - | - | - | - | Audio Cable | - | - | - | - | - | Cable Assemblies | - | - | 1 Conductor | - | - | - | - | - | - | - | - | - | - | - | - | 6 ft | - | - | Gray | - | - | AV Cables | - | - | - | - | - | - | - | - | Audio Cables / Video Cables / RCA Cables | - | - | - | - | ||
![]() 767145191A CTS | In Stock | - | - | - | - | - | - | - | - | Kobiconn | - | - | - | - | - | - | - | Brass | - | 1000 | - | - | Vinyl | Kobiconn | - | - | - | - | - | - | Push In | - | - | - | - | - | N | - | - | - | - | - | - | 300 V | 14 AWG | 16 AWG | Bulk | 159 | - | - | - | Tab | - | Blue | - | Male | - | Terminals | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Terminals | - | - | 6.35 mm x 0.81 mm | - | Quick Disconnects | Straight | - | - | Terminals | - | - | - | - | ||
![]() 767141224G CTS | In Stock | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 10 | 1000 | - | - | - | KYOCERA AVX | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | - | 16 VDC | - | - | - | Ammo Pack | TAP | 10 % | - | - | Dipped | - | - | - | - | 100 uF | Capacitors | - | - | - | Radial | - | - | 5 mm | - | - | - | 0.5 mm | 12.8 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 800 mOhms | - | - | Tantalum Solid Dipped | - | - | - | Tantalum Capacitors - Solid Leaded | 9 mm | 10 mm | 16 mm | - | ||
![]() 768161102G CTS | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | KYOCERA AVX | - | - | 0805 | 2012 | - | - | - | - | - | 2000 | - | - | - | KYOCERA AVX | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | 200 VDC | - | - | - | MouseReel | Ulta Low | 5 % | Standard | - | RF Capacitor C0G (NP0) Ceramic Low ESR | - | - | - | - | 11 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | RF Microwave / High Q | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 2.01 mm | 1.25 mm | ||
![]() 753121473GTR CTS | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 11000 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | Magnet Wire | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | Specialized Terminals | - | - | - | Terminals | - | - | - | - | ||
![]() 766143823G CTS | In Stock | - | - | - | - | 2 Pin | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 80 | - | - | - | Cornell Dubilier | - | - | + 105 C | - | - | - 25 C | - | - | EET-ED2W391EA EET-HC2W391LA EET-HC2W391EA | - | - | - | Details | - | - | - | - | 2.186986 oz | 450 VDC | - | - | - | Tray | 381LQ | 20 % | - | - | High Ripple Snap Mount Capacitors | - | - | - | - | 390 uF | Capacitors | - | - | - | Snap In | - | - | 10 mm | - | - | - | - | - | 1.55 A | 120 Hz | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 468 mOhms | - | - | Aluminum Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 40 mm | - |