- Product Type
- Subcategory
- Product
- Termination Style
- Temperature Coefficient
- Number of Pins
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Actuator Material | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Resistor Values | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Lead Spacing | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Resistors | Illumination | Mechanical Life | Operating Force | Circuit Type | Product Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Features | Height | Length | Width | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744C083561JP CTS | In Stock | - | - | Surface Mount | - | - | - | 228CMVA | - | CTS Electrocomponents | - | Tape & Reel (TR) | Active | - | - | -25°C ~ 70°C | 228C | - | - | - | - | - | Gull Wing | Round Button | SPST-NO | Off-Mom | - | 1.7, 1.9, 3 VDC | LED, Blue/Green/Red | - | Illuminated | 100,000 Cycles | 160gf | - | - | Top Actuated | 7.20mm x 6.80mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | - | ||
![]() S41C083331FP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 330 Ohms | 50 V | - | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083105FP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 1000 kOhms | 50 V | - | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043620FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 62 Ohms | 50 V | - | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043750FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 75 Ohms | 50 V | - | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41C083332GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 3.3 kOhms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X083151GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 150 Ohms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043272FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 2.7 kOhms | 50 V | - | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S42X083243JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 24 kOhms | 50 V | - | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C163104JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - | - 55 C | - | - | 100 kOhms | 50 V | - | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 8 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S41C083560FP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 56 Ohms | 50 V | - | S4x | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S42C083434JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 430 kOhms | 50 V | - | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | - | ||
![]() S41C083163JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 16 kOhms | 50 V | - | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S40X043512JP CTS | In Stock | - | - | - | 0302 (0806 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 5.1 kOhms | 12.5 V | - | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 0.85 mm | 0.6 mm | - | ||
![]() S41X083122GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 1.2 kOhms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X083434GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 430 kOhms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043394GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 390 kOhms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043432GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | + 125 C | - | - 55 C | - | - | 4.3 kOhms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | 2 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41C083130GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | + 125 C | - | - 55 C | - | - | 13 Ohms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | 4 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S42C163112GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | + 125 C | - | - 55 C | - | - | 1.1 kOhms | 50 V | - | S4x | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | 8 | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | - |