- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Orientation | Capacitance Tolerance | Contact Materials | ESD Protection Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Channels per Chip | Number of Elements per Chip | Number of Inputs per Chip | Number of Outputs per Chip | Qualification | Resistor Values | Supplier Package | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Pin Count | Termination Style | Operating Frequency | Operating Supply Voltage | Polarity | Lead Spacing | Configuration | Ripple Current | Operating Supply Current | Impedance | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | Reverse Recovery Time | ESR | RMS Current (Irms) | Diode Configuration | Speed Grade | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product | Power Supply Type | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42X083133GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 13 kOhms | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 10 | - | - | Arrays | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083822GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 20% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 8.2 kOhms | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 33 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 742 mA | - | - | 4 | E | Isolated | Resistor Networks & Arrays | - | 0.3 mOhm | - | - | - | - | - | Arrays | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083362GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 10% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 3.6 kOhms | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 68 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 27.5 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 1.4 mOhm | 9 A | - | - | - | - | Arrays | - | 32 mm | 22 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083104GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | MIL-PRF-55681/8 | 100 kOhms | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 470 pF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083202GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 2 kOhms | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 5 | - | - | Arrays | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083752GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | Surface Mount | 2 | - | 2 | 4 | - | 7.5 kOhms | Mini-QFN | - | - | 50 V | -40 to 85 °C | 2 % | 200 PPM / C | Analog Switch | - | - | - | Resistors | - | - | 16 | SMD/SMT | - | 3.6, 3, 3.3 V | Non-Inverting | 0.8 mm | Dual SPDT | - | 0.001@3V@-40C to 85C mA | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | Single | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043752JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | 20% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 7.5 kOhms | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 100 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 0.4 mOhm | - | - | - | - | - | Arrays | - | 4.3 mm | 7.3 x 4.3 x 1.5 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083162FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.6 kOhms | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | 40 | - | - | Single | - | - | 600 | Arrays | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083112FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 10% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 1.1 kOhms | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.0012 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 1.6 mm | 1.6 x 0.8 x 0.9 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083151FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 150 Ohms | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | 4.83 x 2.28 x 4.83 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083562JP CTS | In Stock | - | - | Tin | 1206 (3216 metric) | 8 | Straight | - | Phosphor Bronze | - | + 125 C | - 55 C | Through Hole | - | - | - | - | - | 5.6 kOhms | - | PCB | Solder | 50 V | -65 to 85 °C | 5 % | 200 PPM / C | Type F | - | Receptacle | - | Resistors | - | - | - | SMD/SMT | 0, 2 GHz | - | - | 0.8 mm | - | - | - | 75 Ohm | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 9.52 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083223JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 20% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 22 kOhms | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 22 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 2.2 mA | - | - | 4 | R | Isolated | Resistor Networks & Arrays | - | 3.8 mOhm | - | - | - | - | - | Arrays | - | 2 mm | 2.05 x 1.3 x 1.2 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043332JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 3.3 kOhms | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083224FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 10% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 220 kOhms | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 680 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 3426 mA | - | - | 4 | E | Isolated | Resistor Networks & Arrays | - | 0.023 mOhm | - | - | - | - | - | Arrays | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043513JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 51 kOhms | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 10 | - | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083220JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | MIL-PRF-55681/8 | 22 Ohms | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 120 pF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043914GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | ±16@Air Gap/±10@Contact Disc kV | + 125 C | - 55 C | Surface Mount | - | 1 | - | - | - | 910 kOhms | CSP | - | - | 50 V | -40 to 125 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 5.5 pF | Resistors | - | - | 2 | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083104FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 10% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 100 kOhms | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 100 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 1095 mA | - | - | 4 | D | Isolated | Resistor Networks & Arrays | - | 0.125 mOhm | - | - | - | - | - | Arrays | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083101FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 10% | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 100 Ohms | - | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 10 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 212 mA | - | - | 4 | W | Isolated | Resistor Networks & Arrays | - | 2 mOhm | - | - | - | - | - | Arrays | - | 6 mm | 6 x 3.2 x 1.5 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083223FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 22 kOhms | - | - | - | 50 V | - | 1 % | -1,200, 0 ppm/°C | Chip Resistor Arrays | 39 Ohm | - | - | Resistors | 0.3333 W | High Reliability | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | 5 | - | Arrays | - | 6.8 | - | 0.5 mm | 3.2 mm | 1.6 mm |