- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Case Size | Case Size per Element | Case Style | Circuit Designator | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Other Names | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Lead Style | Number of Resistors | Circuit Type | Product Type | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 740X043100JP CTS | In Stock | - | - | Through Hole | Radial, Disc | 4 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 10 Ohms | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | D | 0.335 Dia (8.50mm) | ±2% | 1 (Unlimited) | C0G, NP0 | - | - | General Purpose | 120pF | Resistors | - | - | - | - | - | SMD/SMT | - | 0.197 (5.00mm) | Formed Leads - Kinked | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | - | 0.35 mm | - | 0.85 mm | 0.6 mm | - | - | - | ||
![]() 767165191AP CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | 16 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 190 Ohms | - | - | - | 50V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | 1 (Unlimited) | C0G, NP0 | - | - | Automotive | 2200pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 28 | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | 6 mm | - | 11.18 mm | 1.4 mm | 0.076 (1.94mm) | - | AEC-Q200 | ||
![]() 742C043222JP CTS | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | 4 | - | - | - | - | Contains lead / RoHS non-compliant | + 125 C | - 55 C | - | - | - | CDR35BX154BMZPAT-MIL | - | - | - | - | - | 2.2 kOhms | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR35 | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±20% | 1 (Unlimited) | BX | - | - | General Purpose | 0.15µF | Resistors | - | - | - | - | - | SMD/SMT | P (0.1%) | - | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | - | 0.525 mm | - | 1.6 mm | 1.6 mm | 0.059 (1.50mm) | - | - | ||
![]() 753243101GP CTS | In Stock | - | - | Through Hole | Axial | 24 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | 0.82 W | - | - | 100 Ohms | - | - | - | 500V | 25 V | -55°C ~ 125°C | Tape & Reel (TR) | A | 0.098 Dia x 0.150 L (2.50mm x 3.80mm) | ±10% | 1 (Unlimited) | X7R | Surface Mount Resistor Network | - | General Purpose | 820pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | - | - | - | 8.76 mm | 2.03 mm | - | - | - | ||
![]() 77061472P CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 6 | Not Required | NOT REQUIRED | Conformal Coated | BUS | Lead free / RoHS Compliant | + 125 C | - 55 C | Through Hole | 6 | -55C to 125C | - | SIP | 0.15(W) | - | 2.5(mm) | No | 4.7 kOhms | 4.95(mm) | 25 TO 125 | 2% | 50V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | BX | Network | 4700(ohm) | General Purpose | 0.039µF | Resistors | 0.8(W) | Thick Film | 2.54(mm) | Single Line | Not Required | Pin | P (0.1%) | - | - | 5 | Bussed | Resistor Networks & Arrays | Networks | - | 15.24(mm) | 4.95 mm | - | 15.24 mm | 2.5 mm | 0.051 (1.30mm) | 4.95(mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 8 | - | - | - | - | Contains lead / RoHS non-compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 4.32 kOhms | - | - | - | 200V | 50 V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1pF | 1 (Unlimited) | C0G, NP0 | Chip Resistor Arrays | - | RF, Microwave, High Frequency | 1.3pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | High Q, Low Loss | - | 0.55 mm | - | 3.2 mm | 1.6 mm | 0.057 (1.45mm) | - | - | ||
![]() 767141391GP CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | 14 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 390 Ohms | - | - | - | 630V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±2% | 1 (Unlimited) | C0G, NP0 | - | - | Automotive | 1000pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | 0.076 (1.94mm) | - | AEC-Q200 | ||
![]() 741X083122JP CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 8 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 1.2 kOhms | - | - | - | 100V | - | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | C0G, NP0 | - | - | General Purpose | 470pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | - | 0.35 mm | - | 2 mm | 1 mm | 0.057 (1.45mm) | - | - | ||
![]() 766161201GP CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | 16 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | - | 1000V (1kV) | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.132 L x 0.098 W (3.35mm x 2.50mm) | ±10% | 1 (Unlimited) | C0G, NP0 | - | - | Boardflex Sensitive | 62pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 15 | Bussed | Resistor Networks & Arrays | Networks | Soft Termination, High Voltage | - | - | - | - | - | 0.073 (1.85mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V (1kV) | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±2% | 1 (Unlimited) | C0G, NP0 | - | - | General Purpose | 12pF | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | ||
![]() 742C083333JP CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | C0G, NP0 | - | - | RF, Microwave, High Frequency | 36pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.057 (1.45mm) | - | - | ||
![]() 770101511P CTS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | 10 | - | - | - | - | Contains lead / RoHS non-compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 510 Ohms | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | 1 (Unlimited) | C0G, NP0 | - | - | RF, Microwave, High Frequency | 7.5pF | Resistors | - | - | - | - | - | SIP | - | - | - | 9 | Bussed | Resistor Networks & Arrays | Networks | High Q, Low Loss | - | 4.95 mm | - | 25.4 mm | 2.5 mm | 0.024 (0.61mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 14 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | 2 W | - | - | 22 Ohms | - | - | - | 200V | 50 V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±10% | 1 (Unlimited) | X7R | Surface Mount Resistor Network | - | Automotive | 390pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | Bussed | Resistor Networks & Arrays | Networks | - | - | 1.6 mm | - | 9.91 mm | 5.59 mm | 0.038 (0.97mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | 1 (Unlimited) | C0G, NP0 | - | - | General Purpose | 1800pF | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() 741X083470JP CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 8 | 0804 | 0402 | Molded | ISOL | Lead free / RoHS Compliant | + 125 C | - 55 C | Surface Mount | 8 | -55C to 125C | - | SMD | 0.063 (1/16)(W) | - | 1(mm) | No | 47 Ohms | Not Required(mm) | 70 TO 125 | 5% | 50V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | BX | Array | 47(ohm) | General Purpose | 0.018µF | Resistors | 0.25 (1/4)(W) | Thick Film | 0.5(mm) | Rectangular | Not Required | Convex | S (0.001%) | - | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 2(mm) | 0.4 mm | - | 2 mm | 1 mm | 0.051 (1.30mm) | 0.4(mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | 8 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | 0.6 W | - | - | 100 Ohms | - | - | - | 16V | 25 V | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | C0G, NP0 | Surface Mount Resistor Network | - | General Purpose | 6800pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | - | - | - | 6.22 mm | 2.03 mm | 0.053 (1.35mm) | - | - | ||
![]() 767161471GP CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | 16 | - | - | - | - | Contains lead / RoHS non-compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 470 Ohms | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±0.5pF | 1 (Unlimited) | C0G, NP0 | - | - | RF, Microwave, High Frequency | 1.2pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 15 | Bussed | Resistor Networks & Arrays | Networks | High Q, Low Loss | - | - | - | - | - | 0.037 (0.94mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | 8 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | 1.2 W | - | - | 2.2 kOhms | - | - | - | 50V | 25 V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | 1 (Unlimited) | X7R | Surface Mount Resistor Network | - | Automotive | 5600pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | 11.81 mm | - | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() 766143154GP CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | 14 | - | - | - | - | Lead free / RoHS Compliant | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 150 kOhms | - | - | - | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1pF | 1 (Unlimited) | C0G, NP0 | - | - | General Purpose | 1.8pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() 742C083203JP CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | 1206 | 0603 | Molded | ISOL | Lead free / RoHS Compliant | - | - | Surface Mount | 8 | -55C to 125C | - | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | - | Not Required(mm) | 70 TO 125 | 5% | 100V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | C0G, NP0 | Array | 20000(ohm) | Automotive | 47pF | Resistors | 0.25 (1/4)(W) | Thick Film | 0.8(mm) | Rectangular | Not Required | Concave | - | - | - | 4 | - | Resistor Networks & Arrays | Arrays | - | 3.2(mm) | - | - | - | - | 0.057 (1.45mm) | 0.53(mm) | AEC-Q200 |