- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 742C083271JP CTS | In Stock | - | - | 0603 (1608 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 270 Ohms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | 3.2 mm | 1.6 mm | - | ||
![]() 767163153GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 15 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
![]() 741X163560JP CTS | In Stock | - | - | 1506(8 X 0602) | 16 | - | 1506 | 0602 | Molded | ISOL | - | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 56 Ohms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 56(ohm) | Resistors | 0.5 (1/2)(W) | Thick Film | 0.5(mm) | - | Rectangular | - | Not Required | Convex | Not Required | - | 8 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 3.95(mm) | 0.45 mm | 3.95 mm | 1.6 mm | 0.45(mm) | ||
![]() 767161184GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 180 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
![]() 741C083181JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768143224GP CTS | In Stock | - | - | - | 14 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2 W | - | - | 220 kOhms | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 770103394P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 390 kOhms | - | - | - | 50 V | - | 770 | 2 % | 100.0000 ppm/°C | - | 390 | Resistors | 1.4000 W | - | 2.54 mm | - | - | - | - | SIP | - | - | 5 | Isolated | Resistor Networks & Arrays | 2 | Networks | 25.4 mm | 2.5 mm | - | 4.95 mm | 25.6 mm | 2.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 770103563P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 56 kOhms | - | - | - | 100 V | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SIP | - | - | 5 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95 mm | 25.6 mm | 2.41 mm | - | ||
![]() 767163820GP CTS | In Stock | - | - | SOGN | 16 | - | Not Required | NOT REQUIRED | Ceramic | ISOL | - | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | - | 7.62(mm) | No | 82 Ohms | 2.16(mm) | 70 TO 125 | 2% | - | Bulk | - | 2 % | ±200(ppm/°C) | Network | 82(ohm) | Resistors | 2.3(W) | Thick Film | 1.27(mm) | - | Rectangular | - | Not Required | Gull Wing | Not Required | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | 11.18(mm) | - | - | - | 1.4(mm) | ||
![]() 767143124GP CTS | In Stock | - | - | - | 14 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 120 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 7 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
![]() 768141470GP CTS | In Stock | - | - | - | 14 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2 W | - | - | 47 Ohms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
![]() 767161103GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
![]() 767161331GP CTS | In Stock | - | - | - | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 330 Ohms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
![]() 753091103GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 742C163473JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 47 kOhms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | 6.4 mm | 1.6 mm | - | ||
![]() 741X163330JP CTS | In Stock | - | - | 1506(8 X 0602) | 16 | 16 | 1506 | 0602 | Molded | ISOL | 3.95 x 1.6 x 0.55mm | +125°C | -55°C | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 33 Ohms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | 74X | ±5% | ±200(ppm/°C) | Array | 33(ohm) | Resistors | 0.5 (1/2)(W) | Thick Film | 0.5(mm) | 1.6mm | Rectangular | Array | Not Required | Convex | Not Required | - | 8 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 3.8(mm) | 0.55mm | 3.95mm | 1.6 mm | 0.45(mm) | ||
![]() S41C083390JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 39 Ohms | - | - | - | 50 V | - | S4x | 5 % | 200 PPM / C | Chip Resistor Arrays | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - |