- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Case Size | Case Size per Element | Case Style | Circuit Designator | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Other Names | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77061222P CTS | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | 6 | - | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | B43457A4109M B43457A4109M-ND | - | - | - | - | - | 2.2 kOhms | - | - | - | 350V | 41.96 V | -40°C ~ 85°C | Bulk | B43457 | - | ±20% | 1 (Unlimited) | 100.0000 ppm/°C | - | 2.2 | General Purpose | 10000µF | Resistors | 0.8 W | - | 2.54 mm | - | - | SIP | - | - | - | Polar | - | - | - | 5 | Bussed | Resistor Networks & Arrays | 2 | Networks | 15.24 mm | 2.5 mm | - | 4.95 mm | - | 15.24 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -25°C ~ 85°C | Tray | SMQ | 1.378 Dia (35.00mm) | ±20% | - | - | - | - | General Purpose | 1500µF | - | - | - | - | - | - | - | 166 mOhm @ 120Hz | - | 0.394 (10.00mm) | Polar | - | 4.04A @ 120Hz | 6.06A @ 50kHz | - | - | - | - | - | - | - | - | - | 1.575 (40.00mm) | - | - | - | - | ||
![]() 746X101510JP CTS | 9747 | - | - | Through Hole | Radial, Can - Snap-In | 10 | - | 1206 | 0603 | Molded | BUS | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | + 125 C | - 55 C | Surface Mount | 10 | -55C to 125C | - | SMD | 0.031 (1/32)(W) | - | 1.6(mm) | No | 51 Ohms | Not Required(mm) | 70 TO 125 | 5% | 10V | - | -40°C ~ 85°C | Bulk | EYN | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | ±200(ppm/°C) | Array | 51(ohm) | General Purpose | 39000µF | Resistors | 0.25 (1/4)(W) | Thick Film | 0.64(mm) | Rectangular | Not Required | Convex | 23 mOhm @ 120Hz | Not Required | - | Polar | - | 6.38A @ 120Hz | - | 8 | Bussed | Resistor Networks & Arrays | - | Arrays | - | - | 3.2(mm) | 0.6 mm | 1.260 (32.00mm) | 3.2 mm | 1.6 mm | 0.6(mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial, Can | 16 | - | - | - | - | - | Contains lead / RoHS non-compliant | 1000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | 10V | - | -40°C ~ 85°C | Bulk | 53D | 1.012 Dia x 1.642 L (25.70mm x 41.70mm) | -10%, +75% | 1 (Unlimited) | 200 PPM / C | - | - | General Purpose | 6500µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | Polar | - | - | - | 14 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 2.41 mm | - | - | 2.03 mm | - | - | ||
![]() 766163220GP CTS | In Stock | - | - | Through Hole | Radial, Can | 16 | - | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | 565-4013 | - | - | - | - | - | 22 Ohms | - | - | - | 100V | - | -40°C ~ 105°C | Bulk | KYB | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | 200 PPM / C | - | - | General Purpose | 100µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | 0.197 (5.00mm) | Polar | 75 mOhms | 416mA @ 120Hz | 1.04A @ 100kHz | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | 0.846 (21.50mm) | 9.9 mm | 3.9 mm | - | - | ||
![]() 767161682GP CTS | In Stock | - | - | - | - | 16 | - | - | - | - | - | Lead free / RoHS Compliant | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 6.8 kOhms | - | - | - | - | - | - | - | 82D | - | 2 % | 1 (Unlimited) | 100 PPM / C | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 766161392GP CTS | In Stock | - | - | Through Hole | Radial, Can | 16 | - | Not Required | NOT REQUIRED | Ceramic | BUS | Contains lead / RoHS non-compliant | 1000 Hrs @ 105°C | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | - | SOGN | 0.12(W) | - | 6(mm) | No | 3.9 kOhms | 1.55(mm) | 70 TO 125 | 2% | 63V | - | -55°C ~ 105°C | Bulk | KMG | 0.394 Dia (10.00mm) | ±20% | - | ±100(ppm/°C) | Network | 3900(ohm) | General Purpose | 100µF | Resistors | 1.8(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Gull Wing | 1.658 Ohm @ 120Hz | Not Required | 0.197 (5.00mm) | Polar | - | 215mA @ 120Hz | 322.5mA @ 100kHz | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | 9.9(mm) | - | 0.492 (12.50mm) | - | - | 1.37(mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial, Can | 16 | - | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | 100 kOhms | - | - | - | 450V | 50 V | -25°C ~ 105°C | Tape & Box (TB) | 042 AHH-ELB | 0.492 Dia x 1.181 L (12.50mm x 30.00mm) | -10%, +50% | 1 (Unlimited) | 100.0000 ppm/°C | Surface Mount Resistor Network | 100 | General Purpose | 10µF | Resistors | 2.3000 W | - | 1.27 mm | - | - | SMD/SMT | 5.9 Ohm @ 100Hz | - | - | Polar | 3.3 Ohms | 126.9mA @ 100Hz | - | 8 | Isolated | Resistor Networks & Arrays | 2 | Networks | 11.18 mm | 7.62 mm | - | 1.6 mm | - | 11.18 mm | 5.59 mm | - | - | ||
![]() 745C101331JP CTS | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | 10 | - | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | B43601E2277M082 | - | - | - | - | - | 330 Ohms | - | - | - | 250V | - | -40°C ~ 85°C | Bulk | B43601 | 0.866 Dia (22.00mm) | ±20% | 1 (Unlimited) | 200 PPM / C | - | - | General Purpose | 270µF | Resistors | - | - | - | - | - | SMD/SMT | 330 mOhm @ 100Hz | - | 0.394 (10.00mm) | Polar | 460 mOhms | 1.37A @ 100Hz | - | 8 | Bussed | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.575 mm | 1.071 (27.20mm) | 6.4 mm | 3.1 mm | - | - | ||
![]() 770101222P CTS | In Stock | - | - | Through Hole | Radial, Can | 10 | - | - | - | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 2.2 kOhms | - | - | - | 16V | 100 V | -40°C ~ 85°C | Bulk | EKA | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | 100 PPM / C | - | - | General Purpose | 10000µF | Resistors | - | - | - | - | - | SIP | 50 mOhm @ 120Hz | - | 0.295 (7.50mm) | Polar | - | 3.176A @ 120Hz | - | 9 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95 mm | 1.319 (33.50mm) | 25.4 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial, Can | 16 | - | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | - | - | - | 1.8 W | - | - | 100 kOhms | - | - | - | 16V | 50 V | -40°C ~ 85°C | Tape & Box (TB) | 132 ALL-DIN | 0.256 Dia x 0.709 L (6.50mm x 18.00mm) | -10%, +50% | 1 (Unlimited) | 100 PPM / C | Surface Mount Resistor Network | - | General Purpose | 47µF | Resistors | - | - | - | - | - | SMD/SMT | 4.7 Ohm @ 100Hz | - | - | Polar | 2.2 Ohms | 95mA @ 100Hz | - | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | - | 9.9 mm | 3.9 mm | - | - | ||
![]() 768143821GP CTS | In Stock | - | - | Through Hole | Radial, Can | 14 | - | - | - | - | - | Lead free / RoHS Compliant | 2500 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | 4595PHBK MAL214251221E3-ND | - | - | 2 W | - | - | 820 Ohms | - | - | - | 50V | 50 V | -40°C ~ 105°C | Bulk | 142 RHS | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | 100 PPM / C | Surface Mount Resistor Network | - | General Purpose | 220µF | Resistors | - | - | - | - | - | SMD/SMT | - | - | 0.197 (5.00mm) | - | - | - | 324mA @ 10kHz | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 0.532 (13.50mm) | 9.91 mm | 5.59 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | 14 | - | - | - | - | - | Lead free / RoHS Compliant | 15000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 330 Ohms | - | - | - | 63V | - | -40°C ~ 85°C | Bulk | 101 PHR-ST | 2.559 Dia (65.00mm) | ±20% | 1 (Unlimited) | 100 PPM / C | - | - | General Purpose | 33000µF | Resistors | - | - | - | - | - | SMD/SMT | 9 mOhm @ 100Hz | - | 1.122 (28.50mm) | Polar | 6 mOhms | 16.5A @ 100Hz | - | 13 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 4.358 (110.70mm) | 9.91 mm | 1.4 mm | - | - | ||
![]() 770101681P CTS | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420V | - | -40°C ~ 85°C | Bulk | U37F | 3.000 Dia (76.20mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 3900µF | - | - | - | - | - | - | - | 24 mOhm @ 120Hz | - | 1.252 (31.80mm) | Polar | - | 13.2A @ 120Hz | 23.124A @ 10kHz | - | - | - | - | - | - | - | - | - | 3.661 (93.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 20 | - | - | - | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | B43508A5397M 62 | - | - | - | - | - | 10 kOhms | - | - | - | 450V | - | -40°C ~ 105°C | Bulk | B43508 | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | 200 PPM / C | - | - | General Purpose | 390µF | Resistors | - | - | - | - | - | SMD/SMT | 320 mOhm @ 100Hz | - | 0.394 (10.00mm) | Polar | 450 mOhms | 1.74A @ 100Hz | - | - | Terminator, Dual | Resistor Networks & Arrays | - | Networks | - | - | - | 2.41 mm | 1.850 (47.00mm) | 7.49 mm | 2.03 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -40°C ~ 105°C | Tape & Box (TB) | 148 RUS | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 10000µF | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | Polar | 33 mOhms | 1.91A @ 100Hz | - | - | - | - | - | - | - | - | - | - | 1.319 (33.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | Contains lead / RoHS non-compliant | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C ~ 105°C | Bulk | LXZ | 0.630 Dia (16.00mm) | ±20% | - | - | - | - | General Purpose | 8200µF | Resistors | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | Polar | 19 mOhms | 2.5585A @ 120Hz | 3.01A @ 100kHz | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | 1.181 (30.00mm) | - | - | - | - | ||
![]() 77061104P CTS | In Stock | - | - | Through Hole | Axial, Can | 6 | - | - | - | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 85°C | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 100 kOhms | - | - | - | 25V | - | -40°C ~ 105°C | Bulk | TE | 0.315 Dia x 0.689 L (8.00mm x 17.50mm) | -10%, +75% | 1 (Unlimited) | 100 PPM / C | - | - | General Purpose | 25µF | Resistors | - | - | - | - | - | SIP | - | - | - | Polar | - | - | - | 5 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95 mm | - | 15.24 mm | 2.5 mm | - | - | ||
![]() 77083471P CTS | In Stock | - | - | Through Hole | Radial, Can | 8 | - | - | - | - | - | Lead free / RoHS Compliant | 6000 Hrs @ 105°C | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 470 Ohms | - | - | - | 10V | - | -55°C ~ 105°C | Bulk | 150 RMI | 0.394 Dia (10.00mm) | ±20% | 1 (Unlimited) | 100 PPM / C | - | - | Automotive | 1000µF | Resistors | - | - | - | - | - | SIP | - | - | 0.197 (5.00mm) | Polar | 66 mOhms | 617.5mA @ 100Hz | - | 4 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95 mm | 0.689 (17.50mm) | 20.32 mm | 2.5 mm | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -25°C ~ 85°C | Tray | RHA | 3.504 Dia (89.00mm) | ±20% | 1 (Unlimited) | - | - | - | General Purpose | 3900µF | Resistors | - | - | - | - | - | - | - | - | 1.240 (31.50mm) | Polar | - | 14.2A @ 120Hz | 19.88A @ 3kHz | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | 5.118 (130.00mm) | - | - | - | - |