- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Maximum Collector Current | Maximum Collector Emitter Voltage | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Number of Channels per Chip | Output Device | Peak Forward Voltage | Qualification | Resistor Values | Supplier Package | Termination Method | Tolerance Voltage | Usage Level | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Resistor Type | Pin Count | Termination Style | Number of Contacts | Housing Color | Output Type | Lead Spacing | Ripple Current | Number of Resistors | Manufacturer Size Code | Input Type | Circuit Type | Product Type | ESR | Reverse Voltage | Screening Level | Channel Type | Number of LEDs | Varistor Voltage | Input Current | Sensitivity | Resistance Tolerance | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X043112FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 1.1 kOhms | - | - | - | - | 50 V | - | 1 % | 50 ppm/K | Chip Resistor Arrays | 511 Ohm | - | - | - | - | Resistors | 0.4 W | - | - | Sulfur Resistant | - | SMD/SMT | - | - | - | 0.65 mm | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | 1 | Arrays | 3.2 | 1.6 | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083392GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | 20 mA | 20 V | 150 us | + 125 C | 150 us | - | - 55 C | Surface Mount | 2 | Transistor | 1.4 V | - | 3.9 kOhms | SMD | - | - | - | 50 V | 0 to 110 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | DC | 0.5 mm | - | 4 | - | DC | Isolated | Resistor Networks & Arrays | - | 5 V | - | N | - | - | 25 mA | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083182GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Surface Mount | - | - | - | - | 1.8 kOhms | SMD | - | - | - | 50 V | -40 to 125 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | Resistors | - | - | - | - | 32 | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | Extended Industrial | - | - | - | - | 50 LSB/(°/s)/1800 LSB/g mV/g | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043510GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 51 Ohms | - | - | 10 % | - | 50 V | -55 to 125 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 90 pF | Resistors | - | - | Multi-Layer | - | - | SMD/SMT | - | - | - | 0.65 mm | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | 41 V | - | - | - | Arrays | 2.01 mm | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083103GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 10 kOhms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 0.001 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 4.32 mm | 2.54 x 4.32 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043105FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 1000 kOhms | - | - | - | - | 50 V | - | 1 % | 200.0000 ppm/°C | Chip Resistor Arrays | 10 MOhm | - | - | - | - | Resistors | 1.0000 W | - | - | - | - | SMD/SMT | - | - | - | 0.65 mm | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | 5 | Arrays | 5 | 2.5 | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083162GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | PO (Polyolefin) | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 1.6 kOhms | - | - | - | - | 50 V | -55 to 135 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | Green | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083302JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | 20% | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 3 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 680 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | M | - | Isolated | Resistor Networks & Arrays | 0.14 mOhm | - | - | - | - | - | - | - | - | Arrays | 7.2 mm | 7.2 x 6 x 2 mm | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083201JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | Nylon | Straight | - | - | - | - | - | + 125 C | - | 600 | - 55 C | - | - | - | - | - | 200 Ohms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Housing | - | - | 1 | Receptacle | - | Resistors | - | 6.3500 mm | - | - | - | SMD/SMT | 3 POS | White | - | 0.5 mm | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S42X083682JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 5% | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 6.8 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 0.001 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 3.8 mm | 2.5 x 3.8 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S41X043513JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 51 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 27 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.65 mm | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S42C163560GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | 2% | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 56 Ohms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 68 pF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 8 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 1.6 mm | 1.6 x 0.8 x 0.95 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163114GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 110 kOhms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 0.0039 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 8 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163332GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | 10% | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 3.3 kOhms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 330 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | 469 mA | 8 | C | - | Isolated | Resistor Networks & Arrays | 0.5 mOhm | - | - | - | - | - | - | - | - | Arrays | 6 mm | 6 x 3.2 x 2.6 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083113JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | MIL-C-55681 | 11 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 0.47 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 2.01 mm | 2.01 x 1.25 x 1.4 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163134JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 130 kOhms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 8 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | 3.2 x 2.5 x 1.5 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S41X043154GP CTS | In Stock | - | - | Gold | 0404 (1010 metric) | 4 | - | Thermoplastic | Right Angle | - | Copper Alloy | - | - | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | 150 kOhms | - | Press Fit | - | - | 50 V | -20 to 85 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Header | - | Resistors | - | 2.0000 mm | - | - | - | SMD/SMT | - | Black | - | 0.65 mm | - | 2 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 18.29 mm | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S42C163241JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 240 Ohms | - | - | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 8 | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | 2 x 1.25 x 1.3 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163271GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | 10% | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | 270 Ohms | - | - | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | 0.22 uF | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | 2.5 mm | - | 8 | - | - | Isolated | Resistor Networks & Arrays | 17 Ohm | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083134JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Surface Mount | - | - | - | - | 130 kOhms | PLCC | - | - | Automotive grade | 50 V | -40 to 110 °C | 5 % | 200 PPM / C | Uni-Color | - | - | - | - | - | Resistors | - | - | - | - | 2 | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | - | Isolated | Resistor Networks & Arrays | - | - | Automotive | - | 1 | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm |