- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Orientation | Capacitance Tolerance | CoilResistance | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Qualification | Relay Construction | Resistor Values | Terminate To | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Type | Gender | Capacitance | Subcategory | Termination Style | Lead Spacing | Ripple Current | Impedance | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | ESR | Speed Grade | Number of Capacitors | Contact Arrangement | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163160JP CTS | In Stock | - | - | Gold | 2506 (6416 metric) | 16 | Straight | - | - | Beryllium Copper | + 125 C | - 55 C | Flange Mount | - | - | 16 Ohms | Pin | 50 V | -65 to 165 °C | 5 % | 200 PPM / C | SMA | Receptacle | - | Resistors | SMD/SMT | 0.8 mm | - | 50 Ohm | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 9.5 mm | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083391JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/7 | - | 390 Ohms | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 22 pF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.3 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083472GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/11 | - | 4.7 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 0.011 uF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 4.5 mm | 4.5 x 6.4 x 1.5 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083750GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 20% | - | - | + 125 C | - 55 C | - | - | - | 75 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 15 uF | Resistors | SMD/SMT | 0.8 mm | 560 mA | - | 4 | P | Isolated | Resistor Networks & Arrays | 0.2 mOhm | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.2 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083300GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | 30 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | 3.2 x 2.5 x 1.5 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083131GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | 130 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083911GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 20% | - | - | + 125 C | - 55 C | - | - | - | 910 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 0.68 uF | Resistors | SMD/SMT | 5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | 10 Ohm | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083391GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | 20% | - | - | + 125 C | - 55 C | - | - | - | 390 Ohms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 0.047 uF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | 4 | - | Arrays | 1.6 mm | 1.6 x 3.2 x 1.35 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S41X043221JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | 10% | - | - | + 125 C | - 55 C | - | - | - | 220 Ohms | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 220 uF | Resistors | SMD/SMT | 0.65 mm | 303 mA | - | 2 | C | Isolated | Resistor Networks & Arrays | 1.2 mOhm | - | - | - | Arrays | 6 mm | 6 x 3.2 x 2.6 mm | 0.35 mm | 1 mm | 1 mm | ||
![]() S42C083683FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-39014/01 | - | 68 kOhms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 10 pF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 4.83 mm | 4.83 x 2.29 x 4.83 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083131FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | 130 Ohms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 0.22 uF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 0.94 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083102FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | 1 kOhms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 0.033 uF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 0.94 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083183FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | MIL-C-55681 | - | 18 kOhms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 56 pF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 2.01 mm | 2.01 x 1.25 x 0.94 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043150JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/7 | - | 15 Ohms | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 10 pF | Resistors | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.3 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043133JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | 270 Ohm | Silver Tin Oxide | + 125 C | - 55 C | Through Hole | - | Non-Latching | 13 kOhms | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | DPST-NO | Arrays | 24.4 mm | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043563JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | 20% | - | - | + 125 C | - 55 C | - | - | - | 56 kOhms | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 330 uF | Resistors | SMD/SMT | 0.8 mm | 172 mA | - | 2 | T | Isolated | Resistor Networks & Arrays | 2.7 mOhm | - | - | - | Arrays | 3.5 mm | 3.5 x 2.8 x 1.2 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083513FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | MIL-C-55681 | - | 51 kOhms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 220 pF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 2.01 mm | 2.01 x 1.25 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043394JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | - | 390 kOhms | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 0.033 uF | Resistors | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 7.62 mm | 7.62 x 3.81 x 7.62 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043112GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | - | 1.1 kOhms | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | SMD/SMT | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 4 | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083204FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/7 | - | 200 kOhms | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 0.0033 uF | Resistors | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.3 | 0.5 mm | 3.2 mm | 1.6 mm |