- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Case Size | Case Size per Element | Case Style | Circuit Designator | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 746X101330JP CTS | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 33 Ohms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Bussed | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.6 mm | 3.3 mm | 1.65 mm | - | ||
![]() 767163152GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1.5 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
![]() 753163390GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 0.6 W | - | - | 39 Ohms | - | - | - | 25 V | - | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.64 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | 6.22 mm | 2.03 mm | - | ||
![]() 766143202GP CTS | In Stock | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 2 kOhms | - | - | - | - | - | 766 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 82 kOhms | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 741X163223JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 22 kOhms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 3.95 mm | 1.6 mm | - | ||
![]() 767163123GP CTS | In Stock | - | - | SOGN | 16 | Not Required | NOT REQUIRED | Ceramic | ISOL | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | SOGN | 0.3(W) | - | 7.62(mm) | No | 12 kOhms | 2.16(mm) | 70 TO 125 | 2% | - | Bulk | 767 | 2 % | ±100(ppm/°C) | Network | 12000(ohm) | Resistors | 2.3(W) | Thick Film | 1.27(mm) | Rectangular | Not Required | Gull Wing | Not Required | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | 11.18(mm) | - | - | - | 1.4(mm) | ||
Tiny WHSL | In Stock | - | - | DIP-18 | 18 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 4.7 kOhms | - | - | - | 25 V | - | - | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 16 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 2.41 mm | 13.08 mm | 2.03 mm | - | ||
![]() 752081103GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 770101103P CTS | In Stock | - | - | SIP | 10 | Not Required | NOT REQUIRED | Conformal Coated | BUS | + 125 C | - 55 C | Through Hole | 10 | -55C to 125C | SIP | 0.15(W) | - | 2.5(mm) | No | 10 kOhms | 4.95(mm) | 25 TO 125 | 2% | 50 V | Bulk | - | 2 % | 100.0000 ppm/°C | Network | 10 | Resistors | 1.4000 W | Thick Film | 2.54 mm | Single Line | Not Required | Pin | Not Required | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | 2 | Networks | 25.4 mm | 2.5 mm | 25.4(mm) | 4.95 mm | 25.4 mm | 2.5 mm | 4.95(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 741C083300JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | 25 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.375 mm | 2 mm | 1 mm | - | ||
![]() 742C043470JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 47 Ohms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | 1.6 mm | 1.6 mm | - | ||
![]() 770101203P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 20 kOhms | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95 mm | 25.35 mm | 2.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 767 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 766161203GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 20 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 745C101333JP CTS | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 33 kOhms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Bussed | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.575 mm | 6.4 mm | 3.1 mm | - |