- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Case Size | Case Size per Element | Case Style | Circuit Designator | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770101332P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 3.3 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | Networks | - | 4.95 mm | 25.4 mm | 2.5 mm | - | ||
![]() 742C083302JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74x | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.8 W | - | - | 220 kOhms | - | - | - | 50 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 753 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | ||
![]() 742C163474JP CTS | In Stock | - | - | 2506(8 X 0603) | 16 | 2506 | 0603 | Molded | ISOL | + 125 C | - 55 C | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | - | 1.6(mm) | No | 470 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | Tape and Reel | - | 5 % | ±200(ppm/°C) | Array | 470000(ohm) | Resistors | 0.5 (1/2)(W) | Thick Film | 0.8(mm) | Rectangular | Not Required | Concave | Not Required | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 6.4(mm) | 0.6 mm | 6.4 mm | 1.6 mm | 0.53(mm) | ||
![]() 766141222GP CTS | In Stock | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 2.2 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2 W | - | - | 470 Ohms | - | - | - | 50 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | ||
![]() 752105281AP CTS | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 280 Ohms | - | - | - | 25 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.25 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | 14.35 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.4 W | - | - | 1 kOhms | - | - | - | 25 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | - | 14.35 mm | - | - | ||
![]() 77061151P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | 5 | Bussed | Resistor Networks & Arrays | Networks | - | 4.95 mm | 15.19 mm | 2.41 mm | - | ||
![]() 767161680GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 68 Ohms | - | - | - | - | - | 767 | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 470 Ohms | - | - | - | 50 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
![]() 766163121GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
![]() 77081471P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 470 Ohms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SIP | - | 2.54 mm | 7 | Bussed | Resistor Networks & Arrays | Networks | - | 4.95 mm | 20.27 mm | 2.41 mm | - | ||
![]() 766163104GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 100 kOhms | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 47 Ohms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | 2.16 mm | 11.18 mm | 5.59 mm | - | ||
![]() 768161152GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 1.5 kOhms | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
![]() 768163202GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 2 kOhms | - | - | - | 50 V | - | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 1.6 mm | 11.18 mm | 5.59 mm | - |