- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 10 Ohms | - | 74x | 1 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.95 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 770101333P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 33 kOhms | - | - | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 25.4 mm | 2.5 mm | ||
![]() 745X101222JP CTS | In Stock | - | - | 2512 (6432 metric) | 10 | + 125 C | - 55 C | - | 2.2 kOhms | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 1.27 mm | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() 77081470P CTS | In Stock | - | - | SIP-8 | 8 | - | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 10 kOhms | 50 V | - | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 77061560P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 56 Ohms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | - | 5 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 15.24 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 24 | + 125 C | - 55 C | 0.82 W | 10 kOhms | 25 V | - | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 0.64 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 8.76 mm | 2.03 mm | ||
![]() 768143223GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 22 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 770103270P CTS | In Stock | - | - | SIP-10 | 10 | + 125 C | - 55 C | - | 27 Ohms | 100 V | - | 2 % | 200 PPM / C | - | Resistors | SIP | - | 5 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 25.6 mm | 2.41 mm | ||
![]() 766163330GP CTS | 1 | - | - | - | 16 | + 125 C | - 55 C | - | 33 Ohms | - | 766 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 767141274GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 270 kOhms | - | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 767 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 180 Ohms | 50 V | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 77061331P CTS | In Stock | - | - | SIP-6 | 6 | + 125 C | - 55 C | - | 330 Ohms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 5 | Bussed | Resistor Networks & Arrays | Networks | 4.95 mm | 15.19 mm | 2.41 mm | ||
![]() 741C083392JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 3.9 kOhms | - | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083390JP CTS | In Stock | - | - | 0803 (0201 metric) | 8 | + 125 C | - 55 C | - | 39 Ohms | 50 V | S4x | 5 % | 200 PPM / C | Sulfur Resistant Chip Resistor Array | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083101JP CTS | In Stock | - | - | 0803 (0201 metric) | 8 | + 125 C | - 55 C | - | 100 Ohms | 50 V | - | 5 % | 200 PPM / C | Sulfur Resistant Chip Resistor Array | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083113GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | + 125 C | - 55 C | - | 11 kOhms | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm |