- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Finish Mating | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package | Package Type | Power Rating Per Resistor | Power Total Package | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Power Rating | Technology | Orientation | Terminal Pitch | Construction | Military Standard | Shell Finish | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 753091104GP CTS | In Stock | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 0.64 W | - | - | - | - | 100 kOhms | - | - | - | 25 V | - | - | - | - | 2 % | - | - | 200 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 0.64 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | 6.86 mm | 2.03 mm | - | ||
![]() 768161564GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1.8 W | - | - | - | - | 3.3 kOhms | - | - | - | 50 V | - | - | 766 | - | 2 % | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 1.55 mm | - | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | 470 | - | - | - | - | Resistors | 1.6000 W | - | - | 1.27 mm | - | - | - | - | - | - | 13 | - | Resistor Networks & Arrays | 2 | - | - | 8.65 mm | 6 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 3 W | - | - | - | - | 190 Ohms | - | - | - | 50 V | - | - | 768 | - | - | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | - | Networks | - | - | - | - | 1.6 mm | - | 13.7 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 22 kOhms | - | - | - | - | - | - | 753 | - | 2 % | - | - | 200 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Terminator, Single | Resistor Networks & Arrays | - | Networks | - | - | - | - | 2.41 mm | - | 6.86 mm | 2.03 mm | - | ||
![]() 766163122GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 1.2 kOhms | - | - | - | - | - | - | - | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | 1.55 mm | - | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | - | - | 47 kOhms | - | - | - | 50 V | - | - | 768 | - | 2 % | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 1.6 mm | - | 11.18 mm | 5.59 mm | - | ||
![]() 768161201GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | - | - | 200 Ohms | - | - | - | 50 V | - | - | 768 | - | 2 % | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 1.6 mm | - | 11.18 mm | 5.59 mm | - | ||
![]() 767163512GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5.1 kOhms | - | - | - | - | - | - | 767 | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1.4 W | - | - | - | - | 4.7 kOhms | - | - | - | 25 V | - | - | - | - | 2 % | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | 14.35 mm | - | - | ||
![]() 752091474GP CTS | In Stock | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 1.3 W | - | - | - | - | 470 kOhms | - | - | - | 25 V | - | - | 752 | - | 2 % | - | - | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | 13.08 mm | - | - | ||
![]() 770101473P CTS | In Stock | - | - | - | SIP-10 | - | 10 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 47 kOhms | - | - | - | - | - | - | - | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SIP | - | 2.54 mm | 9 | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 4.95 mm | - | 25.4 mm | 2.5 mm | - | ||
![]() 766163111GP CTS | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 110 Ohms | - | - | - | - | - | - | - | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() 742C083223JP CTS | In Stock | - | - | - | 1206(4 X 0603) | - | 8 | - | - | 1206 | 0603 | Molded | ISOL | - | - | + 125 C | - | - 55 C | Surface Mount | 8 | -55C to 125C | - | SMD | 0.063 (1/16)(W) | - | - | 1.6(mm) | - | No | 22 kOhms | Not Required(mm) | 70 TO 125 | 5% | - | - | Tape and Reel | - | - | 5 % | - | - | ±200(ppm/°C) | - | Array | 22000(ohm) | - | - | - | - | Resistors | 0.25 (1/4)(W) | Thick Film | - | 0.8(mm) | Rectangular | Not Required | - | Concave | Not Required | - | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 3.2(mm) | 0.525 mm | - | 3.2 mm | 1.6 mm | 0.53(mm) | ||
![]() 770103331P CTS | In Stock | - | - | - | SIP-10 | - | 10 | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 330 Ohms | - | - | - | - | - | - | - | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SIP | - | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | - | 4.95 mm | - | 25.35 mm | 2.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 746X101680JP CTS | In Stock | - | - | Panel Mount, Through Hole | - | Flange | 10 | Aluminum | - | - | - | - | - | Gold | Copper Alloy | + 125 C | Glenair | - 55 C | - | - | - | Retail Package | - | - | - | Metal | - | Active | - | 68 Ohms | - | - | - | - | -65°C ~ 175°C | - | 806 | - | 5 % | - | Solder | 200 PPM / C | Plug, Male Pins | - | - | - | Silver | - | Threaded | Resistors | - | - | D | - | - | - | Nickel/PTFE | SMD/SMT | - | - | 8 | Bussed | Resistor Networks & Arrays | - | Arrays | - | - | - | - | 0.6 mm | - | 3.3 mm | 1.65 mm | - | ||
![]() S41X043913FP CTS | In Stock | - | - | - | Axial | - | 4 | - | Axial | - | - | - | - | - | - | + 125 C | Stackpole Electronics Inc | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | 91 kOhms | - | - | - | 50 V | -55°C ~ 155°C | - | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | 2 | - | ±100ppm/°C | - | Chip Resistor Arrays | 432 Ohms | Metal Film | - | 0.5W, 1/2W | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | Flame Retardant Coating, Safety | - | - | - | 0.35 mm | - | 1 mm | 1 mm | - | ||
![]() S42X083750FP CTS | In Stock | - | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 75 Ohms | - | - | - | 50 V | - | - | * | - | 1 % | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - |