- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Base Product Number | Contact Sizes | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Resistor Values | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Style | Note | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Number of Resistors | Manufacturer Size Code | Power - Max | Circuit Type | Voltage - Zener (Nom) (Vz) | Product Type | Includes | Product | Features | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083514FP CTS | In Stock | - | - | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 510 kOhms | - | - | - | - | 50 V | - | - | - | - | 1 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | 4 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 0.45 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() S42C163564GP CTS | In Stock | - | - | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 560 kOhms | - | - | - | - | 50 V | - | - | S4x | - | 1 % | - | - | - | 50 ppm/°C | - | Chip Resistor Arrays | 180 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | Resistors | 100 mW | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | 8 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 550 µm | - | 6.4 mm | 1.6 mm | - | - | ||
![]() S41X083394FP CTS | In Stock | - | - | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 390 kOhms | - | - | - | - | 50 V | - | - | S4x | - | 1 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | 4 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 0.35 mm | - | 2 mm | 1 mm | - | - | ||
![]() S42C163223GP CTS | In Stock | - | - | Production (Last Updated: 10 months ago) | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 22 kOhms | - | - | - | - | 50 V | - | - | - | - | 2 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | 39 | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | 8 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 0.45 mm | - | 6.4 mm | 1.6 mm | - | - | ||
![]() RT2710B6TR13 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | SIP-10 | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 741X163822JP CTS | 5000 | - | - | - | - | 0402 (1005 metric) | - | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 8.2 kOhms | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 8 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 0.45 mm | - | 3.8 mm | 1.6 mm | - | - | ||
![]() 744C083121JP CTS | In Stock | - | - | - | Through Hole | SOD-64, Axial | - | - | - | - | SOD-64 | - | - | - | - | 2.5 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Box (TB) | -- | - | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2µA @ 13V | - | 1.2V @ 1A | - | - | 1.85W | - | 18V | - | - | - | - | - | - | - | - | - | - | ||
![]() S42C043182FP CTS | In Stock | - | - | - | Free Hanging (In-Line) | 0606 (1616 metric) | -- | 4 | Circular | Aluminum Alloy | - | - | Plastic | - | 12 | - | -- | - | + 125 C | - | - 55 C | - | - | 1.8 kOhms | - | - | - | - | 50 V | -55°C ~ 200°C | Bulk | MIL-DTL-26482 G Series II, AFD | - | 1 % | Active | -- | - | 200 PPM / C | Receptacle Housing | For Female Sockets | - | 19 | - | - | - | - | - | - | Bayonet Lock | Resistors | - | Crimp | W | Unshielded | Environment Resistant | Nickel | 24-19 | SMD/SMT | Silver | - | - | 0.8 mm | - | Contacts Not Included | - | -- | - | 2 | - | - | Isolated | - | Resistor Networks & Arrays | -- | Arrays | -- | 0.45 mm | - | 1.6 mm | 1.6 mm | -- | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | 20V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | - | - | - | Hermetically Sealed | - | - | - | - | - | - | - | 3.3µF | - | - | - | - | - | - | - | - | - | - | - | -- | M (1%) | -- | - | - | - | - | - | - | A | - | - | - | - | - | - | Military | - | -- | - | - | - | - | ||
![]() 742C163101FP CTS | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 300V | 850V | - | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 6800pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.472 (12.00mm) | - | - | - | -- | ||
![]() S42C163911GP CTS | In Stock | - | - | - | Through Hole | Radial | - | 16 | - | - | - | Polyester, Metallized | - | - | - | - | -- | - | + 125 C | - | - 55 C | - | - | 910 Ohms | - | - | 160V | 250V | 50 V | -55°C ~ 105°C | Tape & Box (TB) | MKT1817 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±5% | Active | -- | PC Pins | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | General Purpose | - | 0.022µF | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | 8 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | -- | 0.45 mm | 0.315 (8.00mm) | 6.4 mm | 1.6 mm | - | -- | ||
![]() RT1404B7TR7 CTS | 584 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S41X043680FP CTS | In Stock | - | - | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 68 Ohms | - | - | - | - | 50 V | - | - | - | - | 1 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.65 mm | - | - | - | - | - | 2 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 0.35 mm | - | 1 mm | 1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S41X043242FP CTS | In Stock | - | - | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 2.4 kOhms | Compliant | - | - | - | 50 V | - | - | S4x | - | 1 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | 50 Ω | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.65 mm | - | - | - | - | - | 2 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 0.35 mm | - | 559 mm | 1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | 75V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±5% | Active | -- | - | - | - | Hermetically Sealed | - | - | - | - | - | - | - | 2.7µF | - | - | - | - | - | - | - | - | - | - | - | -- | P (0.1%) | -- | - | - | - | - | - | - | B | - | - | - | - | - | - | Military | - | -- | - | - | - | - | ||
![]() 77083472 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | QZPBKB | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S42C043683JP CTS | In Stock | - | - | - | - | 0606 (1616 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | 68 kOhms | - | - | - | - | 50 V | - | - | S4x | - | 5 % | - | - | - | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | 2 | - | - | Isolated | - | Resistor Networks & Arrays | - | Arrays | - | 0.45 mm | - | 1.6 mm | 1.6 mm | - | - |