- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Actuator Style | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Continuous Drain Current Id | Description of Terminals | Input Signal Type | Maximum Operating Temperature | Maximum Power Rating | Minimum Operating Temperature | Mounting | Number of Channels per Chip | Number of Inputs per Chip | Number of Outputs per Chip | Output Signal Type | Percentage of Resistance Tolerance @ 25C | Pole Throw Configuration | Qualification | Resistance @ 25C | Resistor Values | Sensitivity Index | Supplier Package | Switch Configuration | Termination Method | Thermal Time Constant | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Terminal Pitch | Pin Count | Termination Style | Number of Outputs | Lead Spacing | Configuration | Ripple Current | Plating | Operating Supply Current | Number of Resistors | Manufacturer Size Code | Circuit Type | Terminal Type | Product Type | Shielded | ESR | Screening Level | Channel Type | Speed Grade | Resistance Tolerance | Number of Capacitors | Product | Power Supply Type | Supply Current | Input Voltage | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043123GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | 23 | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 12 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | N | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043101GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | MIL-PRF-55681/9 | - | 100 Ohms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 0.1 uF | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.5 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043471GP CTS | In Stock | - | - | Gold | 0606 (1616 metric) | 4 | - | - | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | SP16T | - | - | 470 Ohms | - | - | - | - | - | 50 V | - | -40 to 85 °C | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | 16 | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083820JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 82 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | 5 | - | - | Arrays | - | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083680GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 68 Ohms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083564JP CTS | In Stock | - | - | Gold | 1206 (3216 metric) | 8 | - | - | Straight | - | - | - | Phosphor Bronze | - | - | - | + 125 C | - | - 55 C | Cable Mount | - | - | - | - | - | - | - | - | 560 kOhms | - | - | - | Crimp | - | 50 V | 28 to 16, 28 AWG | -55 to 105 °C | 5 % | 200 PPM / C | Connector Card Edge | Chip Resistor Arrays | - | - | Receptacle | - | Resistors | - | Signal | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | No | - | - | - | - | - | - | Arrays | - | - | - | 17.52 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043120GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | Surface Mount | - | - | - | - | - | - | - | - | 12 Ohms | - | - | - | - | - | 50 V | - | -40 to 85 °C | 2 % | 200 PPM / C | - | High Side | - | - | - | - | Resistors | - | - | - | - | 4 | SMD/SMT | 1 | 0.8 mm | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.006 mA | 1.2 to 5.5 V | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083683GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 68 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 390 pF | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083184JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 10% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 180 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 1 uF | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | 106 mA | - | - | 4 | A | Isolated | - | Resistor Networks & Arrays | - | 6.63 mOhm | - | - | - | - | - | Arrays | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083470GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | Brass | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 47 Ohms | - | - | - | - | - | 50 V | 12 to 10, 12 AWG | -65 to 150 °C | 2 % | 200 PPM / C | - | Splice Terminal | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | Tin | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043511FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 510 Ohms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 22 uF | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083330JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 33 Ohms | - | - | - | - | - | 50 V | - | -20 to 70 °C | 5 % | 200 PPM / C | - | Chip Resistor Arrays | 33 Ohm | - | - | - | Resistors | 250 mW | - | 2.5400 | 0.8 mm | 6 | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | ± 5% | - | Arrays | - | - | - | 5 | 3.2 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043220FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | 20% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 22 Ohms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 47 uF | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | 908 mA | - | - | 2 | E | Isolated | - | Resistor Networks & Arrays | - | 0.2 mOhm | - | - | - | - | - | Arrays | - | - | - | 7.3 mm | 7.3 x 4.3 x 4.1 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043270FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 27 Ohms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | High Performance Cable | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083102JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | Yes | - | - | - | Single | + 125 C | - | - 55 C | Surface Mount | 1 | 8 | 1 | Single-Ended | - | - | - | - | 1 kOhms | - | Mini-QFN | - | - | - | 50 V | - | -40 to 125 °C | 5 % | 200 PPM / C | - | Analog Multiplexer | - | - | - | - | Resistors | - | - | - | - | 16 | SMD/SMT | - | 0.8 mm | Single 8:1 | - | - | 0.5@15V | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | Extended | - | - | - | - | Arrays | Single/Dual | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043510FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | FPGA Tool | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 51 Ohms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | FPGA Tool | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083120JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 10% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 12 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 33 pF | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | 4 | Arrays | - | - | - | 1.6 mm | 1.6 x 3.2 x 1.35 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083624JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | Leadless | - | + 125 C | 0.12 W | - 55 C | Surface Mount | - | - | - | - | ±5 % | - | - | 100 Ohm | 620 kOhms | 3470 K | - | - | - | 5 s | 50 V | - | -55 to 150 °C | 5 % | 200 PPM / C | - | NTC | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163123GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 12 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163561GP CTS | In Stock | - | - | Silver | 2506 (6416 metric) | 16 | - | Side Slide | - | - | - | - | Copper Alloy | - | - | - | + 125 C | - | - 55 C | Through Hole | - | - | - | - | - | SP3T | - | - | 560 Ohms | - | - | ON ON ON | - | - | 50 V | - | -10 to 85 °C | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 8 | - | Isolated | PC Pins | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | 0.45 mm | 6.4 mm | 1.6 mm |