- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Base/Housing Material | Body Orientation | Capacitance Tolerance | Case Size | Case Size per Element | Case Style | Category | Circuit Designator | CoilResistance | Contact Materials | Fail Safe Protection | Maximum Operating Temperature | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Product Depth (mm) | Qualification | Rad Hardened | Relay Construction | Resistor Values | Seated Plane Height | Supplier Package | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Technology | Terminal Pitch | Construction | Military Standard | Pin Count | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Cable Length | Viewing Angle | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | Number of Turns | ESR | Operate Time | Coil Current | Reverse Voltage | Screening Level | Resistance Tolerance | Contact Arrangement | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083114JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | 20% | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 110 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | 4.7 uF | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 3.1 mOhm | - | - | - | - | - | - | Arrays | 1.6 mm | 3.2 x 1.6 x 1.6 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42X083301JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | 20% | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 300 Ohms | - | - | - | - | - | - | 50 V | - | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | 100 uF | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | 1149 mA | - | - | 4 | E | Isolated | Resistor Networks & Arrays | - | 0.125 mOhm | - | - | - | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42X083164GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 160 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 2 % | 100 ppm/°C | Chip Resistor Arrays | - | - | - | - | Resistors | 0.5 W | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | 15(Elec)/18(Mech) Turns | - | - | - | - | - | 10 | - | Arrays | 9.6 | 5.5 | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C043512JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | MIL-PRF-39014/01 | - | - | 5.1 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | 330 pF | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | 4.83 mm | 4.83 x 2.29 x 4.83 | - | 0.45 mm | 1.6 mm | 1.6 mm | - | ||
![]() S42C043271JP CTS | In Stock | - | - | Gold | 0606 (1616 metric) | 4 | Diallyl Phthalate | Straight | - | - | - | - | - | - | - | Beryllium Copper | - | + 125 C | - | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 270 Ohms | - | - | - | Solder | - | - | 50 V | - | - | - | 5 % | 200 PPM / C | Box Connector | - | 2 | RCP | - | Resistors | - | 1.9100 mm | - | - | - | - | - | SMD/SMT | 150 POS | Blue | - | 0.8 mm | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | - | ||
![]() S42C163150JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | - | - | - | - | - | 50 V | - | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 20 m | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S42C043823JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 82 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | 1,200 uF | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | 2600 mA | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 650 mOhm | - | - | - | - | - | - | Arrays | 19.46 mm | - | - | 0.45 mm | 1.6 mm | 1.6 mm | - | ||
![]() S42C083304FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | No | + 125 C | - | - | - 55 C | - | - | - | - | - | Axial Leaded | - | - | - | - | - | 300 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 1 % | 200 PPM / C | Gas Discharge Tube | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42X083510FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | MIL-C-55681 | - | - | 51 Ohms | - | - | - | - | - | - | 50 V | - | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | 470 pF | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | 2.01 mm | 2.01 x 1.25 x 0.94 | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42X083910GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | 50 Ohm | - | - | + 125 C | 18 Vdc | 7 Vdc | - 55 C | Stud Mount | - | - | - | - | - | - | - | - | - | Contactor | 91 Ohms | - | - | - | - | - | - | 50 V | -70 to 125 °C | - | - | 2 % | 200 PPM / C | Contactor Relay | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | 30 ms | 560 mA | - | - | - | 3PDT | Arrays | 157.68 mm | - | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C043430JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | Surface Mount | Top Mount | - | - | - | - | - | - | - | - | - | 43 Ohms | - | SMD | - | - | - | Industrial grade | 50 V | -40 to 85 °C | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | 4 | SMD/SMT | - | - | - | 0.8 mm | - | - | 120 ° | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 1.2 V | Industrial | - | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | - | ||
![]() S42C043203FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 20 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | 68 uF | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 2 | S | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1 | - | 0.45 mm | 1.6 mm | 1.6 mm | - | ||
![]() S42C083623GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | Camera Serial Interface Converter Chipset | - | - | - | - | + 125 C | - | - | - 55 C | Surface Mount | - | - | - | - | - | - | - | - | - | - | 62 kOhms | - | BGA | - | - | - | - | 50 V | - | - | - | 2 % | 200 PPM / C | Camera Serial Interface Converter Chipset | - | - | - | - | Resistors | - | - | - | - | - | - | 64 | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C083203GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 20 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C083393GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | 20% | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 39 kOhms | - | - | - | - | - | - | 50 V | - | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | 2.2 uF | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | 104 mA | - | - | 4 | A | Isolated | Resistor Networks & Arrays | - | 7 mOhm | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | - | ||
![]() 741C083560JP CTS | In Stock | - | - | - | 0402 (1005 metric) | 8 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 56 Ohms | - | - | - | - | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.375 mm | 2 mm | 1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 741X163101JP CTS | In Stock | - | - | - | 1506(8 X 0602) | 16 | - | - | - | 1506 | 0602 | Molded | - | ISOL | - | - | - | + 125 C | - | - | - 55 C | - | - | Surface Mount | 16 | -55C to 125C | SMD | 0.063 (1/16)(W) | 1.6(mm) | - | No | - | 100 Ohms | Not Required(mm) | - | 70 TO 125 | - | 5% | - | - | - | Tape and Reel | 74x | 5 % | ±200(ppm/°C) | Array | 100(ohm) | - | - | - | Resistors | 0.5 (1/2)(W) | - | Thick Film | 0.5(mm) | Rectangular | Not Required | - | Convex | - | - | Not Required | - | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Arrays | - | - | 3.8(mm) | 0.45 mm | 3.95 mm | 1.6 mm | 0.45(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 190 Ohms | - | - | - | - | - | - | - | - | - | - | 2 % | 100 PPM / C | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 28 | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Networks | - | - | - | 6 mm | 11.18 mm | 1.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | - | - | - | 766 | 2 % | 100 PPM / C | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | Networks | - | - | - | 1.55 mm | 9.9 mm | 3.9 mm | - |