- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | ElectricalLife | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Connector Type | Type | Capacitance | Subcategory | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Spacing | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Load Capacitance | Number of Poles | Number of Resistors | Circuit Type | Relay Type | Product Type | Contact Current(AC)-Max | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Rated Voltage | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Terminal Length | Rated Current (Power) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41C083131JP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 130 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083912FP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 9.1 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X083334FP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 330 kOhms | 50 V | 1 % | 200 PPM / C | PCB Terminal Blocks with Wire | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | 14 | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | Arrays | - | 10A | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083203FP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 20 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X083360FP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 36 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043433FP CTS | In Stock | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 43 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X043133FP CTS | In Stock | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 13 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X083122FP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 1.2 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043103FP CTS | In Stock | - | - | 0404 (1010 metric) | - | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 10 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | - | - | - | - | - | - | 2 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S42C163203GP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 20 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S41X083622JP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 6.2 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S42X083200JP CTS | In Stock | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 20 Ohms | 50 V | 5 % | 200 PPM / C | PCB Terminal Blocks with Wire | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 10 | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | Arrays | - | 24A | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42X083472JP CTS | In Stock | - | - | 1206 (3216 metric) | THROUGH HOLE-STRAIGHT MOUNT | 8 | 9 | 5 | Silver Alloy | 12 | 400 | 100000 | RD | + 125 C | - 55 C | 85 | -40 | 4.7 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | UL | SMD/SMT | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 0.8 mm | 50 | 100000000 | 12 | 125 | SOLDER | - | - | 4 | Isolated | POWER/SIGNAL RELAY | Resistor Networks & Arrays | 12 | 8 | 5 | 360 | 250 | AC/DC | MOMENTARY | DC | 5 | - | Random | SPDT | 12 | .03 | 1 FORM C | 9 | .6 | Arrays | .003 | - | 0.5 mm | 3.2 mm | 1.6 mm | 15 | ||
![]() S41X083132GP CTS | In Stock | - | - | 0804 (2010 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 1.3 kOhms | 50 V | 2 % | 200 PPM / C | PCB Terminal Blocks with Wire | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | - | - | - | - | - | 19 | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | Arrays | - | 24A | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S42X083150JP CTS | In Stock | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 15 Ohms | 50 V | +/-10% | 200 PPM / C | - | Chip Resistor Arrays | 2200pF | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42X083821JP CTS | In Stock | - | - | 1206 (3216 metric) | - | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 820 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | - | 4 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | - | ||
![]() S42C163334GP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 330 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S42C163204GP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 200 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | 18pF | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S42C163910JP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 91 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | 18pF | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - | ||
![]() S42C163303JP CTS | In Stock | - | - | 2506 (6416 metric) | - | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 30 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | 18pF | - | 8 | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | - |