- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Connector Type | Type | Subcategory | Depth | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Bandwidth | Sampling Rate | Product Type | Plug Type | Overall Length | Product | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42X083272FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 2.7 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | Switchable Quick Holding Clamp | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083363FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 36 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | Switchable Quick Holding Clamp | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083161FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 160 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | 5mm | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 40mm | 13.5mm | ||
![]() S42X083111FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Screwdrivers & Hexagon Keys/Small Hand Tools | + 125 C | - 55 C | 110 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083393GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 120 Series ScopeMeters | + 125 C | - 55 C | 39 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | 40MHz | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083222FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke TL71 & TL75 Test Probes | + 125 C | - 55 C | 2.2 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | Test Probe Adapter Set | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163114JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 110 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | 100MHz | 1.25GSPS | Resistor Networks & Arrays | AU | - | Arrays | One Red One Blue 300MHz VPS410 Voltage Probe (10:1), TL175 Test Lead Set, BC190 Charger, BP290 Battery, Handstrap, Hangstrap, USB Interface Cable | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C083620FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 1650 & 1650B Series Multifunction Installation Testers | + 125 C | - 55 C | 62 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | Remote Control Probe | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083100FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | TL22x Series, TL238 and TL27 Test Leads | + 125 C | - 55 C | 10 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043243JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 24 kOhms | 1kV | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | 10A | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043750GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 75 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | TL224 Silicone Test Lead Set, TP238 Test Probe Set, AC220 Crocodile Clip Set | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043751GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 750 Ohms | 50 V | 2 % | 200 PPM / C | 4mm Banana Socket | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083622FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 120B Series ScopeMeter Hand-Held Oscilloscopes | + 125 C | - 55 C | 6.2 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | 40MHz | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083621FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 620 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | TL224 Test Leads, AC220 / AC285 Crocodile Clips, AC280 Hook Clips, TP220 Test Probes, C116 Soft Case | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083101FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 100 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | Test Leads, Crocodile Clips, Probe Extenders, Modular Test Probes, Probe Adapters, Spade Lug, Pouch | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043751FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke Multimeter Carrying Cases | + 125 C | - 55 C | 750 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | ToolPak | 2 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083430JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 43 Ohms | 300V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | 3A | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083240GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 24 Ohms | 60V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | 5A | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043200FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 20 Ohms | 1kV | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | 10A | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043332FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke Ti400, Ti300 & Ti200 Infrared Cameras | + 125 C | - 55 C | 3.3 kOhms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | - | SMD/SMT | 0.8 mm | Tripod Mounting Base | 2 | Isolated | - | - | Resistor Networks & Arrays | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm |