- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Connector Type | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Product Type | Frequency Range | Sensitivity | Overall Length | Product | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043621FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke T6 Electrical Testers | + 125 C | - 55 C | 620 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Proving Unit | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163133JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | Fluke Ti400, Ti300 & Ti200 Infrared Cameras | + 125 C | - 55 C | 13 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Telephoto Infrared Lens | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083753GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 75 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163431GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | Fluke 6000 Series Power Appliance Testers | + 125 C | - 55 C | 430 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Appliance Pass Label | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083100GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 18X, 28X Series Digital Multimeters | + 125 C | - 55 C | 10 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | USB Cable Adapter | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083101GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L200 Probe Light, TP280 Test Probe Extenders, TP220 Test Probes, TL224 Silicon Test Lead Set, Pouch | - | - | - | ||
![]() S42C083390FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 39 Ohms | 50 V | 1 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | 2kHz to 52kHz | 0.005 CMF Leak @ 100psi from up to 10m (32.8ft) | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043622JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke Multimeters & Testers | + 125 C | - 55 C | 6.2 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083150JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 120B Series Scopemeter Hand-Held Oscilloscopes | + 125 C | - 55 C | 15 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083910JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Scopemeter, Power Quality Meter, Digital Multimeters | + 125 C | - 55 C | 91 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043203GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Electrical Test Tools | + 125 C | - 55 C | 20 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Proving Unit | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043360GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke Digital Multimeters, Power Quality Analyzers & Portable Oscilloscopes | + 125 C | - 55 C | 36 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083112JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Digital Multimeters | + 125 C | - 55 C | 1.1 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163242JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | Fluke Oscilloscopes & other suitable Recording Instruments | + 125 C | - 55 C | 2.4 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163824GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | Fluke 1623-2 and Fluke 1625-2 GEO Earth Ground Testers | + 125 C | - 55 C | 820 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4-pole Stake Kit | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083820GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Multimeters & Oscilloscopes | + 125 C | - 55 C | 82 Ohms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163561JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 560 Ohms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163222GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 2.2 kOhms | 50 V | 2 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043750JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 75 Ohms | 50 V | 5 % | 200 PPM / C | 2mm Banana Socket | Chip Resistor Arrays | Resistors | 3A | SMD/SMT | 0.8 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043183JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 18 kOhms | 50 V | 5 % | 200 PPM / C | - | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | Resistor Networks & Arrays | - | - | - | Arrays | TL224 Silicone Test Leads, Fused Test Probes, 2mm Threaded Probe Tips, Insulated Caps | 0.45 mm | 1.6 mm | 1.6 mm |