- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Insulation Materials | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | RoHS | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Termination Style | Lead Spacing | ELV | Wire/Cable Type | Cable Length | Number of Resistors | Circuit Type | Product Type | Wire/Cable Diameter | Connector Type A | Connector Type B | Insertion Loss (dB) | Mode | Wire/Cable Color | Return Loss | Product | Connectors Color | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | 770 | - | - | - | - | - | - | - | - | - | Resistors | - | SIP | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 14 | - | + 125 C | - 55 C | 2 W | 22 kOhms | - | 50 V | 768 | 2 % | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | SMD/SMT | 1.27 mm | - | - | - | - | Bussed | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | Non-Compliant | - | 770 | - | - | - | - | - | - | - | - | - | Resistors | - | SIP | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
![]() 746X101823JP CTS | In Stock | - | - | - | - | 10 | - | + 125 C | - 55 C | - | 82 kOhms | - | - | 74x | 5 % | 200 PPM / C | - | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | - | - | 8 | Bussed | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 0.6 mm | 3.3 mm | 1.65 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-6 | 6 | - | - | - | - | - | Non-Compliant | - | 770 | - | - | - | - | - | - | - | - | - | Resistors | - | SIP | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | SIP-8 | 8 | - | - | - | - | - | Non-Compliant | - | 770 | - | - | - | - | - | - | - | - | - | Resistors | - | SIP | - | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
![]() 752125182AP CTS | In Stock | - | - | - | - | 12 | - | + 125 C | - 55 C | 1.7 W | 1.8 kOhms | - | 25 V | 752 | 2 % | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | SMD/SMT | 1.25 mm | - | - | - | - | Terminator, Dual | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | 16.89 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 74x | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | 74x | 0.1 % | 25 ppm/°C | - | - | 442 Ω | 155 °C | -55 °C | Thin Film | - | Resistors | 250 mW | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | 650 µm | - | - | - | ||
![]() 742X083823JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 74x | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | ||
![]() 741X083361JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 74x | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Arrays | - | - | - | - | - | ||
![]() 768161330GP CTS | In Stock | - | - | - | - | 16 | - | + 125 C | - 55 C | 2.3 W | 33 Ohms | - | 50 V | 768 | 2 % | 200 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | SMD/SMT | 1.27 mm | - | - | - | - | Bussed | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
![]() 767141270GP CTS | In Stock | - | - | - | - | 14 | - | + 125 C | - 55 C | - | 27 Ohms | - | - | 767 | 2 % | 200 PPM / C | - | - | - | - | - | - | - | Resistors | - | SMD/SMT | - | - | - | - | 13 | Bussed | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
![]() 768143273GP CTS | In Stock | - | - | - | - | 14 | - | + 125 C | - 55 C | 2 W | 27 kOhms | - | 50 V | 768 | 2 % | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | SMD/SMT | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | + 125 C | - 55 C | 1.8 W | 10 Ohms | - | 50 V | 766 | 2 % | 200 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | SMD/SMT | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
![]() 768143470GP CTS | In Stock | - | - | - | - | 14 | - | + 125 C | - 55 C | 2 W | 47 Ohms | - | 50 V | 768 | 2 % | 200 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | SMD/SMT | 1.27 mm | - | - | - | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 1.6 mm | 9.91 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | + 125 C | - 55 C | 2.3 W | 3.3 kOhms | - | 50 V | 768 | 2 % | 100 PPM / C | - | Surface Mount Resistor Network | - | - | - | - | - | Resistors | - | SMD/SMT | 1.27 mm | - | - | - | - | Bussed | Resistor Networks & Arrays | - | - | - | - | - | - | - | Networks | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | OFNR | - | - | - | - | Compliant | - | - | - | - | MT-RJ | - | - | - | - | - | Orange | - | - | - | - | Compliant | Twin Zip | 310 mm | - | - | - | 3.6 mm | MT-RJ | MT-RJ | 0.5 dB | Multimode | Orange | 20 dB | - | Black | - | 310 mm | - | Not Applicable | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 741C083221J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |