- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Lamp Base Type | Lens Shape | Magnet Material | Magnet Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | MSCP | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Power Rating | Supply Voltage | Current Rating | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Light Source | Product | Input Power | Input Voltage | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083364FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | Pot | + 125 C | - 55 C | - | - | 360 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 4.5mm | 2 mm | 1 mm | - | ||
![]() S40X043303JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | - | Neodymium | - | + 125 C | - 55 C | - | - | 30 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 10mm | 11.5mm | 0.85 mm | 0.6 mm | - | ||
![]() S41X083330FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | Pot | + 125 C | - 55 C | - | - | 33 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 20mm | 2 mm | 1 mm | - | ||
![]() S41X083333FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | Pot | + 125 C | - 55 C | - | - | 33 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 4.5mm | 2 mm | 1 mm | - | ||
![]() S41X043563FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | Ceiling | + 125 C | - 55 C | - | - | 56 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 24mm | 1 mm | 1 mm | - | ||
![]() S41X083512GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Neodymium | - | + 125 C | - 55 C | - | - | 5.1 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 32mm | 7mm | 2 mm | 1 mm | - | ||
![]() S41X083910GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Ceramic | - | + 125 C | - 55 C | - | - | 91 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 5mm | 2 mm | 1 mm | - | ||
![]() S41C083433FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 43 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 20mm | 1.5mm | ||
![]() S41X043150FP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | 15 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41X083180GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | GX5.3 | - | - | - | + 125 C | - 55 C | - | - | 18 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 250W | 24V | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 44.5mm | 1 mm | - | ||
![]() S41C083222FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Neodymium | - | + 125 C | - 55 C | - | - | 2.2 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 6mm | 11.5mm | 2 mm | 1 mm | - | ||
![]() S41C083104FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | E26 / MES | - | - | - | + 125 C | - 55 C | - | - | 100 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 130V | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083244FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Neodymium | - | + 125 C | - 55 C | - | - | 240 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 20mm | 13mm | 2 mm | 1 mm | - | ||
![]() S41X083153GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | GY5.3 | - | - | - | + 125 C | - 55 C | - | - | 15 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 120V | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083620JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 62 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083131FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | Miniature Wedge | Cylindrical | - | - | + 125 C | - 55 C | 0.4 | - | 130 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 28V | 40mA | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083204JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | Miniature Wedge | Cylindrical | - | - | + 125 C | - 55 C | 0.4 | - | 200 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | 14V | 350mA | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41C083470GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 47 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.35 mm | 2 mm | 1 mm | - | ||
![]() S41X043000XP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | Wire Leaded | - | - | - | + 125 C | - 55 C | - | - | 0 Ohms | 50 V | - | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Halogen | Arrays | - | 14V | - | 0.35 mm | 1 mm | 1 mm | - | ||
![]() S41C083624GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Neodymium | - | + 125 C | - 55 C | - | - | 620 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | - | - | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | 48mm | 10.8mm | 2 mm | 1 mm | - |