- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Brand | Case Code - in | Case Code - mm | Case Size | Case Size per Element | Case Style | Circuit Designator | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Installed RAM | Insulation Materials | Manufacturer | Mating Style | Maximum Bundle Diameter | Maximum Operating Temperature | Maximum RAM Capacity | MIL Type | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Part # Aliases | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Qualification | Rad Hardened | Resistor Values | RoHS | Seated Plane Height | Shell Sizes | Shell Style# | Temperature Range @ Derated Power | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Pitch | Construction | Current Rating | Military Standard | Termination Style | Contact Gender | Failure Rate | Lead Spacing | Wire Gauge | Accessory Type | Number of Resistors | Circuit Type | Insulation | Product Type | Stud/Tab Size | Shell Plating | Product | Mounting Angle | Features | Product Category | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Tin | - | - | - | Copper | TE Connectivity / AMP | - | - | - | - | - | - | - | 50 | - | - | - | TE Connectivity | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 2.469354 oz | - | 2/0 AWG | - | Bulk | 753 | - | - | - | Butt | - | - | - | - | - | Female | Terminals | - | - | - | - | - | - | - | Crimp | - | - | - | 2/0 AWG | - | - | - | Insulated | Terminals | - | - | Splices | Straight | - | Terminals | - | - | - | - | 1.96 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | - | Copper Alloy | 1 | 22-35 | - | - | Amphenol | Bayonet | - | - | - | MIL-DTL-38999 II | - | Cable | - | - | - | 88-444668-35S | - | - | - | EREL | - | - | N | - | 22 | Straight | - | - | 38999 | - | 500 V | - | - | - | JTR | - | - | - | - | - | 100 Position | - | - | - | - | Circular Connectors | - | - | - | - | - | 5 A | - | Crimp | Socket (Female) | - | - | 26 AWG to 22 AWG | - | - | - | - | Circular MIL Spec Connector | - | Olive Drab Cadmium | Plugs | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() 752181473GP CTS | In Stock | - | - | Gold | - | 18 | Aluminum | - | Amphenol Aerospace | - | - | - | - | - | - | - | 1 | 12-35 | - | - | Amphenol | Bayonet | - | + 125 C | - | MIL-DTL-38999 II | - 55 C | Panel | - | - | - | 91-542233-35S | - | 1.5 W | - | EREL | - | 47 kOhms | Details | - | 12 | Wall Mount | - | - | 38999 | - | 500 V | - | - | - | JTR | 2 % | - | 100 PPM / C | Surface Mount Resistor Network | - | 22 Position | - | - | - | - | Circular Connectors | - | - | - | - | - | 5 A | - | Crimp | Socket (Female) | - | 1.27 mm | 26 AWG to 22 AWG | - | - | Bussed | - | Circular MIL Spec Connector | - | Nickel | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | 13.08 mm | - | - | - | ||
![]() 770101820P CTS | In Stock | - | - | Tin | SIP-10 | 10 | - | Brass | TE Connectivity / AMP | - | - | - | - | - | - | Brass | 20000 | - | - | Not Insulated | TE Connectivity | - | - | + 125 C | - | - | - 55 C | Screw | - | - | - | - | - | - | - | - | - | 82 Ohms | Details | - | - | - | - | - | - | 0.007337 oz | - | 16 AWG | - | Reel | 408 | 2 % | - | 100 PPM / C | Ring | - | - | - | - | - | Female | Terminals | - | - | - | - | - | - | - | Crimp | - | - | 2.54 mm | 16 AWG | - | 9 | Bussed | Not Insulated | Terminals | # 6 | - | Screw Terminals | - | - | Terminals | - | - | - | 4.95 mm | 25.4 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | 20 | - | Brass | TE Connectivity / AMP | - | - | - | - | - | - | Brass | 15000 | - | - | Not Insulated | TE Connectivity | - | - | + 125 C | - | - | - 55 C | Screw | - | - | - | - | - | 1.6 W | - | - | - | 220 kOhms | Details | - | - | - | - | - | - | 0.014745 oz | 25 V | 20 AWG | - | Cut Tape | 752 | 2 % | - | 200 PPM / C | Spade | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | Crimp | - | - | - | 20 AWG | - | 18 | Bussed | Not Insulated | Terminals | # 8 | - | Screw Terminals | - | - | Terminals | - | - | - | 2.41 mm | 14.35 mm | 2.03 mm | - | - | ||
![]() 77083824P CTS | In Stock | - | - | Unplated | SIP-8 | 8 | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | 2000 | - | - | - | TE Connectivity | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.032664 oz | - | 16 AWG | 20 AWG | Cut Tape | 770 | - | - | - | Shur Plug | - | - | - | - | - | Female | Terminals | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | Not Insulated | Terminals | - | - | Specialized Terminals | - | - | Terminals | - | - | - | - | - | - | - | - | ||
![]() 770103564P CTS | In Stock | - | - | Tin | SIP-10 | 10 | - | Brass | TE Connectivity / AMP | - | - | - | - | - | - | Brass | 10000 | - | - | Not Insulated | TE Connectivity | - | - | + 125 C | - | - | - 55 C | Screw | - | - | - | - | - | - | - | - | - | 560 kOhms | Details | - | - | - | - | - | - | 0.030724 oz | - | 16 AWG | - | Reel | 414 | 2 % | - | 100 PPM / C | Ring | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | Crimp | - | - | 2.54 mm | 16 AWG | - | 5 | Isolated | Not Insulated | Terminals | # 8 | - | Screw Terminals | Straight | - | Terminals | - | - | - | 4.95 mm | - | 8.68 mm | - | - | ||
![]() 753101512GP CTS | In Stock | - | - | Gold | - | 10 | Thermoplastic (TP) | - | Conxall / Switchcraft | - | - | - | - | - | - | - | 100 | - | - | - | Switchcraft | - | - | + 125 C | - | - | - 55 C | Free Hanging | - | - | - | - | - | 0.68 W | - | - | - | 5.1 kOhms | Details | - | - | Plug | - | - | Multi-Con-X | 0.594778 oz | 600 V | - | - | - | Multi-Con-X | 2 % | - | 200 PPM / C | Surface Mount Resistor Network | - | 7 Position | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | Solder Cup | Pin (Male) | - | 0.64 mm | - | - | - | Bussed | - | Standard Circular Connector | - | Gold | Connectors | - | - | Standard Circular Connector | IP67 | - | 22.2 mm | 22.2 mm | 7.49 mm | 2.03 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Vishay / Dale | 0805 | 2012 | - | - | - | - | - | 5000 | - | - | - | Vishay | - | - | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | - | - | 0.000194 oz | 150 V | - | - | MouseReel | TNPW e3 | 0.1 % | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 7.87 kOhms | - | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | Resistors | 200 mW (1/5 W) | - | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | - | 0.45 mm | 2 mm | 1.25 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | 2.3 W | - | - | - | 51 Ohms | Non-Compliant | - | - | - | - | - | - | - | 50 V | - | - | Bulk | 768 | 0.1 % | 2 | 25 ppm/°C | Surface Mount Resistor Network | 118 kΩ | - | Metal Film | - | - | - | Resistors | 100 mW | 100 mW | - | - | - | - | - | SMD/SMT | - | 0.001 % | 1.27 mm | - | - | - | Bussed | - | Resistor Networks & Arrays | - | - | Networks | - | Military, Moisture Resistant, Weldable | - | - | - | - | 1.6 mm | 3.81 mm | 1.78 mm | - | Contains Lead | ||
![]() 770101122P CTS | In Stock | - | - | - | SIP-10 | 10 | - | - | Phoenix Contact | - | - | - | - | - | - | - | 10 | - | - | - | Phoenix Contact | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 1.2 kOhms | - | - | - | - | - | - | - | 2 oz | - | - | - | - | EG 67,5 | 2 % | - | 100 PPM / C | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | SIP | - | - | 2.54 mm | - | - | 9 | Bussed | - | Enclosures, Boxes, & Cases | - | - | Networks | - | - | Enclosures, Boxes, & Cases | - | - | - | 4.95 mm | 25.35 mm | 2.41 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 12 | - | - | Phoenix Contact | - | - | - | - | Molded | TERM | - | 10 | - | - | - | Phoenix Contact | - | - | + 125 C | - | - | - 55 C | Surface Mount | 12 | -55C to 125C | SMD | - | 0.12(W) | 1.7 W | 2.03(mm) | - | No | 190 Ohms | - | Not Required(mm) | - | - | 70 TO 125 | 2% | - | 0.352740 oz | 25 V | - | - | Tape and Reel | EG 22,5 | 2 % | - | ±200(ppm/°C) | Network | 330/470(ohm) | - | - | - | - | - | Enclosures, Racks and Boxes | 1.7(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Single Row | - | Not Required | 1.25 mm | - | - | 20 | Terminator, Dual | - | Enclosures, Boxes, & Cases | - | - | Networks | - | - | Enclosures, Boxes, & Cases | - | 16.89(mm) | - | - | 16.89 mm | - | 2.41(mm) | - | ||
![]() 766161332GSP CTS | In Stock | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | 10 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.646572 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | ||
![]() 197524 CTS | In Stock | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | 10 | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.173 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | Phoenix Contact | - | - | 1206 | 0603 | Molded | ISOL | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | - | 0.063 (1/16)(W) | - | 1.6(mm) | - | No | - | - | Not Required(mm) | - | - | 70 TO 125 | 5% | - | 10.582189 oz | - | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 47(ohm) | - | - | - | - | - | Hardware | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | Rectangular | - | Not Required | Concave | - | Not Required | - | - | - | 4 | - | - | Mounting Hardware | - | - | - | - | - | Mounting Hardware | - | 3.2(mm) | - | - | - | - | 0.6(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | 2012(4 X 1206) | - | - | - | Phoenix Contact | - | - | 2012 | 1206 | Molded | ISOL | - | 1 | - | - | - | Phoenix Contact | - | - | + 45 C | - | - | 0 C | Surface Mount | 8 | -55C to 125C | SMD | - | 0.125 (1/8)(W) | - | 3.2(mm) | - | No | - | - | Not Required(mm) | - | - | 70 TO 125 | 5% | - | 25.353 lbs | - | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 100(ohm) | - | - | - | - | - | Computing | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | Not Required | - | - | - | 4 | - | - | Panel PCs | - | - | - | - | - | Panel PCs | - | 5.08(mm) | - | - | - | - | 0.6(mm) | - | ||
![]() 745C101103J CTS | In Stock | - | - | - | 2512 | - | - | - | Phoenix Contact | - | - | 2512 | 1203 | Molded | BUS | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | Surface Mount | 10 | -55C to 125C | SMD | - | 0.063 (1/16)(W) | - | 3.2(mm) | - | No | - | - | Not Required(mm) | - | - | 70 TO 125 | 5% | - | 7.716 lbs | - | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 10000(ohm) | - | - | - | - | - | Motors & Motor Drives | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | Not Required | - | - | - | 8 | - | - | Motor Drives | - | - | - | - | - | Motor Drives | IP67 | 6.4(mm) | - | - | - | - | 0.6(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | 2012(4 X 1206) | - | - | - | Phoenix Contact | - | - | 2012 | 1206 | Molded | ISOL | - | 1 | - | - | - | Phoenix Contact | - | - | - | - | - | - | Surface Mount | 8 | -55C to 125C | SMD | - | 0.125 (1/8)(W) | - | 3.2(mm) | - | No | - | - | Not Required(mm) | - | - | 70 TO 125 | 5% | - | 9 oz | - | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 27(ohm) | - | - | - | - | - | Displays | 0.5 (1/2)(W) | - | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Concave | - | Not Required | - | - | - | 4 | - | - | TFT Displays | - | - | - | - | - | TFT Displays & Accessories | - | 5.08(mm) | - | - | - | - | 0.6(mm) | - | ||
![]() 77063223 CTS | In Stock | - | - | - | SIP | - | - | - | Phoenix Contact | - | - | Not Required | NOT REQUIRED | Conformal Coated | ISOL | - | 5 | - | - | - | Phoenix Contact | - | - | - | - | - | - | Through Hole | 6 | -55C to 125C | SIP | - | 0.3(W) | - | 2.41(mm) | - | No | - | - | 4.95(mm) | - | - | 70 TO 125 | 2% | - | 1 oz | - | - | - | Bulk | - | - | - | ±100(ppm/°C) | Network | 22000(ohm) | - | - | - | - | - | Enclosures, Racks and Boxes | 0.96(W) | - | Thick Film | 2.54(mm) | Single Line | - | Not Required | Pin | - | Not Required | - | - | - | 3 | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | Enclosures, Boxes, & Cases | - | 15.19(mm) | - | - | - | - | 4.95(mm) | - | ||
![]() 742C083330J CTS | In Stock | - | - | - | 1206(4 X 0603) | - | - | - | Phoenix Contact | - | - | 1206 | 0603 | Molded | ISOL | - | 1 | - | 4 GB | - | Phoenix Contact | - | - | + 45 C | 4 GB | - | 0 C | Surface Mount | 8 | -55C to 125C | SMD | - | 0.063 (1/16)(W) | - | 1.6(mm) | - | No | - | - | Not Required(mm) | - | - | 70 TO 125 | 5% | - | 25.353 lbs | - | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Array | 33(ohm) | - | - | - | - | - | Computing | 0.25 (1/4)(W) | - | Thick Film | 0.8(mm) | Rectangular | - | Not Required | Concave | - | Not Required | - | - | - | 4 | - | - | Panel PCs | - | - | - | - | - | Panel PCs | - | 3.2(mm) | - | - | - | - | 0.6(mm) | - |