- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Circuit Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 752 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 77083184P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 180 kOhms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 4 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 20.27 mm | 2.41 mm | ||
![]() 767141334GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 330 kOhms | - | 767 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | - | 13 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766161680GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 68 Ohms | - | 766 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 15 | Bussed | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 768 | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 767143680GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 68 Ohms | - | 767 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 560 Ohms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 766145121AP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 183 Ohms, 390 Ohms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | + 125 C | - 55 C | 1.4 W | 10 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
![]() 77083274P CTS | In Stock | - | - | SIP-8 | 8 | + 125 C | - 55 C | - | 270 kOhms | - | 770 | 2 % | 100 PPM / C | - | Resistors | SIP | 2.54 mm | 4 | Isolated | Resistor Networks & Arrays | Networks | 4.95 mm | 20.27 mm | 2.41 mm | ||
![]() 77065680/1KP CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 766163124GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 120 kOhms | - | 766 | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 741X043391JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 390 Ohms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.4 W | 1.5 kOhms | 25 V | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
![]() 768143822GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 8.2 kOhms | 50 V | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 7706543/620P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | 770 | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 741X163183JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | + 125 C | - 55 C | - | 18 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.8 mm | 1.6 mm | ||
![]() 740X043334JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | 330 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() 741C083823JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 82 kOhms | - | 74x | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() 767163180GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 18 Ohms | - | 767 | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - |