- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 22 Ohms | 50 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 745C101470JP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | 47 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() 743C083106JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
![]() 742C163120JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | + 125 C | - 55 C | - | 12 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
![]() 741X043331JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 330 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043394JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 390 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 742C163123JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | + 125 C | - 55 C | - | 12 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 1.6 mm | ||
![]() 746X101331J CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 746X101000XP CTS | In Stock | - | - | 1206 (3216 metric) | 10 | + 125 C | - 55 C | - | 0 Ohms | 25 V | - | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.64 mm | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() 745C102000XP CTS | In Stock | - | - | 2512 (6431 metric) | 10 | + 125 C | - 55 C | - | 0 Ohms | 50 V | - | 250 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 1.27 mm | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.575 mm | 6.4 mm | 3.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |