- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 740X043270JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | 27 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() 740X043472JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | 4.7 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() 740X043394JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | 390 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() 740X043511JP CTS | In Stock | - | - | 0201 (0603 metric) | 4 | + 125 C | - 55 C | - | 510 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 1 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 766145192AP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 1.6 W | 1.9 kOhms | 50 V | - | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Terminator, Dual | Resistor Networks & Arrays | Networks | 1.55 mm | 8.65 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | - | 18 | + 125 C | - 55 C | 1.5 W | 20 kOhms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 13.08 mm | - | ||
![]() 745C101124JP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | 270 kOhms | 50 V | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 77043682P CTS | In Stock | - | - | SIP-4 | 4 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 744C083564JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77043223P CTS | In Stock | - | - | SIP-4 | 4 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 745C101111JP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | 110 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 6.4 mm | 3.2 mm | ||
![]() 767163120GP CTS | In Stock | - | - | - | 16 | + 125 C | - 55 C | - | 12 Ohms | - | 2 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768141273GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 27 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 766143564GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | - | 560 kOhms | - | 2 % | 100 PPM / C | - | Resistors | SMD/SMT | 1.27 mm | 7 | Isolated | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 752201223JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 741X083823JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 82 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.4 mm | 2 mm | 1 mm | ||
![]() 741X083753JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - |