- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Power Total Package | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 752101101GP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | 1.4 W | 100 Ohms | 25 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | - | 14.35 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 8 | + 125 C | - 55 C | 1.2 W | 22 Ohms | 25 V | 2 % | 200 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | - | 11.81 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 768143564GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 560 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
![]() 768141473GP CTS | In Stock | - | - | - | 14 | + 125 C | - 55 C | 2 W | 47 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Bussed | Resistor Networks & Arrays | Networks | 1.6 mm | 9.91 mm | 5.59 mm | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 560 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
![]() 741X083121JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | - | 120 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.4 mm | 2 mm | 1 mm | ||
![]() 741X163272JP CTS | In Stock | - | - | 0402 (1005 metric) | 16 | + 125 C | - 55 C | - | 2.7 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Isolated | Resistor Networks & Arrays | Arrays | 0.45 mm | 3.8 mm | 1.6 mm | ||
![]() 768201334GP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Resistor Networks & Arrays | Networks | - | - | - | ||
![]() 746X101470JP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | - | 47 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 3.3 mm | 1.65 mm | ||
![]() 742C043273JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 27 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 741X043181JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 180 Ohms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 742C043122JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | - | 1.2 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 741X043183JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | - | 18 kOhms | - | 5 % | 200 PPM / C | - | Resistors | SMD/SMT | - | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 77083224 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | + 125 C | - 55 C | 1.8 W | 680 kOhms | 50 V | 2 % | 100 PPM / C | Surface Mount Resistor Network | Resistors | SMD/SMT | 1.27 mm | - | Isolated | Resistor Networks & Arrays | Networks | 1.55 mm | 9.9 mm | 3.9 mm | ||
Tiny WHSL | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - | ||
Tiny WHSL | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | Resistors | SIP | - | - | Terminator, Dual | Resistor Networks & Arrays | Networks | - | - | - |