- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Subcategory | Termination Style | Number of Resistors | Circuit Type | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 742X083391JP CTS | In Stock | - | - | - | 8 | + 125 C | - 55 C | 390 Ohms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 746X101121JP CTS | In Stock | - | - | - | 10 | + 125 C | - 55 C | 120 Ohms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 8 | Bussed | Resistor Networks & Arrays | Arrays | 0.6 mm | 3.3 mm | 1.65 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | Resistor Networks & Arrays | Arrays | - | - | - | ||
![]() 742C043272JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | 2.7 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
![]() 742C043333JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | 33 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.525 mm | 1.6 mm | 1.6 mm | ||
![]() 742C043391JP CTS | In Stock | - | - | 0603 (1608 metric) | 4 | + 125 C | - 55 C | 390 Ohms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | Resistor Networks & Arrays | - | - | - | - | ||
![]() 741X043152JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 1.5 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043184JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 180 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043120JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 12 Ohms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043182JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 1.8 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741C083821JP CTS | In Stock | - | - | 0402 (1005 metric) | 8 | + 125 C | - 55 C | 820 Ohms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 4 | Isolated | Resistor Networks & Arrays | Arrays | 0.375 mm | 2 mm | 1 mm | ||
![]() 741X043123JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 12 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043111JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 110 Ohms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
Tiny WHSL | In Stock | - | - | 0402 (1005 metric) | - | + 125 C | - 55 C | 0 Ohms | 25 V | 5 % | 200 PPM / C | Resistors | SMD/SMT | - | - | Resistor Networks & Arrays | Arrays | 1 mm | 1 mm | 0.35 mm | ||
Tiny WHSL | In Stock | - | - | 0402 (1005 metric) | - | + 125 C | - 55 C | 0 Ohms | 25 V | 5 % | 200 PPM / C | Resistors | SMD/SMT | - | - | Resistor Networks & Arrays | Arrays | 1 mm | 2 mm | 0.35 mm | ||
![]() 741X043564JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 560 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043563JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 56 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043124JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 120 kOhms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() 741X043221JP CTS | In Stock | - | - | 0402 (1005 metric) | 4 | + 125 C | - 55 C | 220 Ohms | - | 5 % | 200 PPM / C | Resistors | SMD/SMT | 2 | Isolated | Resistor Networks & Arrays | Arrays | 0.35 mm | 1 mm | 1 mm |