- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Case Size | Case Size per Element | Case Style | Circuit Designator | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of Terminals | Operating Temp Range | Package Type | Power Rating Per Resistor | Power Total Package | Product Depth (mm) | Rad Hardened | Resistor Values | Seated Plane Height | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Terminal Pitch | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Resistance Tolerance | Product | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 752 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 3 W | - | - | 1 kOhms | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 13.7 mm | 5.59 mm | - | ||
![]() 768163123GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 12 kOhms | - | - | - | 50 V | - | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 2.3 W | - | - | 10 Ohms | - | - | - | 50 V | - | 768 | 2 % | 200 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 11.18 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 14 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.6 W | - | - | 3.9 kOhms | - | - | - | 50 V | - | 766 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | 8.65 mm | 3.9 mm | - | ||
![]() 752181332GP CTS | In Stock | - | - | - | 18 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.5 W | - | - | 3.3 kOhms | - | - | - | 25 V | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 13.08 mm | - | - | ||
![]() 770103184P CTS | In Stock | - | - | SIP-10 | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 180 kOhms | - | - | - | - | - | 770 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | SIP | - | 2.54 mm | 5 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 4.95 mm | 25.35 mm | 2.41 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 766 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | ||
![]() 768201472JP CTS | In Stock | - | - | - | 20 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 3 W | - | - | 4.7 kOhms | - | - | - | 50 V | - | 768 | 5 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | 1.6 mm | 13.7 mm | 5.59 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 10 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 33 Ohms | - | - | - | - | - | 752 | 2 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | - | - | Terminator, Single | Resistor Networks & Arrays | - | Networks | - | - | - | 2.41 mm | 14.35 mm | 2.03 mm | - | ||
![]() 752091510GP CTS | In Stock | - | - | - | 9 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.3 W | - | - | 51 Ohms | - | - | - | 25 V | - | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | - | Bussed | Resistor Networks & Arrays | - | Networks | - | - | - | - | 13.08 mm | - | - | ||
![]() 77063100P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | - | - | - | Resistors | - | - | - | - | - | - | SIP | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
![]() 766163683GP CTS | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 68 kOhms | - | - | - | - | - | 766 | 2 % | 100 PPM / C | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | - | Networks | - | - | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
![]() 77063103P CTS | In Stock | - | - | SIP-6 | 6 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | - | 2 % | 200 ppm/K | - | 1 kOhm | Resistors | 0.0625 W | - | - | - | General Purpose | - | SIP | - | 2.54 mm | 3 | Isolated | Resistor Networks & Arrays | 5 | Networks | 1 | 0.5 | - | 4.95 mm | 15.24 mm | 2.5 mm | - | ||
![]() 742X083182JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 1.8 kOhms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.55 mm | 3.2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | 1.8 W | - | - | 0 Ohms | - | - | - | 50 V | - | 766 | - | - | Surface Mount Resistor Network | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | 1.27 mm | 8 | Isolated | Resistor Networks & Arrays | - | Networks | 9.9 mm | 6 mm | - | 1.55 mm | 9.9 mm | 3.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 752 | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | Networks | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 24 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | 25 V | - | 752 | 2 % | 200.0000 ppm/°C | - | 10 | Resistors | 2.0000 W | - | 1.27 mm | - | - | - | SMD/SMT | - | - | 22 | Bussed | Resistor Networks & Arrays | 2 | Networks | 16.89 mm | 2.03 mm | - | 2.41 mm | 16.89 mm | 2.03 mm | - | ||
![]() 768205221AP CTS | In Stock | - | - | SOGN | - | Not Required | NOT REQUIRED | Ceramic | TERM | - | - | Surface Mount | 20 | -55C to 125C | SOGN | 0.15(W) | - | 7.62(mm) | No | - | 1.6(mm) | 70 TO 125 | 2% | - | Bulk | 768 | - | ±100(ppm/°C) | Network | 330/680(ohm) | Resistors | 3(W) | Thick Film | 1.27(mm) | Rectangular | - | Not Required | Gull Wing | Not Required | - | 36 | - | Resistor Networks & Arrays | - | - | - | - | 13.7(mm) | - | - | - | 1.41(mm) | ||
![]() 742C163682JP CTS | In Stock | - | - | 0603 (1608 metric) | 16 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | 6.8 kOhms | - | - | - | - | - | - | 5 % | 200 PPM / C | - | - | Resistors | - | - | - | - | - | - | SMD/SMT | - | - | 8 | Isolated | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.525 mm | 6.4 mm | 1.6 mm | - |