- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Length - Lead Wire | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Resistor Values | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Spacing | Current - Supply (Disable) (Max) | Plating | Shell Size, MIL | Number of Resistors | Spread Spectrum Bandwidth | Cable Opening | Circuit Type | Thread Size | Product Type | Includes | Cable Exit | Absolute Pull Range (APR) | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | Product | B0/50 | Features | Resistance in Ohms @ 25°C | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 766143201GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 200 Ohms | - | - | - | - | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.27 mm | - | - | - | 7 | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767143120GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 12 Ohms | - | - | - | - | - | 2 % | - | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 7 | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 742C043750JP CTS | In Stock | - | - | - | 0603 (1608 metric) | - | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 75 Ohms | - | - | - | - | - | 5 % | - | - | 200 PPM / C | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2 | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | - | 0.6 mm | - | 1.6 mm | 1.6 mm | - | - | - | - | ||
![]() 766143183GP CTS | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | 18 kOhms | - | - | - | - | - | 2 % | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.27 mm | - | - | - | 7 | - | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | R88M-1M | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2417B6TR7 CTS | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | DSC60XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 24 MHz | ±25ppm | CMOS | - | - | - | Standby (Power Down) | MEMS | 1.3mA (Typ) | - | 1.5µA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | AEC-Q100 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | QXLXJB | - | - | - | - | - | Panduit Corp | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1407B7PTR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 121050 | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1236B7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | Bulk | - | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1408B6PTR7 CTS | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | Gold | Bronze | - | - | - | LEMO | - | Bulk | Metal | Active | - | - | - | -55°C ~ 250°C | 2B | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 16 | - | Silver | - | - | Push-Pull, Detent Lock | - | 6A | - | G | Shielded | IP50 - Dust Protected | - | - | - | Chrome | 316 | - | - | - | - | - | - | - | - | - | - | 0.323 ~ 0.362 (8.20mm ~ 9.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | 5.90µin (0.150µm) | - | UL94 V-0 | - | ||
![]() RT1402B7PTR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 208383 | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1404B7PTR7 CTS | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum | - | - | - | - | MS27656T11F | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 13 | - | Silver | Aviation, Military | - | Bayonet Lock | - | - | - | C | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 11-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RT1402B6PTR7 CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RN731J | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | ±10ppm/°C | - | - | 198 Ohms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
![]() 752091821JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767163103JP CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Canon | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2710B7TR7 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | DL60R20 | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | Bag | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 752091472JP CTS | In Stock | - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | TX54AB45 | - | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | - | - | TE Connectivity Aerospace, Defense and Marine | - | Bulk | - | Active | - | - | - | - | TXR | - | - | - | - | - | - | Backshell, Heat Shrink Adapter | - | - | - | Olive Drab | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 12, 14, 14S | - | - | - | - | - | - | Cadmium | - | - | - | - | - | 7/8-20 UNEF | - | 1 pc - 1 Backshell | 45° | - | - | - | - | - | - | - | - | - | Tinel Lock | - | - | - | - | - | - | 0.980 (24.90mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Adafruit Industries LLC | - | Bulk | - | Active | - | - | - | -40°C ~ 200°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | 3950K | - | - | - | - | - | 10k | - | - | - | - | - | - | - | - |