- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Circuit Type | Bandwidth | Sampling Rate | Product Type | Plug Type | Product | Display Count | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C043154GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke 170, 77 & 922 Series Multimeters | + 125 C | - 55 C | 150 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043121GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke 190-Series ScopeMeter Test Tools | + 125 C | - 55 C | 120 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Mains Power Adapter | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163164GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 160 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043222GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Fluke Digital Multimeters | + 125 C | - 55 C | 2.2 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | 4-Wire Short | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083752JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke 700 & 740 Calibrators | + 125 C | - 55 C | 7.5 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163243GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 24 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | Digital Multimeter, TL224 Test Leads, AC220 Alligator Clips, TL238/80BK-A Probes, Hanging Kit, Case | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163240JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | Type K Thermocouple Temperature Measuring Instruments | + 125 C | - 55 C | 24 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083561GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Digital Multimeters | + 125 C | - 55 C | 560 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Thermocouple Module | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083473GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Type K Thermocouple Temperature Measuring Instruments | + 125 C | - 55 C | 47 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083684GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Digital Multimeters, Thermometers, Calibrators | + 125 C | - 55 C | 680 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083432JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Fluke Digital Multimeters | + 125 C | - 55 C | 4.3 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043473FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 47 kOhms | 6kV | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043224FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 220 kOhms | 40kV | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 40µA | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083513JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 51 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083471FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | Type K Thermocouple Temperature Measuring Instruments | + 125 C | - 55 C | 470 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083113GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 11 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163244GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 240 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043753JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | + 125 C | - 55 C | 75 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 6000 | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163183GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | + 125 C | - 55 C | 18 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 8 | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | 10000 | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083620FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | + 125 C | - 55 C | 62 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | Isolated | 60MHz | 625MSPS | Resistor Networks & Arrays | AU | Arrays | - | One Red One Blue 300MHz VPS410 Voltage Probe (10:1), TL175 Test Lead Set, BC190 Charger, BP290 Battery, Handstrap, Hangstrap, USB Interface Cable | 0.5 mm | 3.2 mm | 1.6 mm |