- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Accessory Type | Number of Resistors | Accuracy | Circuit Type | Bandwidth | Sampling Rate | Product Type | Plug Type | Product | Ranging | Display Count | Kit Contents | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42X083363FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 36 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | Fluke 1587 Insulation Multimeter, Fluke i400 Current Clamp, Fluke 62 MAX+ IR Thermometer | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043432GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 4.3 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | 500MHz | 5GSPS | Resistor Networks & Arrays | - | Arrays | - | - | ScopeMeter, VPS410 Set, TL175, BC190-charger, BP291 Battery, Hangstrap, Handstrip, USB Cable | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043620GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 62 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | 500MHz | 5GSPS | Resistor Networks & Arrays | - | Arrays | - | - | ScopeMeter, VPS410 Voltage Probe Set, BC190-charger, BP291 Battery, Hangstrap, Handstrip, USB Cable | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083202JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 2 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | 500MHz | 5GSPS | Resistor Networks & Arrays | - | Arrays | - | - | ScopeMeter, VPS410 Set, SCC-290 Kit, BC190-charger, BP291 Battery, Hangstrap, Handstrip, USB Cable | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083134FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 130 kOhms | 60V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 3A | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083153FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 15 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | - | Arrays | - | - | Soft Carry Case, Adapter, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043913JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 91 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083302JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 3 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | EU | Arrays | - | - | Soft Carry Case, Adapter, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083160JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 16 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | UK | Arrays | - | - | Soft Carry Case, Adapter, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083183JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 18 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | EU | Arrays | - | - | Soft Carry Case, Adapter, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043333FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 33 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | 40MHz | 400kSPS | Resistor Networks & Arrays | EU | Arrays | - | - | Adapter, Battery Pack, 2 Shielded Test Lead w/Ground Leads, 2 Hook Clips, Banana - BNC Adapter | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083332JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 3.3 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | 500MHz | 5GSPS | Resistor Networks & Arrays | - | Arrays | - | - | ScopeMeter, VPS410 Set, TL175, SCC290, BC190-charger, BP291 Battery, Hangstrap, Handstrip, USB Cable | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043333JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 33 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | Auto | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083334FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 330 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | 6000 | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043154JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | + 125 C | - 55 C | 150 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | 62 MAX+ Handheld IR Laser Thermometer, 417D Laser Distance Meter | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043113FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Fluke 729 Pro Automatic Pressure Calibrator | + 125 C | - 55 C | 11 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Replaceable pressure module | 2 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043911GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Fluke 729 Pro Automatic Pressure Calibrator | + 125 C | - 55 C | 910 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Replaceable pressure module | 2 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083511GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | + 125 C | - 55 C | 510 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 4 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043392GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | FLUKE 730 series Test Pump | + 125 C | - 55 C | 3.9 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | Low Pressure Test Pump | 2 | - | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043620FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | 4.9kg | - | + 125 C | - 55 C | 62 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.8 mm | - | 2 | 0.01% FS ± 2 LSD | Isolated | - | - | Resistor Networks & Arrays | - | Arrays | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm |