- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Circuit Type
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | For Use With | Magnet Material | Magnet Type | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42X083330FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 33 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 6mm | 3mm | 3.2 mm | 1.6 mm | ||
![]() S42C083204FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 200 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 12.7mm | 12mm | 3.2 mm | 1.6 mm | ||
![]() S42C043203JP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 20 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 15mm | 3mm | 1.6 mm | 1.6 mm | ||
![]() S42C043111GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 110 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 10mm | 2mm | 1.6 mm | 1.6 mm | ||
![]() S42C083751JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 750 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 37mm | 3.5mm | 3.2 mm | 1.6 mm | ||
![]() S42C043474GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | Screwdrivers & Hexagon Keys/Small Hand Tools | - | - | + 125 C | - 55 C | 470 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043154FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 150 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 10mm | 5mm | 1.6 mm | 1.6 mm | ||
![]() S42C083622GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 6.2 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 5mm | 5mm | 3.2 mm | 1.6 mm | ||
![]() S42C083911GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | 910 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.45 mm | 520mm | 1.6 mm | ||
![]() S42C083514JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | 510 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043113GP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | - | - | + 125 C | - 55 C | 11 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.45 mm | 660mm | 1.6 mm | ||
![]() S42C043430FP CTS | In Stock | - | - | 0606 (1616 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 43 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 4mm | 3mm | 1.6 mm | 1.6 mm | ||
![]() S42C083223GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | 22 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.8 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S41X043202JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | Pot | + 125 C | - 55 C | 2 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | - | 34mm | 1 mm | 1 mm | ||
![]() S41X083912JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 9.1 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 5mm | 3mm | 2 mm | 1 mm | ||
![]() S41X083914JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 910 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | Arrays | 40mm | 7.8mm | 2 mm | 1 mm | ||
![]() S41X043180JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 18 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 40mm | 7.8mm | 1 mm | 1 mm | ||
![]() S41X043912JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 9.1 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 25mm | 7.7mm | 1 mm | 1 mm | ||
![]() S41X043684JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 680 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 48mm | 10.8mm | 1 mm | 1 mm | ||
![]() S41X043112JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 1.1 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | Arrays | 25mm | 7.7mm | 1 mm | 1 mm |