- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Material | Magnet Material | Magnet Type | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Size | Product Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083180JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 18 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 60mm | 15mm | 2 mm | 1 mm | ||
![]() S41X083512JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 5.1 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 68mm | 51mm | 2 mm | 1 mm | ||
![]() S40X043393JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 39 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 53mm | 43.5mm | 0.85 mm | 0.6 mm | ||
![]() S41C083511FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 510 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 16mm | 5.2mm | 2 mm | 1 mm | ||
![]() S40X043432JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 4.3 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 60mm | 15mm | 0.85 mm | 0.6 mm | ||
![]() S41X083272JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Ferrite | - | + 125 C | - 55 C | 2.7 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 52mm | 14.5mm | 2 mm | 1 mm | ||
![]() S41X083562JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 5.6 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 25mm | 15mm | 2 mm | 1 mm | ||
![]() S41X083200JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 20 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 25mm | 15mm | 2 mm | 1 mm | ||
![]() S41X083820FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Ferrite | - | + 125 C | - 55 C | 82 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 36mm | 14.5mm | 2 mm | 1 mm | ||
![]() S41X043473JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 47 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 25mm | 15mm | 1 mm | 1 mm | ||
![]() S41X043243JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 24 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 40mm | 15mm | 1 mm | 1 mm | ||
![]() S41X043331JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | Pot | + 125 C | - 55 C | 330 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | - | 7mm | 1 mm | 1 mm | ||
![]() S40X043360JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 36 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 25mm | 8mm | 0.85 mm | 0.6 mm | ||
![]() S41X043153JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 15 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 40mm | 15mm | 1 mm | 1 mm | ||
![]() S41X043130JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 13 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.65 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 42mm | 9mm | 1 mm | 1 mm | ||
![]() S41C083364JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 360 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 38mm | 12.5mm | 2 mm | 1 mm | ||
![]() S41C083133FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | Neodymium | - | + 125 C | - 55 C | 13 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | 45mm | 25.5mm | 2 mm | 1 mm | ||
![]() S40X043242JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | Neodymium | - | + 125 C | - 55 C | 2.4 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 2 | Isolated | - | Resistor Networks & Arrays | Arrays | 20mm | 6mm | 0.85 mm | 0.6 mm | ||
![]() S41X083273FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | - | Pot | + 125 C | - 55 C | 27 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | - | Resistor Networks & Arrays | Arrays | - | 4.5mm | 2 mm | 1 mm | ||
![]() S41X083243FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | Neodymium | - | - | + 125 C | - 55 C | 24 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | SMD/SMT | 0.5 mm | 4 | Isolated | 24mm x 14mm | Resistor Networks & Arrays | Arrays | - | 0.35 mm | 2 mm | 1 mm |