- Product Type
- Subcategory
- Product
- Termination Style
- Number of Pins
- Temperature Coefficient
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tolerance
- Circuit Type
- Resistor Values
- Length
Attribute column
Manufacturer
CTS Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Contact Current | Maximum Operating Temperature | Minimum Operating Temperature | Resistor Values | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Resistors | Circuit Type | Product Type | Power Consumption | Contact Configuration | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X083273JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 27 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 40A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043511JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | + 125 C | - 55 C | 510 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 3A | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083105JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 1000 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 32A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083221JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 220 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 13A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043361GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | + 125 C | - 55 C | 360 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 16A | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083133JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 13 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 40A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083681JP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 680 Ohms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 32A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043154JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | + 125 C | - 55 C | 150 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 500mA | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S40X043361JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | + 125 C | - 55 C | 360 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 2A | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S40X043753JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | + 125 C | - 55 C | 75 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 10A | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S40X043120JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | + 125 C | - 55 C | 12 Ohms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 50A | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S40X043164JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | + 125 C | - 55 C | 160 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 25A | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41X043184JP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | + 125 C | - 55 C | 180 kOhms | 50 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 4A | SMD/SMT | 0.65 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 1 mm | 1 mm | ||
![]() S41C083121FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 120 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 6A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S40X043184JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | - | + 125 C | - 55 C | 180 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 20A | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S40X043244JP CTS | In Stock | - | - | 0302 (0806 metric) | 4 | 4A | + 125 C | - 55 C | 240 kOhms | 12.5 V | 5 % | 200 PPM / C | Chip Resistor Arrays | Resistors | - | SMD/SMT | 0.5 mm | 2 | Isolated | Resistor Networks & Arrays | 2.6VA | DPDT | Arrays | 0.35 mm | 0.85 mm | 0.6 mm | ||
![]() S41C083300FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 30 Ohms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 25A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083244GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 240 kOhms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 16A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083624FP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 620 kOhms | 50 V | 1 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 10A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm | ||
![]() S41C083360GP CTS | In Stock | - | - | 0804 (2010 metric) | 8 | - | + 125 C | - 55 C | 36 Ohms | 50 V | 2 % | 200 PPM / C | Chip Resistor Arrays | Resistors | 50A | SMD/SMT | 0.5 mm | 4 | Isolated | Resistor Networks & Arrays | - | - | Arrays | 0.35 mm | 2 mm | 1 mm |